- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Brand | Contact Finish Mating | Contact Materials | Frequency(Max) | Ihs Manufacturer | Insulation Materials | Manufacturer | Maximum Voltage Rating | Mounting | Operating Frequency (Max) | Part Life Cycle Code | RoHS | Operating Temperature | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reach Compliance Code | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Durability | Mating Cycles | Product Type | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | Product Category | Product Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03DS101-K00E4 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | Rosenberger | - | - | - | - | - | Rosenberger | 440 Vac | Screw Mount | - | - | Details | -10 to 40 °C | - | - | - | - | Threaded Stud | - | - | - | - | - | - | RF Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Adapters - In Series | - | - | - | - | - | - | - | - | - | RF Adapters - In Series | 141.5 mm | - | ||
![]() D4K10A-K00A5-Z Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | RF STRAIGHT ADAPTER | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19K101-K00L5 Rosenberger | 1249 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 26.5GHz | - | POLYTETRAFLUORO ETHYLENE | - | - | - | 26.5GHz | - | - | -65°C~155°C | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | INSERTION LOSS AND VSWR MAX AT: 18 GHZ | - | Snap-On, Snap-On | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | COMMERCIAL | - | - | - | 50Ohm | - | - | - | 0.21 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.58 | Same Series | Jack to Jack | Female to Female | SMP to SMP | - | - | RoHS Compliant | ||
![]() 32S164-K00N1 Rosenberger | 21 | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver; Gold | Beryllium Copper, Brass | - | - | AG,AU | - | 12GHz | - | - | - | - | - | 12GHz | - | - | -55°C~90°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | COMMERCIAL | - | - | - | 50Ohm | 500 Cycles | - | - | - | Silver; White Bronze | 4.3/10 Jack, Female Socket | SMA Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | SMA to 4.3/10 | - | - | RoHS Compliant | ||
![]() 51K301-K00N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper, Bronze | - | - | NOT SPECIFIED | - | 10GHz | - | - | - | - | - | - | - | - | -45°C~85°C | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | - | T-Shape | - | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | BNC Jack, Female Socket | BNC Jack, Female Socket (2) | - | Same Series | Jack to Jack | Female to Female | BNC to BNC, Dual | - | - | RoHS Compliant | ||
![]() 19K106-K00L5 Rosenberger | 86 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 26.5GHz | - | POLYTETRAFLUORO ETHYLENE | - | - | - | 26.5GHz | - | - | -65°C~155°C | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | INSERTION LOSS AND VSWR MAX AT 18 GHZ | - | Snap-On, Snap-On | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | FEMALE-FEMALE | 1.2A | - | 50Ohm | 1000 Cycles | - | - | 0.42 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.5 | Same Series | Jack to Jack | Female to Female | SMP to SMP | - | - | RoHS Compliant | ||
![]() 64K101-K00B1 Rosenberger | 14 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | - | AG | - | 12GHz | - | - | - | - | - | 12GHz | - | - | -55°C~90°C | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | COMMERCIAL | - | - | - | 50Ohm | - | 100 | - | - | White Bronze | 4.3/10 Jack, Female Socket | 4.3/10 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | 4.3/10 to 4.3/10 | - | - | RoHS Compliant | ||
![]() 51S303-K00N5 Rosenberger | 31 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | - | 10GHz | - | - | - | - | - | - | - | - | -55°C~155°C | 2008 | e4 | Active | 1 (Unlimited) | - | - | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | - | T-Shape | - | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | Same Series | Plug to Jack | Female to Male | BNC to BNC, Dual | - | - | RoHS Compliant | ||
![]() 32S103-S00L5 Rosenberger | 135 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Brass | NO | - | NOT SPECIFIED | - | 18GHz | - | POLYTETRAFLUORO ETHYLENE | - | - | - | 18GHz | - | - | -65°C~165°C | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Threaded, Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | COMMERCIAL | - | - | - | 50Ohm | - | 500 | - | 0.13 dB | - | SMA Plug, Male Pin | SMA Plug, Male Pin | 1.14 | Same Series | Plug to Plug | Male to Male | SMA to SMA | - | - | RoHS Compliant | ||
![]() 51S156-K00N5 Rosenberger | 17 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | NOT SPECIFIED | - | 10GHz | - | - | - | - | - | - | - | - | -55°C~155°C | 2014 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.69.80.00 | Bayonet Lock, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | BNC Plug, Male Pin | TNC Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | BNC to TNC | - | - | RoHS Compliant | ||
![]() 53K160-KIMN1 Rosenberger | 64 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | - | NOT SPECIFIED | - | 7.5GHz | - | - | - | - | - | - | - | - | -45°C~85°C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | 500 | - | 0.05dB | White Bronze | N Jack, Female Socket | 7/16 Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | N to 7/16 | - | - | RoHS Compliant | ||
![]() 32RK132-S00L5 Rosenberger | 48 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Brass | NO | - | NOT SPECIFIED | - | 18GHz | - | POLYTETRAFLUORO ETHYLENE | - | - | - | 18GHz | - | - | -65°C~165°C | 2014 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Threaded, Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | - | 50Ohm | - | 500 | - | 0.21 dB | - | RP-SMA Jack, Male Pin | SMA Plug, Male Pin | 1.14 | Between Series | Plug to Jack | Male to Male | SMA to RP-SMA | - | - | RoHS Compliant | ||
![]() 39S132-S00L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 6GHz | - | POLYTETRAFLUORO ETHYLENE | - | - | - | 6GHz | - | - | -55°C~155°C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | STANDARD: MIL-STD-202, CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | - | YES | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | MALE-MALE | - | - | 50Ohm | - | 500 | - | 0.24 dB | - | SMC Plug, Male Pin | SMA Plug, Male Pin | 1.29 | Between Series | Plug to Plug | Male to Male | SMA to SMC | - | - | RoHS Compliant | ||
![]() 19K115-K00L5 Rosenberger | 72 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 26.5GHz | - | POLYTETRAFLUORO ETHYLENE | - | - | - | 26.5GHz | - | - | -65°C~155°C | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | INSERTION LOSS AND VSWR MAX AT: 18 GHZ | - | Snap-On, Snap-On | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | COMMERCIAL | FEMALE-FEMALE | 1.2A | - | 50Ohm | - | - | - | 0.42 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.43 | Same Series | Jack to Jack | Female to Female | SMP to SMP | - | - | RoHS Compliant | ||
![]() 28K101-K00N5 Rosenberger | 35 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 18GHz | - | POLYTETRAFLUORO ETHYLENE | - | - | - | 18GHz | - | - | -40°C~85°C | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | STANDARD: IEC 60169, VSWR MAX AT 6 GHZ | 8536.69.80.00 | Snap-On, Snap-On | - | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | - | FEMALE-FEMALE | - | THREADED | 50Ohm | - | 100 | - | 0.21 dB | White Bronze | QMA Jack, Female Socket | QMA Jack, Female Socket | 1.12 | Same Series | Jack to Jack | Female to Female | QMA to QMA | - | - | RoHS Compliant | ||
![]() 59S132-S00L5 Rosenberger | 57 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | - | - | - | 4GHz | - | POLYTETRAFLUORO ETHYLENE | - | - | - | 4GHz | - | - | -55°C~155°C | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Snap-On, Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | SNAP-THREADED | 50Ohm | - | 500 | - | 0.1 dB | - | SMB Plug, Male Pin | SMA Plug, Male Pin | 1.09 | Between Series | Plug to Plug | Male to Male | SMA to SMB | - | - | RoHS Compliant | ||
![]() 60K101-KIMN1 Rosenberger | 41 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | - | NOT SPECIFIED | - | 7.5GHz | - | - | - | - | - | - | - | - | -55°C~155°C | 2015 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | 7/16 Jack, Female Socket | 7/16 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | 7/16 to 7/16 | - | - | RoHS Compliant | ||
![]() 56K101-K00N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | - | NOT SPECIFIED | - | 10GHz | - | - | - | - | - | - | - | - | -45°C~85°C | 2013 | - | Active | 1 (Unlimited) | - | - | - | 56.101kOhm | - | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | 500 | - | 0.05dB | White Bronze | TNC Jack, Female Socket | TNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | TNC to TNC | - | - | RoHS Compliant | ||
![]() 51S153-S00N5 Rosenberger | 19 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10GHz | - | - | - | - | - | - | - | - | -55°C~155°C | 2008 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.69.80.00 | Bayonet Lock, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | BNC Plug, Male Pin | N Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | BNC to N | - | - | RoHS Compliant | ||
![]() 56S201-K00N5 Rosenberger | 42 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper, Brass | - | - | - | - | 10GHz | - | - | - | - | - | - | - | - | -65°C~165°C | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | TNC Plug, Male Pin | TNC Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | TNC to TNC | - | - | RoHS Compliant |