- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Coupling Type | Impedance | Durability | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59S151-K00L5 Rosenberger | 22 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | - | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Bayonet Lock, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | BAYONET-SNAP | 50Ohm | - | 500 | - | 0.1 dB | Gold, Nickel | SMB Plug, Male Pin | BNC Jack, Female Socket | 1.12 | Between Series | Plug to Jack | Female to Male | BNC to SMB | RoHS Compliant | ||
![]() 39K132-K00L5 Rosenberger | 77 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -55°C~155°C | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | STANDARD: MIL-STD-202, CAPTIVE CENTER CONTACT | 8536.69.80.00 | Threaded, Threaded | YES | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | 50Ohm | - | 500 | - | 0.24 dB | - | SMC Jack, Male Pin | SMA Jack, Female Socket | 1.29 | Between Series | Jack to Jack | Female to Male | SMA to SMC | RoHS Compliant | ||
![]() 32S153-K00L5 Rosenberger | 46 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -55°C~155°C | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | CAPTIVATED CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.13 dB | Gold, Nickel | SMA Plug, Male Pin | N Jack, Female Socket | 1.11 | Between Series | Plug to Jack | Female to Male | SMA to N | RoHS Compliant | ||
![]() 02S109-K00S3 Rosenberger | 2975 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | 2015 | RPC | - | - | Active | 1 (Unlimited) | - | - | VSWR MAX AT 40 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | THREADED-THREADED | 50Ohm | - | 500 | - | 1.6 dB | - | 2.92mm (OS-2.9) Plug, Male Pin | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 1.25 | Between Series | Plug to Jack | Female to Male | RPC-2.92 to RPC-2.40 | RoHS Compliant | ||
![]() 60S153-KIMN1 Rosenberger | 45 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | NOT SPECIFIED | - | 7.5GHz | - | - | -55°C~155°C | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | 7/16 Plug, Male Pin | N Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | N to 7/16 | RoHS Compliant | ||
![]() 60S101-KIMN1 Rosenberger | 59 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | NOT SPECIFIED | - | 7.5GHz | - | - | -55°C~155°C | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | 7/16 Plug, Male Pin | 7/16 Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | 7/16 to 7/16 | RoHS Compliant | ||
![]() 29K153-S00Z5 Rosenberger | 53 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | - | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -55°C~155°C | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | STANDARD: IEC 60169-36 | 8536.69.80.00 | Snap-On, Threaded | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | SNAP-THREADED | 50Ohm | - | 500 | - | 0.6 dB | Gold, Nickel | MCX Jack, Female Socket | N Plug, Male Pin | 1.2 | Between Series | Plug to Jack | Female to Male | N to MCX | RoHS Compliant | ||
![]() 03K719-S22S3 Rosenberger | 2757 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | YES | - | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | 2012 | RPC | e4 | yes | Active | 1 (Unlimited) | - | - | CAPTIVE CENTRE CONTACT | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | SNAP-THREADED | 50Ohm | - | - | - | 0.8 dB | - | 3.5mm Jack, Female Socket | SMP Plug, Male Pin | 1.22 | Between Series | Plug to Jack | Female to Male | SMP to RPC-3.50 | RoHS Compliant | ||
![]() 119K153-K00L5 Rosenberger | 2718 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 10GHz | - | - | -55°C~155°C | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | - | - | - | Gold; White Bronze | N Jack, Female Socket | PSMP Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | N to PSMP | RoHS Compliant | ||
![]() 29S132-K01N5 Rosenberger | 45 |
| Datasheet | 13 Weeks | Panel Mount | - | Bulkhead | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | YES | NOT SPECIFIED | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -55°C~155°C | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | STANDARD: IEC 60169-36 | 8536.69.80.00 | Snap-On, Threaded | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | SNAP-THREADED | 50Ohm | - | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.6 dB | Gold; White Bronze | MCX Plug, Male Pin | SMA Jack, Female Socket | 1.2 | Between Series | Plug to Jack | Female to Male | SMA to MCX | RoHS Compliant | ||
![]() 53S101-K00N5 Rosenberger | 58 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 11GHz | - | - | -55°C~155°C | 2015 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Threaded, Threaded | YES | NO | YES | - | GENERAL PURPOSE | Straight | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | N Plug, Male Pin | N Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | N to N | RoHS Compliant | ||
![]() 02K118-K00S3 Rosenberger | 2211 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | 2014 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | SNAP-THREADED | 50Ohm | 500 Cycles | - | - | 1.6 dB | Gold; Passivated | 2.92mm (OS-2.9) Jack, Female Socket | SMP Mini Jack, Female Socket | 1.29 | Between Series | Jack to Jack | Female to Female | SMP, Mini to RPC-2.92 | RoHS Compliant | ||
![]() 119K107-K00N5 Rosenberger | 99 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 10GHz | - | - | -65°C~165°C | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | - | - | - | White Bronze | PSMP Jack, Female Socket | PSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | PSMP to PSMP | RoHS Compliant | ||
![]() 32S151-S00L5 Rosenberger | 16 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | NO | - | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -65°C~165°C | 2007 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | BAYONET-THREADED | 50Ohm | - | 500 | - | 0.12 dB | Gold, Nickel | SMA Plug, Male Pin | BNC Plug, Male Pin | 1.08 | Between Series | Plug to Plug | Male to Male | BNC to SMA | RoHS Compliant | ||
![]() 53S201-K00N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper, Brass | NO | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -55°C~155°C | 2007 | - | - | - | Active | 1 (Unlimited) | - | Male to Female | VSWR AND INSERTION LOSS MAX AT: 6 GHZ, CAPTIVATED CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | - | - | - | 50Ohm | - | 500 | - | 0.05 dB | White Bronze | N Plug, Male Pin | N Jack, Female Socket | 1.22 | Same Series | Plug to Jack | Female to Male | N to N | RoHS Compliant | ||
![]() 53S101-S00N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | 11GHz | - | - | -55°C~155°C | 2010 | - | - | - | Active | 1 (Unlimited) | EAR99 | Male to Male | - | 8536.69.80.00 | Threaded, Threaded | YES | NO | YES | - | GENERAL PURPOSE | Straight | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | N Plug, Male Pin | N Plug, Male Pin | - | Same Series | Plug to Plug | Male to Male | N to N | RoHS Compliant | ||
![]() 60S164-S00N1 Rosenberger | 14 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | - | - | - | - | 8.3GHz | - | - | -55°C~90°C | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | - | - | - | White Bronze | 4.3/10 Plug, Male Pin | 4.3/10 Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | 4.3/10 to 7/16 | RoHS Compliant | ||
![]() 53S301-K00N5 Rosenberger | 11 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -55°C~155°C | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | T-Shape | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | N Plug, Male Pin | N Jack, Female Socket (2) | - | Same Series | Plug to Jack | Female to Male | N to N, Dual | RoHS Compliant | ||
![]() 71K101-K00N5 Rosenberger | 33 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | - | - | 4GHz | - | - | -45°C~85°C | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | - | - | - | 75Ohm | - | 500 | - | - | White Bronze | BNC Jack, Female Socket | BNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | BNC to BNC | RoHS Compliant | ||
![]() 32S153-S00L5 Rosenberger | 14 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | NO | NOT SPECIFIED | - | 12GHz | POLYTETRAFLUORO ETHYLENE | 12GHz | -55°C~155°C | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.1 dB | Gold, Nickel | SMA Plug, Male Pin | N Plug, Male Pin | 1.2 | Between Series | Plug to Plug | Male to Male | SMA to N | RoHS Compliant |