- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Durability | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53K301-K00N5 Rosenberger | 17 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | 11GHz | - | - | -55°C~155°C | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Threaded, Threaded | YES | NO | YES | - | GENERAL PURPOSE | T-Shape | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | N Jack, Female Socket | N Jack, Female Socket (2) | - | Same Series | Jack to Jack | Female to Female | N to N, Dual | RoHS Compliant | ||
![]() 02S118-K00S3 Rosenberger | 2501 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | 2014 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | MALE-FEMALE | - | SNAP-THREADED | 50Ohm | 500 Cycles | - | - | 1.6 dB | Gold; Passivated | 2.92mm (OS-2.9) Plug, Male Pin | SMP Mini Jack, Female Socket | 1.29 | Between Series | Plug to Jack | Female to Male | SMP, Mini to RPC-2.92 | RoHS Compliant | ||
![]() 59S301-K00L5 Rosenberger | 17 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper, Brass | NO | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | T-Shape | - | - | - | - | 50Ohm | - | 500 | - | - | - | SMB Jack, Female Socket | SMB Plug, Male Pin (2) | - | Same Series | Plug to Jack | Female to Male | SMB to SMB, Dual | RoHS Compliant | ||
![]() 03S105-K00S3 Rosenberger | 2720 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 18GHz | - | 18GHz | -40°C~85°C | 2006 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | VSWR MAX AT 18 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | - | THREADED-THREADED | 50Ohm | - | - | - | 0.54 dB | - | 3.5mm Plug, Male Pin | N Jack, Female Socket | 1.11 | Between Series | Plug to Jack | Female to Male | RPC-3.50 to RPC-N | RoHS Compliant | ||
![]() 19K119-K00L5 Rosenberger | 128 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | 26.5GHz | - | - | -65°C~155°C | 2016 | - | e4 | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | - | SMP Jack, Female Socket | SMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() 60K164-S00N1 Rosenberger | 29 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper, Brass | - | AG,AG | 8.3GHz | - | 8.3GHz | -55°C~90°C | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | COMMERCIAL | - | - | - | 50Ohm | 500 Cycles | - | - | - | White Bronze | 4.3/10 Plug, Male Pin | 7/16 Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | 4.3/10 to 7/16 | RoHS Compliant | ||
![]() 32S151-K00L5 Rosenberger | 42 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -65°C~165°C | 2007 | - | - | Active | 1 (Unlimited) | EAR99 | - | CAPTIVATED CENTER CONTACT | 8536.69.80.00 | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | MALE-FEMALE | - | BAYONET-THREADED | 50Ohm | - | 500 | - | 0.12 dB | Gold, Nickel | SMA Plug, Male Pin | BNC Jack, Female Socket | 1.08 | Between Series | Plug to Jack | Female to Male | BNC to SMA | RoHS Compliant | ||
![]() 32K164-S00N1 Rosenberger | 26 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver; Gold | Beryllium Copper, Brass | - | AU,AG | 12GHz | - | 12GHz | -55°C~90°C | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | COMMERCIAL | - | - | - | 50Ohm | 500 Cycles | - | - | - | White Bronze | 4.3/10 Plug, Male Pin | SMA Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | SMA to 4.3/10 | RoHS Compliant | ||
![]() 51K542-K00A5 Rosenberger | 124 |
| Datasheet | 13 Weeks | Panel Mount | - | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 10GHz | - | - | -25°C~110°C | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | BNC Jack, Female Socket | BNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | BNC to BNC | RoHS Compliant | ||
![]() 51K501-K00N5 Rosenberger | 27 |
| Datasheet | 13 Weeks | Panel Mount | - | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 10GHz | - | - | -25°C~110°C | 2008 | - | e4 | Active | 1 (Unlimited) | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | BNC Jack, Female Socket | BNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | BNC to BNC | RoHS Compliant | ||
![]() 32S156-K00L5 Rosenberger | 5 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -65°C~165°C | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | CAPTIVATED CENTER CONTACT | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.13 dB | Gold, Nickel | SMA Plug, Male Pin | TNC Jack, Female Socket | 1.1 | Between Series | Plug to Jack | Female to Male | SMA to TNC | RoHS Compliant | ||
![]() 51S153-K00N5 Rosenberger | 15 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | 2008 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | - | BAYONET-THREADED | 50Ohm | - | 500 | - | 0.16 dB | White Bronze | BNC Plug, Male Pin | N Jack, Female Socket | 1.11 | Between Series | Plug to Jack | Female to Male | BNC to N | RoHS Compliant | ||
![]() 51S301-K00N5 Rosenberger | 15 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass; Bronze | NO | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -45°C~85°C | 2014 | - | e4 | Active | 1 (Unlimited) | - | - | - | - | Bayonet Lock, Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | T-Shape | - | FEMALE-MALE-FEMALE | - | - | 50Ohm | - | 500 | - | - | White Bronze | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | Same Series | Plug to Jack | Female to Male | BNC to BNC, Dual | RoHS Compliant | ||
![]() 28K132-S00N5 Rosenberger | 161 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | 2007 | - | - | Active | 1 (Unlimited) | EAR99 | - | STANDARD: IEC 60169, VSWR MAX AT 6 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | - | - | 50Ohm | - | 100 | - | 0.21 dB | White Bronze | QMA Jack, Female Socket | SMA Plug, Male Pin | 1.12 | Between Series | Plug to Jack | Female to Male | SMA to QMA | RoHS Compliant | ||
![]() 51K101-K00N5 Rosenberger | 280 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | NO | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -45°C~85°C | 2008 | - | e4 | Active | 1 (Unlimited) | EAR99 | 51.101kOhm | INSERTION LOSS AND VSWR MAX AT: 6 GHZ | 8536.69.80.00 | Bayonet Lock, Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | - | - | 50Ohm | - | 500 | - | 0.16 dB | White Bronze | BNC Jack, Female Socket | BNC Jack, Female Socket | 1.22 | Same Series | Jack to Jack | Female to Female | BNC to BNC | RoHS Compliant | ||
![]() 32K151-K00L5 Rosenberger | 59 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | 2007 | - | e4 | Active | 1 (Unlimited) | - | - | CAPTIVATED CENTER CONTACT | - | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | - | BAYONET-THREADED | 50Ohm | - | 500 | - | 0.13 dB | - | SMA Jack, Female Socket | BNC Jack, Female Socket | 1.1 | Between Series | Jack to Jack | Female to Female | BNC to SMA | RoHS Compliant | ||
![]() 56S151-K00N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | 10GHz | - | - | -65°C~165°C | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Bayonet Lock, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | TNC Plug, Male Pin | BNC Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | BNC to TNC | RoHS Compliant | ||
![]() 32K601-K00L5 Rosenberger | 98 |
| Datasheet | 13 Weeks | Panel Mount | SMA | Bulkhead | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | AU | 18GHz | - | 18GHz | -65°C~165°C | 2014 | - | - | Active | 1 (Unlimited) | - | 32.601kOhm | - | - | Threaded, Threaded | - | - | - | - | - | Straight | COMMERCIAL | - | - | - | 50Ohm | - | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | SMA Jack, Female Socket | SMA Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | SMA to SMA | RoHS Compliant | ||
![]() 19K117-K00L5 Rosenberger | 134 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | 2016 | - | - | Active | 1 (Unlimited) | - | - | INSERTION LOSS AND VSWR MAX AT 18 GHZ | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | 1.2A | - | 50Ohm | - | - | - | 0.42 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.43 | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() 71S201-K00N5 Rosenberger | 8 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper, Brass | - | - | 4GHz | - | - | -65°C~165°C | 2014 | - | e4 | Active | 1 (Unlimited) | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Right Angle | - | - | - | - | 75Ohm | - | 500 | - | - | White Bronze | BNC Plug, Male Pin | BNC Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | BNC to BNC | RoHS Compliant |