- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Durability | Mating Cycles | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64S201-K00B1 Rosenberger | 2899 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper, Brass | - | - | - | 12GHz | - | - | -55°C~90°C | - | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Right Angle | - | - | - | - | 50Ohm | - | 100 | - | White Bronze | 4.3/10 Plug, Male Pin | 4.3/10 Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | 4.3/10 to 4.3/10 | RoHS Compliant | ||
![]() 28K153-K00N5 Rosenberger | 35 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | STANDARD: IEC 60169, VSWR MAX AT 6 GHZ | - | Snap-On, Threaded | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | - | 50Ohm | - | 500 | 0.05dB | White Bronze | N Jack, Female Socket | QMA Jack, Female Socket | 1.12 | Between Series | Jack to Jack | Female to Female | N to QMA | RoHS Compliant | ||
![]() 56S301-K00N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass; Bronze | - | NOT SPECIFIED | - | 10GHz | - | - | -45°C~85°C | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | T-Shape | - | - | - | - | 50Ohm | - | 500 | - | White Bronze | TNC Plug, Male Pin | TNC Jack, Female Socket (2) | - | Same Series | Plug to Jack | Female to Male | TNC to TNC, Dual | RoHS Compliant | ||
![]() 56S101-S00N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | 10GHz | - | - | -65°C~165°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | White Bronze | TNC Plug, Male Pin | TNC Plug, Male Pin | - | Same Series | Plug to Plug | Male to Male | TNC to TNC | RoHS Compliant | ||
![]() 19K132-K00D3 Rosenberger | 137 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | VSWR AND INSERTION LOSS MAX AT 18 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | 1.2A | SNAP-THREADED | 50Ohm | 1000 Cycles | - | 0.21 dB | Gold; Passivated | SMP Jack, Female Socket | SMA Jack, Female Socket | 1.62 | Between Series | Jack to Jack | Female to Female | SMA to SMP | RoHS Compliant | ||
![]() 32K301-K00L5 Rosenberger | 69 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 12.4GHz | POLYTETRAFLUORO ETHYLENE | 12.4GHz | -65°C~165°C | - | 2016 | - | - | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | T-Shape | - | - | - | - | 50Ohm | - | 500 | - | - | SMA Jack, Female Socket | SMA Jack, Female Socket (2) | - | Same Series | Jack to Jack | Female to Female | SMA to SMA, Dual | RoHS Compliant | ||
![]() 51S131-K00N5 Rosenberger | 679 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 2GHz | - | - | -55°C~155°C | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | White Bronze | BNC Plug, Male Pin | Microdot Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | BNC to Microdot | RoHS Compliant | ||
![]() 119K106-K00N5 Rosenberger | 75 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 10GHz | - | - | -65°C~165°C | - | 2014 | - | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | White Bronze | PSMP Jack, Female Socket | PSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | PSMP to PSMP | RoHS Compliant | ||
![]() 28K132-K00N5 Rosenberger | 55 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | STANDARD: IEC 60169, VSWR MAX AT 6 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | - | 50Ohm | - | 100 | 0.21 dB | White Bronze | QMA Jack, Female Socket | SMA Jack, Female Socket | 1.12 | Between Series | Jack to Jack | Female to Female | SMA to QMA | RoHS Compliant | ||
![]() 59S132-K00L5 Rosenberger | 102 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | CAPTIVATED CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | - | 500 | 0.1 dB | - | SMB Plug, Male Pin | SMA Jack, Female Socket | 1.09 | Between Series | Plug to Jack | Female to Male | SMA to SMB | RoHS Compliant | ||
![]() 53K164-S00N1 Rosenberger | 65 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | NOT SPECIFIED | - | 12GHz | - | - | -55°C~90°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | White Bronze | 4.3/10 Plug, Male Pin | N Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | N to 4.3/10 | RoHS Compliant | ||
![]() 53S160-KIMN1 Rosenberger | 145 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Bronze | - | NOT SPECIFIED | - | 7.5GHz | - | - | -45°C~85°C | - | 2016 | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | White Bronze | N Plug, Male Pin | 7/16 Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | N to 7/16 | RoHS Compliant | ||
![]() 05K432-K00S3 Rosenberger | 2431 |
| Datasheet | 13 Weeks | Panel Mount | - | Flange | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper, Brass | YES | - | - | 18GHz | - | 18GHz | -40°C~85°C | Bulk | 2007 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | THREADED-THREADED | 50Ohm | - | 500 | 0.424dB | - | N Jack, Female Socket | SMA Jack, Female Socket | 1.15 | Between Series | Jack to Jack | Female to Female | RJC-N to SMA | RoHS Compliant | ||
![]() 51K156-K00N5 Rosenberger | 5 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | 10GHz | - | - | -45°C~85°C | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | White Bronze | BNC Jack, Female Socket | TNC Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | BNC to TNC | RoHS Compliant | ||
![]() 19K108-K00L5 Rosenberger | 2163 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | - | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2014 | - | e4 | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTER CONTACT, INSERTION LOSS AND VSWR MAX AT: 18 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | 1.2A | - | 50Ohm | - | - | 0.21 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.29 | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() 60S164-K00N1 Rosenberger | 24 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | NOT SPECIFIED | - | 12GHz | - | 12GHz | -55°C~90°C | - | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | COMMERCIAL | - | - | - | 50Ohm | 100 Cycles | - | - | White Bronze | 4.3/10 Jack, Female Socket | 7/16 Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | 4.3/10 to 7/16 | RoHS Compliant | ||
![]() 02S118-S00S3 Rosenberger | 2307 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | - | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2014 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | MALE-MALE | - | SNAP-THREADED | 50Ohm | - | 500 | 0.32dB | - | 2.92mm (OS-2.9) Plug, Male Pin | SMP Mini Plug, Male Pin | 1.29 | Between Series | Plug to Plug | Male to Male | SMP, Mini to RPC-2.92 | RoHS Compliant | ||
![]() W1K10G-K00D3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 100GHz | - | - | -55°C~165°C | - | 2014 | WSMP | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | WSMP Jack, Female Socket | WSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | WSMP to WSMP | RoHS Compliant | ||
![]() 08S118-K00S3 Rosenberger | 2193 |
| - | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | - | 65GHz | - | 65GHz | -40°C~85°C | - | 2006 | RPC | e4 | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | - | THREADED-THREADED | 50Ohm | - | - | 3.25 dB | Gold; Passivated | 1.85mm Plug, Male Pin | SMP Mini Jack, Female Socket | 1.43 | Between Series | Plug to Jack | Female to Male | SMP, Mini to RPC-1.85 | RoHS Compliant | ||
![]() W1K10E-K00D3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 100GHz | - | - | -55°C~165°C | - | 2014 | WSMP | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | WSMP Jack, Female Socket | WSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | WSMP to WSMP | RoHS Compliant |