- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W1K10C-K00D3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | 100GHz | - | - | -55°C~165°C | - | - | WSMP | - | - | Active | 1 (Unlimited) | - | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | WSMP Jack, Female Socket | WSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | WSMP to WSMP | - | RoHS Compliant | ||
![]() 71K542-K00A5 Rosenberger | 98 |
| Datasheet | 13 Weeks | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 4GHz | - | - | -25°C~110°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | - | - | - | - | 75Ohm | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | BNC Jack, Female Socket | BNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | BNC to BNC | - | RoHS Compliant | ||
![]() 19K119-K11L5 Rosenberger | 309 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | NOT SPECIFIED | 26.5GHz | - | - | -65°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | SMP Jack, Female Socket | SMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | SMP to SMP | - | RoHS Compliant | ||
![]() 59K101-K00L5 Rosenberger | 37 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CAPTIVATED CENTER CONTACT | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | 500 | - | 0.2 dB | - | SMB Jack, Female Socket | SMB Jack, Female Socket | 1.2 | Same Series | Jack to Jack | Female to Female | SMB to SMB | - | RoHS Compliant | ||
![]() 19K104-K00L5 Rosenberger | 258 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2008 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | - | 50Ohm | - | - | 0.51 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.43 | Same Series | Jack to Jack | Female to Female | SMP to SMP | - | RoHS Compliant | ||
![]() 32S301-K00L5 Rosenberger | 27 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper, Brass | NO | NOT SPECIFIED | 12.4GHz | POLYTETRAFLUORO ETHYLENE | 12.4GHz | -65°C~165°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | STANDARD: MIL-STD-348A, IEC 60169-15 | - | Threaded, Threaded | YES | NO | YES | NO | GENERAL PURPOSE | T-Shape | - | - | - | THREADED-THREADED-THREADED | 50Ohm | 500 | - | - | - | SMA Plug, Male Pin | SMA Jack, Female Socket (2) | - | Same Series | Plug to Jack | Female to Male | SMA to SMA, Dual | - | RoHS Compliant | ||
![]() 56K132-K00L5 Rosenberger | 27 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | 10GHz | - | - | -65°C~165°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | 56.132kOhm | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | 0.05dB | Gold, Nickel | TNC Jack, Female Socket | SMA Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | SMA to TNC | - | RoHS Compliant | ||
![]() 119K101-K00N5 Rosenberger | 1000 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -65°C~165°C | - | 2015 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | - | VSWR MAX AT: 6 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | SNAP-SNAP | 50Ohm | - | - | 0.09 dB | White Bronze | PSMP Jack, Female Socket | PSMP Jack, Female Socket | 1.15 | Same Series | Jack to Jack | Female to Female | PSMP to PSMP | - | RoHS Compliant | ||
![]() 32S105-K00L5 Rosenberger | 125 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -65°C~165°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | CAPTIVATED CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | - | - | 50Ohm | 500 | - | 0.13 dB | - | SMA Plug, Male Pin | SMA Jack, Female Socket | 1.22 | Same Series | Plug to Jack | Female to Male | SMA to SMA | - | RoHS Compliant | ||
![]() 19K110-K00L5 Rosenberger | 1 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | AU ON NI | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | INSERTION LOSS AND VSWR MAX AT 18 GHZ | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | 1.2A | - | 50Ohm | - | - | 0.42 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.43 | Same Series | Jack to Jack | Female to Female | SMP to SMP | - | RoHS Compliant | ||
![]() 18K118-K04L5 Rosenberger | 35 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 65GHz | POLYTETRAFLUORO ETHYLENE | 50GHz | -55°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CAPTIVE CENTER CONTACT, INSERTION LOSS MAX AT 18 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | - | - | 50Ohm | - | - | 0.21 dB | - | SMP Mini Jack, Female Socket | SMP Mini Jack, Female Socket | 1.43 | Same Series | Jack to Jack | Female to Female | SMP, Mini to SMP, Mini | - | RoHS Compliant | ||
![]() 02S119-S00E3 Rosenberger | 2927 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Beryllium Copper | Gold | Beryllium Copper | NO | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | 20°C~26°C | Bulk | 2013 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | - | VSWR AT 12 GHZ: 1.05; VSWR AT 26.5 GHZ: 1.1 | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | - | SNAP-THREADED | 50Ohm | 500 | - | 1.6 dB | - | 2.92mm (OS-2.9) Plug, Male Pin | SMP Plug, Female Socket | 1.2 | Between Series | Plug to Plug | Male to Male | SMP to RPC-2.92 | Limited Detent | RoHS Compliant | ||
![]() W1S102-K00S3 Rosenberger | 610 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | WSMP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WSMP Plug, Male Pin | 2.92mm (OS-2.9) Jack, Female Socket | - | - | - | - | - | - | RoHS Compliant | ||
![]() 53S156-K00N5 Rosenberger | 20 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | INSERTION LOSS MAX AT: 4 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | 500 | - | 0.05 dB | White Bronze | N Plug, Male Pin | TNC Jack, Female Socket | 1.5 | Between Series | Plug to Jack | Female to Male | N to TNC | - | RoHS Compliant | ||
![]() 02K118-S00S3 Rosenberger | 2735 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2014 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-MALE | - | SNAP-THREADED | 50Ohm | 500 | - | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | SMP Mini Plug, Male Pin | 1.29 | Between Series | Plug to Jack | Female to Male | SMP, Mini to RPC-2.92 | Full Detent | RoHS Compliant | ||
![]() 02K121-K00S3 Rosenberger | 2347 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | - | 2006 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | - | THREADED-THREADED | 50Ohm | 500 | - | 1.6 dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | 1.2 | Same Series | Jack to Jack | Female to Female | RPC-2.92 to RPC-2.92 | - | RoHS Compliant | ||
![]() 153QS153-K00N5 Rosenberger | 69 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -40°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | VSWR MAX AT: 6 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | 500 | - | 0.166dB | White Bronze | N Jack, Female Socket | QN Plug, Male Pin | 1.12 | Between Series | Plug to Jack | Female to Male | QN to N | - | RoHS Compliant | ||
![]() 59K151-K00L5 Rosenberger | 41 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Bayonet Lock, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | BAYONET-SNAP | 50Ohm | 500 | - | 0.1 dB | Gold, Nickel | SMB Jack, Female Socket | BNC Jack, Female Socket | 1.5 | Between Series | Jack to Jack | Female to Female | BNC to SMB | - | RoHS Compliant | ||
![]() 32RS132-K00L5 Rosenberger | 58 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -65°C~165°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | 500 | - | 0.21 dB | - | RP-SMA Plug, Female Socket | SMA Jack, Female Socket | 1.14 | Between Series | Plug to Jack | Female to Female | SMA to RP-SMA | - | RoHS Compliant | ||
![]() 32S156-S00L5 Rosenberger | 40 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | NO | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -65°C~165°C | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | - | THREADED-THREADED | 50Ohm | 500 | - | 0.13 dB | Gold, Nickel | SMA Plug, Male Pin | TNC Plug, Male Pin | 1.1 | Between Series | Plug to Plug | Male to Male | SMA to TNC | - | RoHS Compliant |