- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Durability | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02K109-K00S3 Rosenberger | 2730 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2015 | RPC | - | Active | 1 (Unlimited) | - | - | - | VSWR MAX AT 40 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 1.25 | Between Series | Jack to Jack | Female to Female | RPC-2.92 to RPC-2.40 | RoHS Compliant | ||
![]() 32K101-K00L5 Rosenberger | 162 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -55°C~155°C | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | VSWR MAX AT 19 GHZ, CAPTIVATED CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | 1.2A | - | 50Ohm | - | 500 | - | 0.13 dB | - | SMA Jack, Female Socket | SMA Jack, Female Socket | 1.22 | Same Series | Jack to Jack | Female to Female | SMA to SMA | RoHS Compliant | ||
![]() 28S132-K00N5 Rosenberger | 1829 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass; Bronze | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | STANDARD: IEC 60169, VSWR MAX AT 6 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | - | - | 50Ohm | - | 100 | - | 0.21 dB | White Bronze | QMA Plug, Male Pin | SMA Jack, Female Socket | 1.12 | Between Series | Plug to Jack | Female to Male | SMA to QMA | RoHS Compliant | ||
![]() 53K102-K00N5 Rosenberger | 11 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | NOT SPECIFIED | - | 11GHz | - | - | -45°C~85°C | - | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | 53.102kOhm | Female to Female | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | N Jack, Female Socket | N Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | N to N | RoHS Compliant | ||
![]() 51S101-S00N5 Rosenberger | 14 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | INSERTION LOSS AND VSWR MAX AT: 4 GHZ | - | Bayonet Lock, Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | MALE-MALE | - | - | 50Ohm | - | 500 | - | 0.1 dB | White Bronze | BNC Plug, Male Pin | BNC Plug, Male Pin | 1.29 | Same Series | Plug to Plug | Male to Male | BNC to BNC | RoHS Compliant | ||
![]() 59S601-S00L5 Rosenberger | 75 |
| Datasheet | 13 Weeks | Panel Mount | SMB | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | YES | NOT SPECIFIED | NOT SPECIFIED | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | - | 2007 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | 1.5A | - | 50Ohm | - | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.1 dB | - | SMB Plug, Male Pin | SMB Plug, Male Pin | 1.22 | Same Series | Plug to Plug | Male to Male | SMB to SMB | RoHS Compliant | ||
![]() 64S101-S00N1 Rosenberger | 14 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | - | - | NOT SPECIFIED | NOT SPECIFIED | 12GHz | - | 12GHz | -55°C~90°C | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | COMMERCIAL | - | - | - | 50Ohm | - | 100 | - | - | White Bronze | 4.3/10 Plug, Male Pin | 4.3/10 Plug, Male Pin | - | Same Series | Plug to Plug | Male to Male | 4.3/10 to 4.3/10 | RoHS Compliant | ||
![]() 53S164-K00N1 Rosenberger | 15 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper, Brass | - | NOT SPECIFIED | - | 12GHz | - | 12GHz | -55°C~90°C | - | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | COMMERCIAL | - | - | - | 50Ohm | 500 Cycles | - | - | - | White Bronze | 4.3/10 Jack, Female Socket | N Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | N to 4.3/10 | RoHS Compliant | ||
![]() 02K119-K00E3 Rosenberger | 2068 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | - | - | 2013 | RPC | e4 | Active | 1 (Unlimited) | - | - | - | VSWR AT 12 GHZ: 1.05; VSWR AT 26.5 GHZ: 1.1 | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | SNAP-THREADED | 50Ohm | - | - | - | 1.6 dB | Gold; Passivated | 2.92mm (OS-2.9) Jack, Female Socket | SMP Jack, Female Socket | 1.2 | Between Series | Jack to Jack | Female to Female | SMP to RPC-2.92 | RoHS Compliant | ||
![]() 09KR102-K0AS3 Rosenberger | 650 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | -40°C~85°C | Bulk | 2010 | RPC | - | Active | 1 (Unlimited) | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | 0.32dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | RPC-2.40 to RPC-2.92 | RoHS Compliant | ||
![]() 59K132-S00L5 Rosenberger | 64 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | 59.132kOhm | - | CAPTIVATED CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | - | 500 | - | 0.1 dB | - | SMB Jack, Female Socket | SMA Plug, Male Pin | 1.09 | Between Series | Plug to Jack | Female to Male | SMA to SMB | RoHS Compliant | ||
![]() 64S189-S00N1 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | - | - | - | - | 12GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 100 | - | 0.173dB | White Bronze | 4.3/10 Plug, Male Pin | NEX10 Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | 4.3/10 to NEX10 | RoHS Compliant | ||
![]() 119S132-S00S5 Rosenberger | 33 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 10GHz | - | - | -55°C~155°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | - | PSMP Plug, Male Pin | SMA Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | SMA to PSMP | RoHS Compliant | ||
![]() 119S132-K00S5 Rosenberger | 32 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 10GHz | - | - | -55°C~155°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | 0.16dB | - | PSMP Plug, Male Pin | SMP Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | PSMP to SMA | RoHS Compliant | ||
![]() 53K156-K00N5 Rosenberger | 47 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | INSERTION LOSS MAX AT: 4 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | - | 500 | - | 0.05dB | White Bronze | N Jack, Female Socket | TNC Jack, Female Socket | 1.5 | Between Series | Jack to Jack | Female to Female | N to TNC | RoHS Compliant | ||
![]() 32S453-K00L5 Rosenberger | 17 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper, Brass | YES | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -55°C~155°C | Bulk | 2016 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.133dB | Gold; Nickel | SMA Plug, Male Pin | N Jack, Female Socket | 1.11 | Between Series | Plug to Jack | Female to Male | SMA to N | RoHS Compliant | ||
![]() 60S101-SIMN1 Rosenberger | 8 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | - | - | NOT SPECIFIED | NOT SPECIFIED | 7.5GHz | - | - | -55°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | 1.369dB | White Bronze | 7/16 Plug, Male Pin | 7/16 Plug, Male Pin | - | Same Series | Plug to Plug | Male to Male | 7/16 to 7/16 | RoHS Compliant | ||
![]() 03K105-S00S3 Rosenberger | 2763 |
| - | 13 Weeks | Free Hanging (In-Line) | - | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | NO | - | - | 18GHz | - | 18GHz | -40°C~85°C | - | 2006 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | - | VSWR MAX AT 18 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.54 dB | - | 3.5mm Jack, Female Socket | N Plug, Male Pin | 1.11 | Between Series | Plug to Jack | Female to Male | RPC-N to RPC-3.50 | RoHS Compliant | ||
![]() 29S153-S00Z5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | NO | NOT SPECIFIED | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -55°C~155°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | STANDARD: IEC 60169-36 | 8536.69.80.00 | Snap-On, Threaded | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | - | SNAP-THREADED | 50Ohm | - | 500 | - | 0.6 dB | Gold; Nickel | MCX Plug, Male Pin | N Plug, Male Pin | 1.2 | Between Series | Plug to Plug | Male to Male | N to MCX | RoHS Compliant | ||
![]() 03S105-S00S3 Rosenberger | 2854 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | NO | - | - | 18GHz | - | 18GHz | -40°C~85°C | - | 2006 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | - | VSWR MAX AT 18 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | - | THREADED-THREADED | 50Ohm | - | - | - | 0.54 dB | - | 3.5mm Plug, Male Pin | N Plug, Male Pin | 1.11 | Between Series | Plug to Plug | Male to Male | RPC-3.50 to RPC-N | RoHS Compliant |