- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Characteristic Impedance | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03S105-S00S3 Rosenberger | 2854 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 18GHz | - | 18GHz | -40°C~85°C | - | 2006 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | VSWR MAX AT 18 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | - | THREADED-THREADED | 50Ohm | - | - | 0.54 dB | - | 3.5mm Plug, Male Pin | N Plug, Male Pin | 1.11 | - | Between Series | Plug to Plug | Male to Male | RPC-3.50 to RPC-N | RoHS Compliant | ||
![]() W1K102-K00D3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | - | - | Beryllium Copper | Gold | Beryllium Copper | - | - | 40GHz | - | - | - | - | 2013 | WSMP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | WSMP Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | RPC-2.92 to WSMP | RoHS Compliant | ||
![]() 18K104-K00L5 Rosenberger | 35 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | 65GHz | POLYTETRAFLUORO ETHYLENE | 65GHz | -55°C~155°C | Bulk | 2016 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | - | - | CAPTIVE CENTER CONTACT, INSERTION LOSS MAX AT 26.5 GHZ, VSWR MAX AT 50 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | - | - | 50Ohm | 500 | - | 0.403dB | - | SMB Mini Jack, Male Pin | SMB Mini Jack, Male Pin | 1.58 | - | Same Series | Jack to Jack | Female to Female | SMP, Mini to SMP, Mini | RoHS Compliant | ||
![]() 19S132-K00S3 Rosenberger | 49 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | INSERTION LOSS MAX AT 10GHZ, CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | - | SNAP-THREADED | 50Ohm | 500 | - | 0.16 dB | - | SMP Plug, Male Pin | SMA Jack, Female Socket | 1.7 | - | Between Series | Plug to Jack | Female to Male | SMA to SMP | RoHS Compliant | ||
![]() 19K102-K00L5 Rosenberger | 2503 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | CAPTIVE CENTER CONTACT, INSERTION LOSS MAX AT 18 GHZ, VSWR MAX AT 18 GHZ | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | 1.2A | - | 50Ohm | - | - | 0.42 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.43 | - | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() 53K503-K00N5 Rosenberger | 36 |
| Datasheet | 13 Weeks | Panel Mount | - | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | NO | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -45°C~85°C | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | 53.503kOhm | Female to Female | INSERTION LOSS MAX AT: 9 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | - | - | 50Ohm | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.1 dB | White Bronze | N Jack, Female Socket | N Jack, Female Socket | 1.17 | - | Same Series | Jack to Jack | Female to Female | N to N | RoHS Compliant | ||
![]() 53K151-K00N5 Rosenberger | 26 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | 53.151kOhm | Female to Female | - | - | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | BAYONET-THREADED | 50Ohm | 500 | - | 0.10dB | White Bronze | N Jack, Female Socket | BNC Jack, Female Socket | 1.29 | - | Between Series | Jack to Jack | Female to Female | BNC to N | RoHS Compliant | ||
![]() 71K501-K00N5 Rosenberger | 39 |
| Datasheet | 13 Weeks | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 4GHz | - | - | -25°C~110°C | - | 2013 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | - | - | - | - | 75Ohm | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | BNC Jack, Female Socket | BNC Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | BNC to BNC | RoHS Compliant | ||
![]() 53K132-K00L5 Rosenberger | 88 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | - | 12GHz | POLYTETRAFLUORO ETHYLENE | 12GHz | -55°C~155°C | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | 500 | - | 0.05 dB | Gold, Nickel | N Jack, Female Socket | SMA Jack, Female Socket | 1.22 | - | Between Series | Jack to Jack | Female to Female | SMA to N | RoHS Compliant | ||
![]() 56S132-K00L5 Rosenberger | 40 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -65°C~165°C | - | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | INSERTION LOSS MAX AND VSWR MAX AT: 4 GHZ, CAPTIVATED CENTER CONTACT | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | - | THREADED-THREADED | 50Ohm | 500 | - | 0.05dB | Gold, Nickel | TNC Plug, Male Pin | SMA Jack, Female Socket | 1.08 | - | Between Series | Plug to Jack | Female to Male | SMA to TNC | RoHS Compliant | ||
![]() 02K119-S00E3 Rosenberger | 2560 |
| - | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | - | 2006 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | VSWR AT 12 GHZ: 1.05; VSWR AT 26.5 GHZ: 1.1 | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | - | SNAP-THREADED | 50Ohm | 500 | - | 1.6 dB | Gold; Passivated | 2.92mm (OS-2.9) Jack, Female Socket | SMP Plug, Male Pin | 1.2 | - | Between Series | Plug to Jack | Female to Male | SMP to RPC-2.92 | RoHS Compliant | ||
![]() 59K151-S00L5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper, Brass | - | - | 4GHz | - | - | -55°C~155°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Bayonet Lock, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | - | Gold, Nickel | SMB Jack, Female Socket | BNC Plug, Male Pin | - | - | Between Series | Plug to Jack | Female to Male | BNC to SMB | RoHS Compliant | ||
![]() 71S121-S20S3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | - | - | 4GHz | - | - | - | - | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | - | - | - | - | 75Ohm | 500 | - | - | - | BNC Plug, Male Pin | BNC Plug, Male Pin | - | - | Same Series | Plug to Plug | Male to Male | BNC to BNC | - | ||
![]() 02KR109-K0AS3 Rosenberger | 979 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | NOT SPECIFIED | 40GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | RPC-2.92 to RPC-2.40 | RoHS Compliant | ||
![]() 09KR121-SR00S3 Rosenberger | 851 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | 50GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | 0.354dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | RPC-2.40 to RPC-2.40 | RoHS Compliant | ||
![]() 09KR105-K0AS3 Rosenberger | 561 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | 0.21dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | RPC-2.40 to RPC-N | RoHS Compliant | ||
![]() 60S101-K050 Rosenberger | 759 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | - | Brass | Gold | Beryllium Copper, Brass | - | NOT SPECIFIED | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | 0.05dB | - | 7/16 Jack, Female Socket | 7/16 Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | 7/16 to 7/16 | RoHS Compliant | ||
![]() 08KR121-SR00S3 Rosenberger | 650 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | 70GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | 0.418dB | - | 1.85mm Jack, Female Socket | 1.85mm Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | RPC-1.85 to RPC-1.85 | RoHS Compliant | ||
![]() 119K732-K0BS5 Rosenberger | 2095 |
| Datasheet | 11 Weeks | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | 6GHz | - | - | -40°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8536.69.80.00 | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 1000 | - | 0.196dB | Silver; White Bronze | PSMP Jack, Female Socket | SMP Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | PSMP to SMA | RoHS Compliant | ||
![]() 01S108-K00D3 Rosenberger | 578 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 70GHz | - | 65GHz | -40°C~85°C | Bulk | 2016 | RPC | - | - | Active | 1 (Unlimited) | - | - | - | VSWR MAX AT 65 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | - | THREADED-THREADED | - | 500 | - | 3.25 dB | - | 1.0mm Plug, Male Pin | 1.85mm Jack, Female Socket | 1.5 | 50Ohm | Between Series | Plug to Jack | Female to Male | RPC-1.00 to RPC-1.85 | RoHS Compliant |