- Contact Materials
- Impedance
- Mounting Type
- Body Finish
- Connector Style
- Connector Type
- Dielectric Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Frequency (Max)
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Body Material | Panel Mount | Contact Materials | Frequency(Max) | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Construction | Contact Finish | Reliability | Body Depth | Contact Style | Contact Resistance | Coupling Type | Impedance | Connector Style | Number of Ports | Durability | RF/Microwave Device Type | Body Finish | VSWR | VSWR-Max | Input Power-Max (CW) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53S15R-001N3 Rosenberger | 37 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | - | Brass | 8GHz | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 50Ohm | N Type | - | - | - | White Bronze | - | - | - | RoHS Compliant | ||
![]() 56S1RR-001N4 Rosenberger | 24 |
| - | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | - | Brass | 2GHz | 2000MHz | 155°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | TNC | - | - | - | - | - | - | - | COAXIAL | Gold | - | - | - | - | - | 50Ohm | TNC | - | - | RF/MICROWAVE TERMINATION | White Bronze | - | - | 30dBm | RoHS Compliant | ||
![]() 32S1ER-001L5 Rosenberger | 20 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | - | Brass | 2.5GHz | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | - | - | - | Gold | - | - | - | RoHS Compliant | ||
![]() 53S15R-005N3 Rosenberger | 2807 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | - | Brass | 3GHz | 3000MHz | 125°C | -65°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | N | - | - | - | - | - | - | - | COAXIAL | Gold | - | - | - | - | - | 50Ohm | N Type | - | - | RF/MICROWAVE TERMINATION | White Bronze | - | - | 36.99dBm | RoHS Compliant | ||
![]() 64S17R-001S3 Rosenberger | 2850 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | Brass | - | Beryllium Copper | 6GHz | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 50Ohm | 4.3/10 | - | - | - | White Bronze | - | - | - | RoHS Compliant | ||
![]() 32S17R-0.5E3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | - | Brass | 18GHz | 18000MHz | 155°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | SMA | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | - | 50Ohm | SMA | - | - | RF/MICROWAVE TERMINATION | Gold | - | - | 26.99dBm | RoHS Compliant | ||
![]() 18S15R-0.5E3 Rosenberger | 37 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Beryllium Copper | 40GHz | 40000MHz | 155°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | SMP | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | - | 50Ohm | SMP | - | - | RF/MICROWAVE TERMINATION | Gold | - | - | 26.99dBm | RoHS Compliant | ||
![]() 60K15R-002N1 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging, Cap | Polyphenylene Ether (PPE) | Brass | - | Beryllium Copper | 3GHz | 2000MHz | 85°C | -65°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | - | - | - | - | - | COAXIAL | Silver | - | - | - | - | - | 50Ohm | 7/16 DIN | - | - | RF/MICROWAVE TERMINATION | White Bronze | - | - | 33.01dBm | RoHS Compliant | ||
![]() 05K150-010S3 Rosenberger | 2868 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polyphenylene Ether (PPE) | Stainless Steel | NO | Beryllium Copper | 18GHz | 18GHz | - | - | 2008 | RPC | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Gold | - | - | - | - | THREADED | 50Ohm | N Type | - | - | - | - | 1.47 | - | - | RoHS Compliant | ||
![]() 32S15R-0.5E3 Rosenberger | 46 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | - | Brass | 12.4GHz | 12400MHz | 155°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | SMA | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | - | 50Ohm | SMA | - | - | RF/MICROWAVE TERMINATION | Gold | - | - | 26.99dBm | RoHS Compliant | ||
![]() 60S17R-001N1 Rosenberger | 2368 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polyphenylene Ether (PPE) | - | - | Brass | 8GHz | 8000MHz | 85°C | -65°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | - | - | - | - | COAXIAL | Silver | - | - | - | - | - | 50Ohm | 7/16 DIN | - | - | RF/MICROWAVE TERMINATION | White Bronze | - | 1.22 | 30dBm | RoHS Compliant | ||
![]() 64K17R-001S3 Rosenberger | 2554 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | Brass | - | Beryllium Copper | 6GHz | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 50Ohm | 4.3/10 | - | - | - | White Bronze | - | - | - | RoHS Compliant | ||
![]() 60K17R-001N1 Rosenberger | 2701 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polyphenylene Ether (PPE) | Aluminum | - | Beryllium Copper | 8GHz | 8000MHz | 85°C | -65°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | - | - | - | - | - | COAXIAL | Silver | - | - | - | - | - | 50Ohm | 7/16 DIN | - | - | RF/MICROWAVE TERMINATION | - | - | 1.22 | 30dBm | RoHS Compliant | ||
![]() 05S150-010S3 Rosenberger | 2935 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polyphenylene Ether (PPE) | Stainless Steel | NO | Beryllium Copper | 18GHz | 18GHz | - | - | 2008 | RPC | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | Gold | COMMERCIAL | 0.688 inch | COAX | 1mOhm | THREADED | 50Ohm | N Type | 1 | 500 Cycles | - | - | 1.47 | - | - | RoHS Compliant | ||
![]() 59K15R-001E3 Rosenberger | 20 |
| - | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | Brass | - | Beryllium Copper | 2GHz | 2000MHz | 155°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Male Pin | SMB | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | - | 50Ohm | SMB | - | - | RF/MICROWAVE TERMINATION | Gold | - | - | 30dBm | RoHS Compliant | ||
![]() 19S15R-001E4 Rosenberger | 37 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | - | Brass | 18GHz | 10000MHz | 155°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | SMP | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | - | 50Ohm | SMP | - | - | RF/MICROWAVE TERMINATION | Gold | - | - | 30dBm | RoHS Compliant | ||
![]() 02K17R-001D3 Rosenberger | 2042 |
| Datasheet | 13 Weeks | Free Hanging, Cap | Polyetheretherketone (PEEK) | Brass | - | Beryllium Copper | 40GHz | 40000MHz | 80°C | -40°C | - | RPC | e4 | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | - | 50Ohm | 2.92mm | - | - | RF/MICROWAVE TERMINATION | Gold | - | - | 26.99dBm | RoHS Compliant | ||
![]() 53K15R-005N3 Rosenberger | In Stock | - | - | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | Brass | - | Beryllium Copper | 3GHz | 3000MHz | 125°C | -65°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | N | - | - | - | - | - | - | - | COAXIAL | Gold | - | - | - | - | - | 50Ohm | N Type | - | - | RF/MICROWAVE TERMINATION | White Bronze | - | - | 36.99dBm | RoHS Compliant | ||
![]() 59S15R-001E3 Rosenberger | 20 |
| - | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | - | - | Brass | 6GHz | 6000MHz | 155°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Female Socket | SMB | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | - | 50Ohm | SMB | - | - | RF/MICROWAVE TERMINATION | Gold | - | - | 30dBm | RoHS Compliant | ||
![]() 29S15R-1.0E3 Rosenberger | 135 |
| - | 13 Weeks | Free Hanging, Cap | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Brass | 6GHz | 6000MHz | 155°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | MCX | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | - | 50Ohm | MCX | - | - | RF/MICROWAVE TERMINATION | Gold | - | - | 30dBm | RoHS Compliant |