- Manufacturer
- Packaging
- Brand
- Case Code - in
- Case Code - mm
- Factory Pack QuantityFactory Pack Quantity
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Power Rating
Attribute column
Manufacturer
Rosenberger Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Voltage | Product Type | Product | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 104035 Rosenberger | In Stock | - | - | Royalohm | 1206 | 3216 | 5000 | Royalohm | + 155 C | - 55 C | PCB Mount | Details | - | 200 V | Reel | General Purpose Thick Film | 1 % | 800 PPM / C | - | 309 mOhms | General Purpose | Resistors | 330 mW (1/3 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 136841 Rosenberger | In Stock | - | - | - | - | - | - | SILERGY TECHNOLOGY | - | - | - | - | - | - | QFN2X210 | - | - | - | - | - | - | - | - | - | - | Vin (min) - 1.8V; Vin (max) - 5.25V | - | - | - | - | - | - | - | ||
![]() 104040 Rosenberger | In Stock | - | - | Royalohm | 0603 | 1608 | 5000 | Royalohm | + 155 C | - 55 C | PCB Mount | Details | 0.000065 oz | 75 V | Reel | High Precision Thin Film | 0.1 % | 25 PPM / C | High-Precision Thin Film Chip Resistors | 27 kOhms | - | Resistors | 100 mW (1/10 W) | Thin Film | SMD/SMT | - | Thin Film Resistors | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm |