- Impedance
- Attenuation Value
- Frequency Range
- Package / Case
- Power (Watts)
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Construction
- Input Power-Max (CW)
Attribute column
Manufacturer
Rosenberger Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Power (Watts) | Additional Feature | Construction | Impedance | Frequency Range | RF/Microwave Device Type | Input Power-Max (CW) | Attenuation Value | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53AS120-K10N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | N | - | Active | 1 (Unlimited) | - | 20W | N | COAXIAL | 50Ohm | 0Hz~10GHz | - | 43.01dBm | 10dB | RoHS Compliant | ||
![]() 53AS110-K06N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | N | - | Active | 1 (Unlimited) | - | 10W | N | COAXIAL | 50Ohm | 0Hz~10GHz | - | 40dBm | 6dB | RoHS Compliant | ||
![]() 53AS102-K06N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 12400MHz | 165°C | -65°C | N | - | Active | 1 (Unlimited) | - | 2W | N | COAXIAL | 50Ohm | 0Hz~12.4GHz | - | 33.01dBm | 6dB | RoHS Compliant | ||
![]() 19AS101-K03E3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | SMP In-Line Module | 18000MHz | 155°C | -55°C | SMP | - | Active | 1 (Unlimited) | - | 500mW | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 26.99dBm | 3dB | RoHS Compliant | ||
![]() 60AS120-K03N1 Rosenberger | In Stock | - | - | - | HEX In-Line Module | 8000MHz | 85°C | -65°C | 7-16 | - | Not For New Designs | 1 (Unlimited) | - | 20W | - | COAXIAL | 50Ohm | 0Hz~8GHz | FIXED ATTENUATOR | 43.01dBm | 3dB | RoHS Compliant | ||
![]() 02AS102-K06S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | RPC-2.92 | e4 | Active | 1 (Unlimited) | Gold (Au) - with Nickel (Ni) barrier | 500mW | - | COAXIAL | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | 26.99dBm | 6dB | RoHS Compliant | ||
![]() 09AS102-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.4mm In-Line Module | - | - | - | RPC-2.40 | - | Active | 1 (Unlimited) | - | 500mW | - | - | 50Ohm | 0Hz~50GHz | - | - | 20dB | RoHS Compliant | ||
![]() 60AS120-K40N1 Rosenberger | In Stock | - | - | - | HEX In-Line Module | 8000MHz | 85°C | -65°C | 7-16 | - | Not For New Designs | 1 (Unlimited) | - | 20W | - | COAXIAL | 50Ohm | 0Hz~8GHz | FIXED ATTENUATOR | 43.01dBm | 40dB | RoHS Compliant | ||
![]() 19AS101-K06E3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | SMP In-Line Module | 18000MHz | 155°C | -55°C | SMP | - | Active | 1 (Unlimited) | - | 500mW | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 26.99dBm | 6dB | RoHS Compliant | ||
![]() 53AS102-K03N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 12400MHz | 165°C | -65°C | N | - | Active | 1 (Unlimited) | - | 2W | N | COAXIAL | 50Ohm | 0Hz~12.4GHz | - | 33.01dBm | 3dB | RoHS Compliant | ||
![]() 53AS105-K20N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | N | - | Active | 1 (Unlimited) | - | 5W | N | COAXIAL | 50Ohm | 0Hz~10GHz | - | 36.99dBm | 20dB | RoHS Compliant | ||
![]() 53AS110-K03N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | N | - | Active | 1 (Unlimited) | - | 10W | N | COAXIAL | 50Ohm | 0Hz~10GHz | - | 40dBm | 3dB | RoHS Compliant | ||
![]() 60AS105-K40N1 Rosenberger | In Stock | - | - | - | HEX In-Line Module | 8000MHz | 85°C | -65°C | 7-16 | - | Not For New Designs | 1 (Unlimited) | - | 5W | - | COAXIAL | 50Ohm | 0Hz~8GHz | FIXED ATTENUATOR | 36.99dBm | 40dB | RoHS Compliant | ||
![]() 53AS110-K20N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | N | - | Active | 1 (Unlimited) | - | 10W | N | COAXIAL | 50Ohm | 0Hz~10GHz | - | 40dBm | 20dB | RoHS Compliant | ||
![]() 53AS120-K06N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | N | - | Active | 1 (Unlimited) | - | 20W | N | COAXIAL | 50Ohm | 0Hz~10GHz | - | 43.01dBm | 6dB | RoHS Compliant | ||
![]() 53AS102-K30N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 12400MHz | 165°C | -65°C | N | - | Active | 1 (Unlimited) | - | 2W | N | COAXIAL | 50Ohm | 0Hz~12.4GHz | - | 33.01dBm | 30dB | RoHS Compliant | ||
![]() 53AS105-K30N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | N | - | Active | 1 (Unlimited) | - | 5W | N | COAXIAL | 50Ohm | 0Hz~10GHz | - | 36.99dBm | 30dB | RoHS Compliant | ||
![]() 60AS120-K20N1 Rosenberger | In Stock | - | - | - | HEX In-Line Module | 8000MHz | 85°C | -65°C | 7-16 | - | Not For New Designs | 1 (Unlimited) | - | 20W | - | COAXIAL | 50Ohm | 0Hz~8GHz | FIXED ATTENUATOR | 43.01dBm | 20dB | RoHS Compliant | ||
![]() 60AS120-K10N1 Rosenberger | In Stock | - | - | - | HEX In-Line Module | - | - | - | 7-16 | - | Not For New Designs | 1 (Unlimited) | - | 20W | - | - | 50Ohm | 0Hz~8GHz | - | - | 10dB | RoHS Compliant | ||
![]() 09AS102-K03S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.4mm In-Line Module | - | - | - | RPC-2.40 | - | Active | 1 (Unlimited) | - | 500mW | - | - | 50Ohm | 0Hz~50GHz | - | - | 3dB | RoHS Compliant |