- Type
- Accessory Type
- Specifications
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Frequency (Max)
- Contact Gender
- DIN Conformance
- Filter Feature
Attribute column
Manufacturer
Rosenberger Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Panel Mount | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Frequency (Max) | Operating Temperature (Max.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Body Length or Diameter | Contact Gender | Contact Style | Body/Shell Style | Number of Ports | Durability | Accessory Type | Contact Finish Termination | Specifications | Insertion Loss | VSWR | Characteristic Impedance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18K12S-000D3 Rosenberger | 897 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Circuit Jack | - | SMP, Mini Jack | - | - | - | RoHS Compliant | ||
![]() 09K12L-000S3 Rosenberger | 844 |
| Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYSTYROL | STRAIGHT | 50GHz | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE | - | - | - | - | Open Circuit Jack | - | 2.40 Jack | - | 3.42 | - | RoHS Compliant | ||
![]() 02S30R-MSOS3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 2.92 Plug T-Shape | - | - | - | RoHS Compliant | ||
![]() 09K121-K20S3 Rosenberger | 602 |
| Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYETHERETHERKETONE | - | 50GHz | - | 2015 | RPC | - | Active | 1 (Unlimited) | - | Specialized | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE-FEMALE | - | - | - | - | Calibration Adapter | - | 2.40 Jack, Jack | 2.5 dB | 1.33 | 50Ohm | RoHS Compliant | ||
![]() 19K12L-000D3 Rosenberger | 969 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Circuit Jack | - | SMP Jack | - | - | - | RoHS Compliant | ||
![]() 71K12L-000S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Circuit Jack | - | BNC 75 Ω Jack | - | - | - | RoHS Compliant | ||
![]() 18K12L-000D3 Rosenberger | 699 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Circuit Jack | - | SMP, Mini Jack | - | - | - | RoHS Compliant | ||
![]() 07P101-P034 Rosenberger | 581 |
| Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | - | - | 18GHz | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MALE-MALE | - | - | - | - | Airline | - | RPC-7 | 0.05 dB | 1.38 | 50Ohm | RoHS Compliant | ||
![]() 53QCK070-150 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | SnapN 50 Ω Adapters (4) | - | - | - | RoHS Compliant | ||
![]() 64K121-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Adapter | - | 4.3/10 Jack, Jack | - | - | - | RoHS Compliant | ||
![]() P5K30R-MSOS3 Rosenberger | 666 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | N Type 75 Ω Jack Y Shape | - | - | - | RoHS Compliant | ||
![]() P5K12L-00AS3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Circuit Jack | - | N Type 75 Ω Jack | - | - | - | RoHS Compliant | ||
![]() 08S12L-000S3 Rosenberger | 699 |
| Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYSTYROL | STRAIGHT | 65GHz | - | - | RPC | - | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MALE | - | - | - | - | Open Circuit Plug | - | 1.85 Plug | - | 4.44 | - | RoHS Compliant | ||
![]() 02S101-K040 Rosenberger | 772 |
| Datasheet | 13 Weeks | NO | - | - | - | - | 40GHz | - | 2014 | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MALE-FEMALE | - | PLUG-JACK | - | - | Airline Jack, Plug | GOLD (50) OVER NICKEL | 2.92 Jack, Plug | 0.2 dB | 1.45 | 50Ohm | RoHS Compliant | ||
![]() 10CK070-150 Rosenberger | 952 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | SP Adapters (4) | - | - | - | RoHS Compliant | ||
![]() P5CK140-170 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | N Type 75 Ω | - | - | - | RoHS Compliant | ||
![]() 153QK105-K20S3 Rosenberger | 857 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Adapter | - | N Type Jack, QN Jack | - | - | - | RoHS Compliant | ||
![]() 05K150-055S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | GOLD (50) OVER NICKEL | - | POLYPHENYLENE ETHER | STRAIGHT | 18GHz | - | 2012 | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE | - | - | - | - | Mismatch Jack | GOLD (50) OVER NICKEL | N Type Jack | - | 1.1 | 55Ohm | RoHS Compliant | ||
![]() 19S150-C10D3 Rosenberger | 616 |
| Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYSTYROL | STRAIGHT | 18GHz | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MALE | - | JACK | - | - | Calibration Load Plug | - | SMP Plug | - | 1.53 | 50Ohm | RoHS Compliant | ||
![]() 05S150-075S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | GOLD (50) OVER NICKEL | - | POLYPHENYLENE ETHER | STRAIGHT | 18GHz | 50°C | - | RPC | e4 | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.846 inch | MALE | COAX | - | 1 | 500 Cycles | Mismatch Plug | GOLD (50) OVER NICKEL | N Type Plug | - | 1.5 | 75Ohm | RoHS Compliant |