- Type
- Accessory Type
- Specifications
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Frequency (Max)
- Contact Gender
- DIN Conformance
- Filter Feature
Attribute column
Manufacturer
Rosenberger Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Panel Mount | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Body Length or Diameter | Contact Gender | Contact Style | Body/Shell Style | Number of Ports | Durability | Accessory Type | Contact Finish Termination | Specifications | Insertion Loss | VSWR | Characteristic Impedance | Adapter Style | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05S150-055S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | GOLD (50) OVER NICKEL | - | POLYPHENYLENE ETHER | STRAIGHT | 18GHz | 50°C | - | 2012 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.846 inch | MALE | COAX | - | 1 | 500 Cycles | Mismatch Plug | GOLD (50) OVER NICKEL | N Type Plug | - | 1.1 | 55Ohm | - | RoHS Compliant | ||
![]() 02K150-055S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | GOLD (50) OVER NICKEL | - | POLYETHERETHERKETONE | STRAIGHT | 40GHz | - | - | - | RPC | e4 | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE | - | - | - | - | Mismatch Jack | GOLD (50) OVER NICKEL | 2.92 Jack | - | 1.1 | 55Ohm | - | RoHS Compliant | ||
![]() 05K150-060S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | GOLD (50) OVER NICKEL | - | POLYPHENYLENE ETHER | STRAIGHT | 18GHz | - | - | 2012 | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE | - | - | - | - | Mismatch Jack | GOLD (50) OVER NICKEL | N Type Jack | - | 1.2 | 60Ohm | - | RoHS Compliant | ||
![]() 05K150-C10S3 Rosenberger | 972 |
| Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYPHENYLENE ETHER | STRAIGHT | 18GHz | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE | - | - | - | - | Calibration Load Jack | - | N Type 50 Ω Jack | - | 1.45 | - | - | RoHS Compliant | ||
![]() 05S150-C10S3 Rosenberger | 720 |
| Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYPHENYLENE ETHER | STRAIGHT | 18GHz | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MALE | - | - | - | - | Calibration Load Plug | - | N Type 50 Ω Plug | - | 1.45 | - | - | RoHS Compliant | ||
![]() 19K150-C10D3 Rosenberger | In Stock | - | Datasheet | 11 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYSTYROL | STRAIGHT | 18GHz | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE | - | - | - | - | Calibration Load Jack | - | SMP Jack | - | 1.53 | 50Ohm | - | RoHS Compliant | ||
![]() 51S170-C10S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYPHENYLENE ETHER/POLYTETRAFLUORO ETHYLENE | STRAIGHT | 4GHz | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | VSWR MAX AT 4 GHZ | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MALE | - | - | - | - | Calibration Load Plug | - | BNC 50 Ω Plug | - | 1.45 | - | - | RoHS Compliant | ||
![]() 53QS105-K20S3 Rosenberger | In Stock | - | Datasheet | - | NO | NOT SPECIFIED | NOT SPECIFIED | POLYPHENYLENE ETHER | - | 18GHz | - | - | 2015 | RPC | - | Active | 1 (Unlimited) | - | Specialized | VSWR MAX AT 11 GHZ | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MALE-FEMALE | - | - | - | - | Calibration Adapter | - | N Type 50 Ω Jack, SnapN 50 Ω Plug | 0.54 dB | 1.09 | - | - | RoHS Compliant | ||
![]() 02K150-075S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | GOLD (50) OVER NICKEL | - | POLYETHERETHERKETONE | STRAIGHT | 40GHz | - | - | 2014 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE | - | - | - | - | Mismatch Jack | GOLD (50) OVER NICKEL | 2.92 Jack | - | 1.5 | 75Ohm | - | RoHS Compliant | ||
![]() 71CK010-170 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | BNC 75 Ω | - | - | - | - | RoHS Compliant | ||
![]() 05S160-S50D3 Rosenberger | 2614 |
| Datasheet | 13 Weeks | NO | GOLD | BRASS,BRASS | POLYPHENYLENE ETHER | STRAIGHT | 18GHz | 85°C | -40°C | 2012 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | Specialized | VSWR MAX AT 8 GHZ | 8536.69.80.00 | NO | NO | NO | NO | GENERAL PURPOSE | - | COMMERCIAL | - | MALE-MALE | COAX | - | - | 500 Cycles | Adapter | GOLD | 7/16 50 Ω Plug, N Type 50 Ω Plug | 0.54 dB | 1.15 | - | - | RoHS Compliant | ||
![]() 64CK010-150 Rosenberger | 681 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 4.3/10 Plug, Jack | - | - | - | - | RoHS Compliant | ||
![]() 74K150-C10S3 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Load Jack | - | F Type 75Ohm Jack | - | - | - | - | RoHS Compliant | ||
![]() 19CK010-150 Rosenberger | 795 | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 2.92 SMP | - | - | - | - | RoHS Compliant | ||
![]() 64K36R-MSOS3 Rosenberger | 758 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 4.3/10 Jack T-Shape | - | - | - | - | RoHS Compliant | ||
![]() 64S36R-MSOS3 Rosenberger | 669 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 4.3/10 Plug T-Shape | - | - | - | - | RoHS Compliant | ||
![]() 02S118-S20D3 Rosenberger | 527 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Adapter | - | 2.92 Plug; SMP, Mini Plug | - | - | - | - | RoHS Compliant | ||
![]() P5K121-K2AS3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | AU ON NI,AU ON NI | BERYLLIUM COPPER, BERYLLIUM COPPER | - | STRAIGHT | 12GHz | 50°C | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | COMMERCIAL | - | - | COAX | JACK-JACK | - | 500 Cycles | Calibration Adapter | - | N Type 75 Ω Jack, Jack | - | - | 50Ohm | N-N | RoHS Compliant | ||
![]() 64K30R-MSOTS3 Rosenberger | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 4.3/10 Jack 5 Port | - | - | - | - | RoHS Compliant | ||
![]() 65K36R-MSOS3 Rosenberger | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 4.1/9.5 Jack T-Shape | - | - | - | - | RoHS Compliant |