- Type
- Accessory Type
- Specifications
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Frequency (Max)
- Contact Gender
- DIN Conformance
- Filter Feature
Attribute column
Manufacturer
Rosenberger Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Panel Mount | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Frequency (Max) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Reliability | Mating Information | Contact Gender | Contact Style | Body/Shell Style | Durability | Accessory Type | Contact Finish Termination | Specifications | Insertion Loss | VSWR | Characteristic Impedance | Adapter Style | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05S30R-MSOTS3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | N Type 50 Ω Plug 5 Port | - | - | - | - | RoHS Compliant | ||
![]() 09S121-S20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYETHERETHERKETONE | - | 50GHz | 2015 | RPC | - | Active | 1 (Unlimited) | - | Specialized | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | MALE-MALE | - | - | - | Calibration Adapter | - | 2.40 Plug, Plug | 2.5 dB | 1.33 | 50Ohm | - | RoHS Compliant | ||
![]() 07P150-060S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | Mismatch | - | RPC-7 | - | - | - | - | RoHS Compliant | ||
![]() 53S38R-MSON3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | N Type 50 Ω T-Shape Plug | - | - | - | - | RoHS Compliant | ||
![]() 08S121-S20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | GOLD | - | POLYETHERETHERKETONE | - | 65GHz | 2015 | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | MALE-MALE | - | - | - | Calibration Adapter | GOLD | 1.85 Plug, Plug | 3.25 dB | 1.33 | 50Ohm | - | RoHS Compliant | ||
![]() 03S150-060S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | GOLD (50) OVER NICKEL | - | POLYETHERETHERKETONE | STRAIGHT | 26.5GHz | - | RPC | e4 | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | MALE | - | - | - | Mismatch Plug | GOLD (50) OVER NICKEL | 3.50 Plug | - | 1.2 | 60Ohm | - | RoHS Compliant | ||
![]() 05S101-K061 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | AU ON NI,AU ON NI | BERYLLIUM COPPER, BERYLLIUM COPPER | - | STRAIGHT | 18GHz | 2015 | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | - | - | NO | NO | NO | NO | GENERAL PURPOSE | COMMERCIAL | - | MALE-FEMALE | COAX | PLUG-JACK | 500 Cycles | Airline Jack, Plug | GOLD (50) OVER NICKEL | N Type 50 Ω Jack, Plug | 0.09 dB | 1.41 | - | - | RoHS Compliant | ||
![]() 71S12S-000S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Circuit Plug | - | BNC 75 Ω Plug | - | - | - | - | RoHS Compliant | ||
![]() 09K150-055S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | Mismatch Jack | - | 2.40 Jack | - | - | - | - | RoHS Compliant | ||
![]() 09K150-075S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | Mismatch Jack | - | 2.40 Jack | - | - | - | - | RoHS Compliant | ||
![]() 05S102-K100 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | EAR99 | Specialized | - | 8536.69.40.10 | - | - | - | - | - | - | - | - | - | - | - | Mismatch Jack, Plug | - | N Type 50 Ω Jack, Plug | - | - | - | - | RoHS Compliant | ||
![]() 18S150-C10D3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Load Plug | - | SMP, Mini Plug | - | - | - | - | RoHS Compliant | ||
![]() 71K170-C10S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Load Jack | - | BNC 75 Ω Jack | - | - | - | - | RoHS Compliant | ||
![]() 05S101-K150 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | Airline Jack, Plug | - | N Type 50 Ω Jack, Plug | - | - | - | - | RoHS Compliant | ||
![]() 02S101-K015 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | - | - | - | - | 40GHz | 2014 | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | MALE-FEMALE | - | PLUG-JACK | - | Airline Jack, Plug | GOLD (50) OVER NICKEL | 2.92 Jack, Plug | 0.075 dB | 1.45 | 50Ohm | - | RoHS Compliant | ||
![]() 99M007-000 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | - | - | - | - | - | RoHS Compliant | ||
![]() 60K34R-MSON3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | - | - | 4GHz | 2016 | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | FEMALE-FEMALE-FEMALE | - | - | - | Calibration Kit | - | 7/16 Jack T-Shape | - | 1.4 | - | 7-16-7-16-7-16 | RoHS Compliant | ||
![]() 60S34R-MSON3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | - | - | 4GHz | 2016 | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | MALE-MALE-MALE | - | - | - | Calibration Kit | - | 7/16 Plug T-Shape | - | 1.4 | - | 7-16-7-16-7-16 | RoHS Compliant | ||
![]() 03S121-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | POLYSTYROL | - | 26.5GHz | 2016 | RPC | - | Active | 1 (Unlimited) | EAR99 | Specialized | - | 8536.69.80.00 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | MALE-FEMALE | - | - | - | Calibration Adapter | - | 3.50 Jack, Plug | 0.8 dB | 1.07 | 50Ohm | - | RoHS Compliant | ||
![]() 02S12S-000S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | NO | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | 40GHz | - | RPC | - | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | NO | MALE | - | - | - | Open Circuit Plug | - | 2.92 Plug | - | 2.62 | - | - | RoHS Compliant |