- Type
- Accessory Type
- Specifications
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Frequency (Max)
- Contact Gender
- DIN Conformance
- Filter Feature
Attribute column
Manufacturer
Rosenberger Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Option 1 | Panel Mount | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Frequency (Max) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Body Length or Diameter | Mating Information | Contact Gender | Body Depth | Contact Style | Body/Shell Style | Number of Ports | Durability | Accessory Type | Contact Finish Termination | Specifications | Insertion Loss | VSWR | Characteristic Impedance | Adapter Style | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03S30R-MSOS3 Rosenberger | 702 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 3.50 Plug T-Shape | - | - | - | - | RoHS Compliant | ||
![]() 07P12L-000S3 Rosenberger | 540 |
| Datasheet | 13 Weeks | - | NO | NOT SPECIFIED | NOT SPECIFIED | POLYSTYROL | STRAIGHT | 18GHz | - | RPC | - | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | Open Circuit | - | RPC-7 | - | 2.26 | - | - | RoHS Compliant | ||
![]() 18S12S-000D3 Rosenberger | 989 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Circuit Plug | - | SMP, Mini Plug | - | - | - | - | RoHS Compliant | ||
![]() 09S150-060S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mismatch Plug | - | 2.40 Plug | - | - | - | - | RoHS Compliant | ||
![]() 05S101-K100 Rosenberger | 824 |
| Datasheet | 13 Weeks | - | NO | - | - | - | - | 18GHz | - | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MALE-FEMALE | - | - | PLUG-JACK | - | - | Airline Jack, Plug | GOLD (50) OVER NICKEL | N Type 50 Ω Jack, Plug | 0.15 dB | 1.41 | - | - | RoHS Compliant | ||
![]() 08S150-060S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mismatch Plug | - | 1.85 Plug | - | - | - | - | RoHS Compliant | ||
![]() 03S101-K020 Rosenberger | 781 |
| Datasheet | 13 Weeks | - | NO | - | - | - | - | 26.5GHz | 2014 | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MALE-FEMALE | - | - | PLUG-JACK | - | - | Airline Jack, Plug | GOLD (50) OVER NICKEL | 3.50 Jack, Plug | 0.06 dB | 1.41 | 50Ohm | - | RoHS Compliant | ||
![]() 08S150-055S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | LOCKING | - | - | - | POLYSTYRENE | STRAIGHT | 70GHz | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | 1 | COMMERCIAL | - | - | MALE | 1.114 inch | COAX | - | 1 | 500 Cycles | Mismatch Plug | - | 1.85 Jack | - | - | - | - | RoHS Compliant | ||
![]() 64CK070-150 Rosenberger | 631 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Kit | - | 4.3/10 Adapters (4) | - | - | - | - | RoHS Compliant | ||
![]() 02S101-K075 Rosenberger | 638 |
| Datasheet | 13 Weeks | - | NO | - | - | - | - | 40GHz | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MALE-FEMALE | - | - | PLUG-JACK | - | - | Airline Jack, Plug | - | 2.92 Jack, Plug | 0.38 dB | 1.07 | 50Ohm | - | RoHS Compliant | ||
![]() 51K12S-000S3 Rosenberger | 845 |
| Datasheet | 13 Weeks | LOCKING | NO | GOLD (50) OVER NICKEL | - | POLYTETRAFLUORO ETHYLENE | STRAIGHT | 4GHz | - | - | e4 | Active | 1 (Unlimited) | - | Network Analyzer | VSWR AT 2 GHZ: 2.62, CAPTIVE CENTER CONTACT | - | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.618 inch | - | FEMALE | - | COAX | - | 1 | 500 Cycles | Short Circuit Jack | GOLD (50) OVER NICKEL | BNC 50 Ω Jack | - | 5.83 | - | - | RoHS Compliant | ||
![]() 08S101-K014 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | NO | AU ON NI,AU ON NI | BERYLLIUM COPPER, BERYLLIUM COPPER | - | STRAIGHT | 65GHz | 2015 | RPC | e4 | Active | 1 (Unlimited) | - | Specialized | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | COMMERCIAL | - | - | MALE-FEMALE | - | COAX | PLUG-JACK | - | 500 Cycles | Airline Jack, Plug | GOLD (50) OVER NICKEL | 1.85 Jack, Plug | 0.14 dB | 1.51 | 50Ohm | - | RoHS Compliant | ||
![]() 60S34R-MSON3 Rosenberger | 846 |
| Datasheet | 13 Weeks | - | NO | NOT SPECIFIED | NOT SPECIFIED | - | - | 4GHz | 2016 | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MALE-MALE-MALE | - | - | - | - | - | Calibration Kit | - | 7/16 Plug T-Shape | - | 1.4 | - | 7-16-7-16-7-16 | RoHS Compliant | ||
![]() 03S121-K20S3 Rosenberger | 989 |
| Datasheet | 13 Weeks | - | NO | NOT SPECIFIED | NOT SPECIFIED | POLYSTYROL | - | 26.5GHz | 2016 | RPC | - | Active | 1 (Unlimited) | EAR99 | Specialized | - | 8536.69.80.00 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MALE-FEMALE | - | - | - | - | - | Calibration Adapter | - | 3.50 Jack, Plug | 0.8 dB | 1.07 | 50Ohm | - | RoHS Compliant | ||
![]() 02S12S-000S3 Rosenberger | 502 |
| Datasheet | 13 Weeks | - | NO | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | 40GHz | - | RPC | - | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | NO | MALE | - | - | - | - | - | Open Circuit Plug | - | 2.92 Plug | - | 2.62 | - | - | RoHS Compliant | ||
![]() 02K121-K20S3 Rosenberger | 566 |
| Datasheet | 13 Weeks | - | NO | NOT SPECIFIED | NOT SPECIFIED | POLYETHERETHERKETONE/POLYSTYROL | - | 40GHz | 2016 | RPC | - | Active | 1 (Unlimited) | EAR99 | Specialized | - | 8536.69.80.00 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | FEMALE-FEMALE | - | - | - | - | - | Calibration Adapter | - | 2.92 Jack, Jack | 1.6 dB | 1.12 | 50Ohm | - | RoHS Compliant | ||
![]() P5S121-S2AS3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Adapter | - | N Type 75 Ω Plug, Plug | - | - | - | - | RoHS Compliant | ||
![]() 03K150-055S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | NO | GOLD (50) OVER NICKEL | - | POLYETHERETHERKETONE | STRAIGHT | 26.5GHz | - | RPC | e4 | Active | 1 (Unlimited) | EAR99 | Specialized | CAPTIVE CENTER CONTACT | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | FEMALE | - | - | - | - | - | Mismatch Jack | GOLD (50) OVER NICKEL | 3.50 Jack | - | 1.1 | 55Ohm | - | RoHS Compliant | ||
![]() 60K12S-000S3 Rosenberger | 657 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Circuit Jack | - | 7/16 Jack | - | - | - | - | RoHS Compliant | ||
![]() 119S150-C10D3 Rosenberger | 632 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Network Analyzer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Load Plug | - | PSMP Plug | - | - | - | - | RoHS Compliant |