- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450VXH220MEFCSN25X35 Rubycon | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2004 | VXH | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 220μF | 450V | Box | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | 2 mm | - | 450V | 0.94393mA | 1.17A | Polar | 5000 hours | 0.2 | - | 1.37A @ 120Hz | 1.918A @ 10kHz | 1.17A | General Purpose | 25mm | 35mm | 1.457 37.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25YXF47MEFC5X11 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 1999 | YXF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 47μF | 25V | - | 25V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | - | - | 150mA | Polar | 5000 hours | - | 900mOhm | 105mA @ 120Hz | 150mA @ 100kHz | - | General Purpose | 5mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 50YXJ10M5X11 Rubycon | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | 50V | -40°C~105°C | Bulk | 2012 | YXJ | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 10μF | - | - | - | 2.0066mm | - | - | 0.079 2.00mm | - | - | - | - | 100mA | Polar | 5000 hours | - | 1.5Ohm | 42mA @ 120Hz | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 35ZLH100MEFC6.3X11 Rubycon | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZLH | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | 35V | - | 35V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | 500 μm | - | 35V | 3μA | 540mA | Polar | 6000 hours | - | 94mOhm | 270mA @ 120Hz | 540mA @ 100kHz | 540mA | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 35TZV100M6.3X8 Rubycon | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 100μF | 35V | TR | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 35V | 3μA | 300mA | Polar | 2000 hours | - | 340mOhm | 150mA @ 120Hz | 300mA @ 100kHz | 300mA | General Purpose | 6.3mm | 8mm | 0.315 8.00mm | - | 6.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 25YXF100MEFC6.3X11 Rubycon | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXF | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | 25V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | 500 μm | - | 25V | 3μA | 175mA | Polar | 5000 hours | 0.14 | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | General Purpose | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 35TZV330M10X10.5 Rubycon | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | PCB | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 330μF | 35V | TR | 35V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 4141 | - | 0.1155mA | 510mA | Polar | 2000 hours | - | 90mOhm | 510mA @ 120Hz | 850mA @ 100kHz | 850mA | - | 10mm | 10.5mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 16ZLH1000MEFC10X16 Rubycon | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | ZLH | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 16V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | 0.16mA | 1.76A | Polar | 10000 hours | 0.16 | 28mOhm | 1.056A @ 120Hz | 1.76A @ 100kHz | 1.76A | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 50TZV220M10X10.5 Rubycon | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 220μF | 50V | TR | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 180mOhm | - | - | 4141 | - | 0.11mA | 670mA | Polar | 2000 hours | 0.1 | 180mOhm | 402mA @ 120Hz | 670mA @ 100kHz | 670mA | - | 10mm | 10.5mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 25PX470MEFC8X11.5 Rubycon | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | PX | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 470μF | 25V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | - | - | - | 440mA | Polar | 1000 hours | - | - | 440mA @ 120Hz | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 25YXJ470M10X12.5 Rubycon | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXJ | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 470μF | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | 600 μm | - | 25V | 3μA | 865mA | Polar | 10000 hours | 0.14 | 80mOhm | 648.75mA @ 120Hz | 865mA @ 100kHz | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 50PX47MEFC6.3X11 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | PX | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 47μF | 50V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | - | - | - | 115mA | Polar | 1000 hours | - | - | 115mA @ 120Hz | 172.5mA @ 10kHz | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 16TZV100M6.3X6.1 Rubycon | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | PCB | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 100μF | 16V | TR | 16V | - | ALUMINUM ELECTROLYTIC CAPACITOR | 360mOhm | - | - | - | - | 0.016mA | 250mA | Polar | 2000 hours | 0.16 | 360mOhm | 125mA @ 120Hz | 250mA @ 100kHz | 250mA | General Purpose | 6.3mm | 6.1mm | 0.240 6.10mm | - | 6.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 35YXJ100M6.3X11 Rubycon | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 7000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXJ | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | General Purpose | 8532.24.0060 | 100μF | 35V | - | - | 2.5mm | - | - | 0.098 2.50mm | 500 μm | - | 35V | 3μA | 400mA | Polar | 7000 hours | - | 220mOhm | 280mA @ 120Hz | 400mA @ 100kHz | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25ZLH330MEFC8X11.5 Rubycon | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 8000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZLH | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 330μF | 25V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | 600 μm | - | 25V | 3μA | 945mA | Polar | 8000 hours | - | 56mOhm | 519.75mA @ 120Hz | 945mA @ 100kHz | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 16TZV220M6.3X8 Rubycon | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 220μF | 16V | TR | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 340mOhm | - | - | - | - | - | 300mA | Polar | 2000 hours | 0.16 | 340mOhm | 180mA @ 120Hz | 300mA @ 100kHz | 300mA | - | 6.3mm | 8mm | 0.315 8.00mm | - | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 10YXF470MEFC8X11.5 Rubycon | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 470μF | 10V | - | 10V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | 600 μm | - | 10V | 3μA | 400mA | Polar | 6000 hours | - | 250mOhm | 300mA @ 120Hz | 400mA @ 100kHz | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 16YXJ100M5X11 Rubycon | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | YXJ | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 100μF | - | - | - | 2mm | - | - | 0.079 2.00mm | 500 μm | - | 16V | 3μA | 250mA | Polar | 5000 hours | - | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25ZLH150MEFC6.3X11 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZLH | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 150μF | 25V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | - | - | 0.0375mA | 270mA | Polar | 6000 hours | 0.14 | 94mOhm | 270mA @ 120Hz | 540mA @ 100kHz | 540mA | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16ZLH220MEFC6.3X11 Rubycon | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZLH | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 220μF | 16V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | 500 μm | - | 16V | 3μA | 540mA | Polar | 6000 hours | 0.16 | 94mOhm | 270mA @ 120Hz | 540mA @ 100kHz | 540mA | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |