- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Dimensions | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Terminal Type | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25YXJ330M8X11.5 Rubycon | 20000 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | - | YXJ | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 330μF | - | - | - | - | - | 3.5mm | - | - | 0.138 3.50mm | - | 600 μm | - | 25V | 3μA | 640mA | Polar | 7000 hours | - | 130mOhm | 448mA @ 120Hz | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 16SEV220M6.3X8 Rubycon | 20202 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | 2000 Hrs @ 85°C | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | - | SEV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 220μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 16V | - | 2626 | - | 0.0352mA | 165mA | Polar | 2000 hours | 0.2 | - | 165mA @ 120Hz | 198mA @ 10kHz | - | - | - | - | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 50MS510MEFC6.3X5 Rubycon | 956 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | -40°C~85°C | Bulk | - | MS5 | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Through Hole | - | - | General Purpose | - | 10μF | 50V | - | - | - | 50V | 2.5mm | - | 15.9Ohm | 0.098 2.50mm | - | 450 μm | - | 50V | 3μA | 31mA | Polar | 1000 hours | - | - | 31mA @ 120Hz | 46.5mA @ 10kHz | - | - | 6.3mm | 5mm | 0.256 6.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 2.5DMB30M16X35.5 Rubycon | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | 16 (Dia.) x 35.5mm | 1000h | - | +70°C | -25°C | - | - | - | - | DMB | - | ±20% | - | - | - | - | - | - | - | - | - | - | 30F | - | - | - | 35.5mm | - | 7.5mm | - | - | 7.5 mm | - | 0.8mm | - | 2.5V dc | - | - | - | - | - | - | - | - | Through Hole | - | 16mm | 35.5mm | - | - | - | - | - | - | - | - | ||
![]() 50YXM10MEFC5X11 Rubycon | 33 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2012 | YXM | 0.197Dia 5.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | - | General Purpose | 8532.24.0060 | 10μF | 50V | - | - | - | - | 2mm | - | - | 0.079 2.00mm | - | - | - | - | - | 90mA | Polar | 10000 hours | - | - | 37.8mA @ 120Hz | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 16PX10000MEFC16X31.5 Rubycon | 10000 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | 9.071847g | - | - | - | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Bulk | - | PX | 0.630Dia 16.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 10000μF | 16V | - | 7.5mm | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | - | - | - | - | - | 1.95A | Polar | 2000 hours | - | - | 1.95A @ 120Hz | 2.2425A @ 10kHz | - | 1.95A | 16mm | 31.5mm | 1.299 33.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6.3TZV1000M8X10.5 Rubycon | 10000 |
| Datasheet | 77 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 1000μF | 6.3V | TR | - | - | 6.3V | - | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm | - | - | - | 3333 | - | 0.063mA | 600mA | Polar | 2000 hours | - | 160mOhm | 360mA @ 120Hz | 600mA @ 100kHz | - | 600mA | 8mm | 10.5mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 16YXF220MEFC8X11.5 Rubycon | 43 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | - | YXF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 220μF | 16V | - | - | - | 16V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | - | - | - | - | 400mA | Polar | 7000 hours | - | 250mOhm | 280mA @ 120Hz | 400mA @ 100kHz | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 35YXF100MEFC8X11.5 Rubycon | 666666 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | - | YXF | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | 35V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | - | - | 35V | 0.035mA | 400mA | Polar | 7000 hours | - | 250mOhm | 280mA @ 120Hz | 400mA @ 100kHz | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 50RX30100M10X12.5 Rubycon | 629 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 130°C | - | - | - | -40°C~130°C | Bulk | - | RX30 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | Automotive | - | 100μF | 50V | - | - | - | - | 5mm | - | - | 0.197 5.00mm | - | 600 μm | - | 50V | 3μA | 520mA | Polar | 2000 hours | - | 180mOhm | 364mA @ 120Hz | - | - | 520mA | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6.3ML1000MEFC10X9 Rubycon | 270 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | - | ML | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 6.3V | - | - | - | 6.3V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | - | 6.3V | 3μA | 480mA | Polar | 5000 hours | - | - | 480mA @ 120Hz | 576mA @ 10kHz | - | 480mA | 10mm | 9mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 50YXF33MEFC6.3X11 Rubycon | 17 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | - | YXF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 33μF | 50V | - | - | - | - | 2.5mm | - | - | 0.098 2.50mm | - | - | - | - | - | 137.5mA | Polar | 5000 hours | - | 400mOhm | 137.5mA @ 120Hz | 250mA @ 100kHz | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 25YXJ100M5X11 Rubycon | 56 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2011 | YXJ | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 100μF | 25V | - | - | - | - | 2mm | - | - | 0.079 2.00mm | - | 500 μm | - | 25V | 3μA | 250mA | Polar | 5000 hours | - | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 35YXG220MEFC8X16 Rubycon | 52 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2008 | YXG | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 220μF | 35V | - | - | - | - | 3.5052mm | - | - | 0.138 3.50mm | - | - | - | - | - | 420mA | Polar | 4000 hours | - | 87mOhm | 420mA @ 120Hz | - | - | - | 8mm | 16mm | 0.689 17.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16YXJ220M6.3X11 Rubycon | 68000 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | - | YXJ | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 220μF | - | - | - | - | - | 2.5mm | - | - | 0.098 2.50mm | - | 500 μm | - | 16V | 3μA | 400mA | Polar | 7000 hours | - | 220mOhm | 280mA @ 120Hz | 400mA @ 100kHz | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 10YXJ1000M10X12.5 Rubycon | 5310 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | - | YXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | General Purpose | - | 1000μF | 10V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | - | 10V | 3μA | 865mA | Polar | 8000 hours | - | 80mOhm | 648.75mA @ 120Hz | 865mA @ 100kHz | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10ZLH150MEFC5X11 Rubycon | 2713 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2009 | ZLH | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 150μF | 10V | - | - | - | - | 2.0066mm | - | - | 0.079 2.00mm | - | - | - | - | - | 172.5mA | Polar | 6000 hours | - | 220mOhm | 172.5mA @ 120Hz | 345mA @ 100kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SLV22M5X6.1 Rubycon | 970 |
| - | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | 5000 Hrs @ 105°C | - | - | 16V | -40°C~105°C | Tape & Reel (TR) | - | SLV | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | 22μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 16V | - | 2121 | - | 0.00352mA | 30mA | Polar | 5000 hours | 0.2 | - | 30mA @ 120Hz | 45mA @ 10kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50ZLH470MEFC12.5X20 Rubycon | 20000 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 470μF | 50V | - | - | - | 50V | 5mm | - | - | 0.197 5.00mm | - | 600 μm | - | 50V | 3μA | 2.05A | Polar | 10000 hours | - | 27mOhm | 1.128A @ 120Hz | 2.05A @ 100kHz | - | 2.05A | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 450HXC470MEFCSN35X50 Rubycon | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | -25°C~105°C | Bulk | 2006 | HXC | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 470μF | 450V | - | - | - | 450V | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | - | 1.37967mA | 2.97A | Polar | 2000 hours | 0.2 | - | 2.97A @ 120Hz | 4.158A @ 10kHz | - | - | 35mm | 50mm | 2.047 52.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - |