- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50RXF240MEFC10X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 1000 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | RXF | 20 % | - | - | - | - | 240 uF | - | - | - | Radial | - | - | - | - | - | - | 1.08 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | - | 16 mm | - | ||
![]() 50RXA1500M16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | RXA | 20 % | - | - | - | - | 1500 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | Cut | - | - | 29 mOhms | General Purpose Electrolytic Capacitors | 16 mm | - | 30 mm | - | ||
![]() 50NXA4R7MEFC5X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.15 | 3000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | NXA | 20 % | - | - | - | - | 4.7 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | - | 11 mm | - | ||
![]() 50SGV220M12.5X16 Rubycon | In Stock | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | 0.12 | 150 | RUBYCON CORP | 2000 Hour | 50SGV220M12.5X16 | SGV | + 105 C | - 55 C | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | - | Active | 5.69 | Details | Yes | 50 VDC | Reel | SGV | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 220 uF | TR | - | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 5151 | 0.11 mA | 380 mA | - | 0.12 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 12.5 mm | 16 mm | 16 mm | 13 mm | ||
![]() 50LSQ18000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 18000 uF | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | LSQ | 20 % | - | - | - | - | 18000 uF | - | - | - | Screw | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | - | 83 mm | - | ||
![]() 500MXH120MEFCSN22X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | MXH | 20 % | - | - | - | - | 120 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | - | 45 mm | - | ||
![]() 500VXG82MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | VXG | 20 % | - | - | - | - | 82 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | - | 35 mm | - | ||
![]() 500MXH270MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 100 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | MXH | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | 45 mm | - | ||
![]() 500VXG82MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | VXG | 20 % | - | - | - | - | 82 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | - | 30 mm | - | ||
![]() 50JXF1200MEFC18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | 8000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | JXF | 20 % | - | - | - | - | 1200 uF | - | - | - | PC Pin | - | - | 7.5 mm | - | - | - | 2.15 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | - | 20 mm | - | ||
![]() 50LSW10000MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10000 uF | - | 60 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | LSW | 20 % | - | - | - | - | 10000 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | - | 83 mm | - | ||
![]() 50LSW100000MNB77X101 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 100000 uF | - | 10 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | LSW | 20 % | - | - | - | - | 100000 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | - | 101 mm | - | ||
![]() 50ML18MEFC6.3X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.2 | 3000 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | ML | 20 % | - | - | - | - | 18 uF | - | - | - | Radial | - | - | 2.5 mm | - | - | - | 50 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | - | 7 mm | - | ||
![]() 50PEV22MVB6.3X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 1000 | - | 10000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | Can | - | - | Details | - | 50 VDC | Cut Tape | PEV | 20 % | - | - | - | - | 22 uF | - | - | - | SMD/SMT | - | - | - | - | - | 11 uA | 1.1 A | - | - | - | - | - | 80 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | - | 6.1 mm | - | ||
![]() 500MXH150MEFCSN22X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | MXH | 20 % | - | - | - | - | 150 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | - | 50 mm | - | ||
![]() 50NXA3R3MEFC5X11 Rubycon | In Stock | - | - | - | - | - | - | ALUMINUM | 2 | 3300 nF | - | 0.15 | 3000 | RUBYCON CORP | - | 50NXA3R3MEFC5X11 | NXA | + 105 C | - 55 C | 105 °C | -55 °C | , | - | Radial | - | Active | 5.72 | Details | Yes | 50 VDC | - | NXA | 20 % | - | - | EAR99 | - | 3.3 uF | Bulk | 2 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | - | 50 V | - | - | 19 mA | - | - | Cut | 20% | 20% | - | General Purpose Electrolytic Capacitors | 5 mm | - | 11 mm | - | ||
![]() 50LSQ150000MNB77X121 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 150000 uF | - | 10 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | LSQ | 20 % | - | - | - | - | 150000 uF | - | - | - | Screw | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | - | 121 mm | - | ||
![]() 50RXF1300MEFC16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | RXF | 20 % | - | - | - | - | 1300 uF | - | - | - | Radial | - | - | - | - | - | - | 2.69 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | - | 25 mm | - | ||
![]() 50MH53R3MEFC4X5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 3300 nF | - | 0.12 | 5000 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | MH5 | 20 % | - | - | - | - | 3.3 uF | - | - | - | Radial | - | - | 1.5 mm | - | - | - | 14 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 4 mm | - | 5 mm | - | ||
![]() 50ML3R3MEFC4X5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 3300 nF | - | 0.2 | 5000 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | ML | 20 % | - | - | - | - | 3.3 uF | - | - | - | Radial | - | - | 1.5 mm | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 4 mm | - | 5 mm | - |