- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80LSW15000MNB51X83 Rubycon | In Stock | - | - | - | - | - | - | - | - | 15000 uF | - | 30 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | LSW | 20 % | - | - | - | - | 15000 uF | - | - | - | Screw | - | - | 21.8 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 51 mm | 83 mm | ||
![]() 80VXG1500MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | VXG | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 80USC5600MEFCSN35X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.25 | 100 | RUBYCON CORP | 3000 Hour | 80USC5600MEFCSN35X35 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Details | Yes | 80 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 5600 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 80 V | 2.00799 mA | 4550 mA | 120 Hz | 0.25 | 20% | 20% | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 10MXG22000MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 22000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | MXG | 20 % | - | - | - | - | 22000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 10VXG10000MEFCSN22X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 10000 uF | 0.55 | 200 | RUBYCON CORP | 5000 Hour | 10VXG10000MEFCSN22X30 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.52 | Details | Yes | 10 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 10000 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 10 V | 0.94868 mA | 1650 mA | - | 0.55 | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 16MXG39000MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 39000 uF | 0.5 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 39000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 10USG10000MEFCSN20X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 10000 uF | 0.55 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 10000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 16USC12000MEFCSN20X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 12000 uF | 0.5 | 200 | RUBYCON CORP | 3000 Hour | 16USC12000MEFCSN20X35 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.64 | Details | Yes | 16 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 12000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 16 V | 1.31454 mA | 3200 mA | - | 0.5 | 20% | 20% | General Purpose Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 10USG47000MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 47000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 47000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 10USG68000MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 68000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 68000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 10USG12000MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.55 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 12000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 200LSW18000MNB90X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | 18000 uF | - | 10 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | LSW | 20 % | - | - | - | - | 18000 uF | - | - | - | Screw | - | - | 31.4 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 35VXG18000MEFCSN35X45 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 18000 uF | 0.4 | 100 | RUBYCON CORP | 5000 Hour | 35VXG18000MEFCSN35X45 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Details | Yes | 35 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 18000 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 35 V | 2.3811 mA | 4400 mA | - | 0.4 | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 10USG56000MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 56000 uF | 0.55 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 56000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 16USC27000MEFCSN25X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 27000 uF | 0.5 | 200 | RUBYCON CORP | 3000 Hour | 16USC27000MEFCSN25X40 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.64 | Details | Yes | 16 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 27000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 16 V | 1.97181 mA | 4980 mA | - | 0.5 | 20% | 20% | General Purpose Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 25USC12000MEFCSN22X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 12000 uF | 0.15 | 200 | RUBYCON CORP | 3000 Hour | 25USC12000MEFCSN22X40 | USC | + 85 C | - 25 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.53 | Details | Yes | 25 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 12000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 25 V | 1.64317 mA | 3530 mA | - | 0.45 | 20% | 20% | General Purpose Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 400USK1000MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | USK | 20 % | - | - | - | - | 1000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 385VXH180MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | VXH | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 16MXG12000MEFCSN20X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.5 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | MXG | 20 % | - | - | - | - | 12000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 16USG12000MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.5 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | USC | 20 % | - | - | - | - | 12000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 35 mm |