- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 420USK1200MEFCSN35X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | USK | 20 % | - | - | - | - | 1200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 60 mm | ||
![]() 500LUR6800MS290X133 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 500 VDC | LUR | 20 % | - | - | - | - | 6800 uF | - | - | Screw | - | - | 31.8 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 90 mm | 133 mm | ||
![]() 385VXH390MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | VXH | 20 % | - | - | - | - | 390 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 63USC2700MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | USC | 20 % | - | - | - | - | 2700 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 80USG1000MEFCSN20X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | USC | 20 % | - | - | - | - | 1000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 420NXG150MEFCSN20X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 10000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | NXG | 20 % | - | - | - | - | 150 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 20 mm | 45 mm | ||
![]() 420USH150MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | USH | 20 % | - | - | - | - | 150 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 50VXG5600MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.35 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | VXG | 20 % | - | - | - | - | 5600 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 420USG220MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | USC | 20 % | - | - | - | - | 220 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 420MXC220MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | MXC | 20 % | - | - | - | - | 220 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 450MXK220MEFCSN22X35 Rubycon | 176 | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | MXK | 20 % | - | - | - | - | 220 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 50USG15000MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 15000 uF | 0.35 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | USC | 20 % | - | - | - | - | 15000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 80VXG1800MEFCSN30X25 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.25 | 100 | RUBYCON CORP | 5000 Hour | 80VXG1800MEFCSN30X25 | VXG | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Details | Yes | 80 VDC | VXG | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1800 uF | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 80 V | 1.1384 mA | 1680 mA | - | 0.25 | - | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 50USC12000MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.35 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | USC | 20 % | - | - | - | - | 12000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 50USG6800MEFCSN30X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.35 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | USC | 20 % | - | - | - | - | 6800 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 63USG1800MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.3 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 63 VDC | USC | 20 % | - | - | - | - | 1800 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 100JXF68MEFC10X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.08 | 1000 | - | 6000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | - | 100 VDC | JXF | 20 % | - | - | - | - | 68 uF | - | - | PC Pin | - | - | 5 mm | - | - | 550 mA | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 10 mm | 16 mm | ||
![]() 100LSW18000MNB64X99 Rubycon | In Stock | - | - | - | - | - | - | - | - | 18000 uF | - | 20 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 100 VDC | LSW | 20 % | - | - | - | - | 18000 uF | - | - | Screw | - | - | 28.2 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 99 mm | ||
![]() 100USC3900MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 100 VDC | USC | 20 % | - | - | - | - | 3900 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 10VXG18000MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 18000 uF | 0.55 | 200 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | VXG | 20 % | - | - | - | - | 18000 uF | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm |