- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16TLV1500M12.5X13.5 Rubycon | 2061 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | 0.512Lx0.512W 13.00mmx13.00mm | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | TLV | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN | Automotive | - | 1500μF | 16V | TR | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.1 mm | 5651 | 16V | 3μA | 1.1A | - | Polar | 5000 hours | - | 65mOhm | 660mA @ 120Hz | 1.1A @ 100kHz | 1.1A | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 14.3mm | 13mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 100YXJ100M10X20 Rubycon | 15694 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | YXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 100μF | - | - | - | - | - | 5mm | - | 0.197 5.00mm | 600 μm | - | 100V | 3μA | 1.04A | - | Polar | 10000 hours | - | 120mOhm | 728mA @ 120Hz | 1.04A @ 100kHz | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25YXG330MEFC8X16 Rubycon | 616 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | YXG | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | 8532.22.00.20 | 330μF | 25V | - | 3.5mm | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.138 3.50mm | - | - | - | - | 462mA | - | Polar | 4000 hours | - | 87mOhm | 462mA @ 120Hz | - | - | - | - | 8mm | 16mm | 0.689 17.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 450HXG270MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.2 | 200 | - | + 105 C | - 25 C | Details | - | 450 VDC | - | - | - | HXG | - | 20 % | - | - | - | - | - | - | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | - | 50 mm | - | - | - | - | - | - | ||
![]() 35MH522MEFC6.3X5 Rubycon | 1173 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Bulk | - | MH5 | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 22μF | 35V | - | - | - | - | 2.4892mm | - | 0.098 2.50mm | - | - | - | - | 48mA | - | Polar | 1000 hours | - | - | 48mA @ 120Hz | - | - | - | - | 6.3mm | 5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25PK470MEFC8X11.5 Rubycon | 3375 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | -40°C~85°C | Bulk | - | PK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 470μF | 25V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.138 3.50mm | 600 μm | - | 25V | 3μA | 550mA | - | Polar | 2000 hours | - | - | 550mA @ 120Hz | 660mA @ 10kHz | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 50YXJ470M12.5X20 Rubycon | 20000 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | 50V | - | -40°C~105°C | Bulk | - | YXJ | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 470μF | - | - | - | - | - | 5.0038mm | - | 0.197 5.00mm | - | - | - | - | 1.66A | - | Polar | 10000 hours | - | 45mOhm | 1.245A @ 120Hz | 1.66A @ 100kHz | - | - | - | - | - | 0.866 22.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16ZL470MEFC8X16 Rubycon | 851 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Bulk | 1998 | ZL | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 470μF | 16V | - | - | - | 16V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.138 3.50mm | 600 μm | - | 16V | 3μA | 995mA | - | Polar | 3000 hours | - | 56mOhm | 547.25mA @ 120Hz | 995mA @ 100kHz | - | - | - | 8mm | 16mm | 0.689 17.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 10ZLH680MEFC8X11.5 Rubycon | 20000 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 680μF | 10V | - | - | - | - | 3.5mm | - | 0.138 3.50mm | - | - | - | - | 519.8mA | - | Polar | 8000 hours | - | 56mOhm | 519.75mA @ 120Hz | 945mA @ 100kHz | 945mA | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 50YXF47MEFCT16.3X11 Rubycon | 1000 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | - | YXF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 47μF | - | - | - | - | - | 2.5mm | - | 0.098 2.50mm | 500 μm | - | 50V | 3μA | 250mA | - | Polar | 5000 hours | - | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6.3PX2200MEFC10X16 Rubycon | 31 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | - | PX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 2200μF | 6.3V | - | 5mm | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.197 5.00mm | - | - | - | - | 775mA | - | Polar | 2000 hours | - | - | 775mA @ 120Hz | 891.25mA @ 10kHz | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 450VXG150MEFCSN30X25 Rubycon | 533 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | VXG | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 150μF | 450V | - | - | - | 450V | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.394 10.00mm | - | - | - | - | 900mA | - | Polar | 5000 hours | 0.2 | - | 1.08A @ 120Hz | 1.512A @ 10kHz | - | - | - | 30mm | 25mm | 1.063 27.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 50TZV10M5X6.1 Rubycon | 5000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 10μF | 50V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.005mA | 38mA | - | Polar | 2000 hours | 0.1 | 1.52Ohm | 27.2mA @ 120Hz | 85mA @ 100kHz | 85mA | - | General Purpose | 5mm | 6.1mm | 0.240 6.10mm | 5.7mm | 5.3mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 10ZLH330MEFC6.3X11 Rubycon | 6000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 330μF | 10V | - | - | - | - | 2.5mm | - | 0.098 2.50mm | - | - | - | - | 297mA | - | Polar | 6000 hours | - | 94mOhm | 297mA @ 120Hz | 540mA @ 100kHz | 540mA | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10PX100MEFC5X11 Rubycon | 12 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | PX | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 100μF | 10V | - | - | - | - | 2.0066mm | - | 0.079 2.00mm | - | - | - | - | 105mA | - | Polar | 1000 hours | - | - | 105mA @ 120Hz | 126mA @ 10kHz | 130mA | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 160BXC220MEFC18X25 Rubycon | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | -25°C~105°C | Bulk | 2014 | BXC | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | General Purpose | - | 220μF | 160V | - | 7.5mm | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.295 7.50mm | - | - | - | - | 1.07A | - | Polar | 12000 hours | - | - | 1.067A @ 120Hz | - | - | - | - | 18mm | 25mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 200BXC33MEFC10X20 Rubycon | 30 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | -25°C~105°C | Bulk | 2012 | BXC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | General Purpose | - | 33μF | 200V | - | 5mm | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.197 5.00mm | - | - | - | - | 260mA | - | Polar | 10000 hours | - | - | 260mA @ 120Hz | 650mA @ 100kHz | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25MS547MEFC6.3X5 Rubycon | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | -40°C~85°C | Bulk | - | MS5 | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | - | - | - | General Purpose | - | 47μF | 25V | - | - | - | - | 2.4892mm | - | 0.098 2.50mm | - | - | - | - | 65mA | - | Polar | 1000 hours | - | - | 65mA @ 120Hz | 97.5mA @ 10kHz | - | - | - | 6.3mm | 5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SGV470M10X10.5 Rubycon | 40 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SGV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 470μF | - | TR | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.1 mm | 4141 | 16V | 3μA | 460mA | - | Polar | 2000 hours | 0.24 | - | 460mA @ 120Hz | - | - | - | - | 10mm | 10.5mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 63YXJ1000M16X25 Rubycon | 20000 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | 63V | - | -40°C~105°C | Bulk | 2015 | YXJ | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 1000μF | - | - | - | - | - | 7.493mm | - | 0.295 7.50mm | - | - | - | - | 2.73A | - | Polar | 10000 hours | - | 32mOhm | 1.147A @ 120Hz | 2.73A @ 100kHz | - | - | - | - | - | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | - |