- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250LSW470MNB36X50 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | LSW | 20 % | - | - | - | - | 470 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 50 mm | ||
![]() 220MXC390MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 220 VDC | MXC | 20 % | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 250VXH820MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | VXH | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 25KXF4700MEFCSN25X20 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.45 | 200 | RUBYCON CORP | 3000 Hour | 25KXF4700MEFCSN25X20 | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | Yes | - | 25 VDC | KXF | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 4700 uF | - | - | unknown | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 25 V | 1.02835 mA | 1610 mA | 120 Hz | 0.45 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 220USG2200MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 220 VDC | USG | 20 % | - | - | - | - | 2200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 250VXG820MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | VXG | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 200VXR270MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 200 VDC | VXR | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 200VXR560MEFCSN22X45 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 200 | RUBYCON CORP | 7000 Hour | 200VXR560MEFCSN22X45 | VXR | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Details | Yes | - | 200 VDC | VXR | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 560 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 200 V | 1.004 mA | 1500 mA | 120 Hz | 0.15 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 250VXR270MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | VXR | 20 % | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 180VXR2200MEFCSN35X50 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 100 | RUBYCON CORP | 7000 Hour | 180VXR2200MEFCSN35X50 | VXR | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | Details | Yes | - | 180 VDC | VXR | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 2200 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 180 V | 1.88786 mA | 2900 mA | 120 Hz | 0.15 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 25RXF4300MEFC16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.14 | 200 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | - | 25 VDC | RXF | 20 % | - | - | - | - | 4300 uF | - | - | - | Radial | - | - | - | - | - | 3.03 A | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 250VXH470MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | VXH | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 25MXC27000MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 27000 uF | 0.45 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 25 VDC | MXC | 20 % | - | - | - | - | 27000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 200MXC390MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 200 VDC | MXC | 20 % | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 200WXA4R7MEFC8X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.2 | 2000 | - | 2000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 200 VDC | WXA | 20 % | - | - | - | - | 4.7 uF | - | - | - | PC Pin | - | - | 3.5 mm | - | - | - | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 8 mm | 9 mm | ||
![]() 250VXR390MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 250 VDC | VXR | 20 % | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 250VXH1200MEFCSN35X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.2 | 100 | RUBYCON CORP | 5000 Hour | 250VXH1200MEFCSN35X40 | VXH | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.45 | Details | Yes | - | 250 VDC | VXH | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1200 uF | Box | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 250 V | 1.64317 mA | 2390 mA | 120 Hz | 0.2 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 315KXF100MEFCSN25X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | 315 VDC | KXF | 20 % | - | - | - | - | 100 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 250VXR1000MEFCSN30X50 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 0.15 | 100 | RUBYCON CORP | 7000 Hour | 250VXR1000MEFCSN30X50 | VXR | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Details | Yes | 2.039831 oz | 250 VDC | VXR | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1000 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 250 V | 1.5 mA | 2200 mA | 120 Hz | 0.15 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 25MXC39000MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 39000 uF | 0.45 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | 25 VDC | MXC | 20 % | - | - | - | - | 39000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 45 mm |