- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500LUR5600MS290X133 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | LUR | 20 % | - | - | - | - | 5600 uF | - | - | Screw | - | - | 31.8 mm | - | - | - | 23.9 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 90 mm | - | 133 mm | - | ||
![]() 450VXK220MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | VXK | 20 % | - | - | - | - | 220 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | - | 35 mm | - | ||
![]() 500VXG82MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | VXG | 20 % | - | - | - | - | 82 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | 25 mm | - | ||
![]() 50MH74R7MEFC5X7 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | - | 0.12 | 5000 | - | 1000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | MH7 | 20 % | - | - | - | - | 4.7 uF | - | - | Radial | - | - | 2 mm | - | - | - | 29 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | - | 7 mm | - | ||
![]() 500LXW18MEFR14.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.25 | 500 | - | 10000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | LXW | 20 % | - | - | - | - | 18 uF | - | - | PC Pin | - | - | 7.5 mm | - | - | - | 280 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 14.5 mm | - | 20 mm | - | ||
![]() 50JGV3R3M4X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | 3300 nF | - | 0.12 | 2000 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Cut Tape | JGV | 20 % | - | - | - | - | 3.3 uF | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | - | 6.1 mm | - | ||
![]() 450USK180MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | USK | 20 % | - | - | - | - | 180 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | - | 25 mm | - | ||
![]() 450LSG6800MNB77X191 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 450 VDC | - | LSG | 20 % | - | - | - | - | 6800 uF | - | - | Screw | - | - | - | - | - | - | 14.9 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | - | 191 mm | - | ||
![]() 500LUR3300MS277X113 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | LUR | 20 % | - | - | - | - | 3300 uF | - | - | Screw | - | - | 31.8 mm | - | - | - | 15.1 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | - | 113 mm | - | ||
![]() 50PEV68MVB8X10.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | 10000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | Can | - | - | Details | - | 50 VDC | Cut Tape | PEV | 20 % | - | - | - | - | 68 uF | - | - | SMD/SMT | - | - | - | - | - | 34 uA | 1.8 A | - | - | - | - | - | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | - | 10.5 mm | - | ||
![]() 550MXH100MEFCSN30X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 100 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 550 VDC | - | MXH | 20 % | - | - | - | - | 100 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | 25 mm | - | ||
![]() 500MXG100MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 500 VDC | - | MXG | 20 % | - | - | - | - | 100 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | - | 35 mm | - | ||
![]() 50LSQ22000MNB36X98 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 22000 uF | - | 60 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | LSQ | 20 % | - | - | - | - | 22000 uF | - | - | Screw | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | - | 98 mm | - | ||
![]() 475VXG270MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.25 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | 475 VDC | - | VXG | 20 % | - | - | - | - | 270 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | - | 60 mm | - | ||
![]() 50TLV820M18X16.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 125 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Reel | TLV | 20 % | - | - | - | - | 820 uF | - | - | SMD/SMT | - | - | - | - | - | - | 1.7 A | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 18 mm | - | 16.5 mm | - | ||
![]() 50JGV4R7M5X6.1 Rubycon | In Stock | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | 4700 nF | - | 0.12 | 1000 | RUBYCON CORP | 2000 Hour | 50JGV4R7M5X6.1 | JGV | + 105 C | - 55 C | 105 °C | -55 °C | , 2121 | CYLINDRICAL PACKAGE | SMT | - | Active | 5.7 | Details | Yes | 50 VDC | Cut Tape | JGV | 20 % | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | 4.7 uF | TR | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 2121 | 0.003 mA | 19 mA | - | 0.12 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 5 mm | 6.1 mm | 6.1 mm | 5.3 mm | ||
![]() 50USC5600MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.35 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | USC | 20 % | - | - | - | - | 5600 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | - | 35 mm | - | ||
![]() 50TLV330M12.5X13.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Reel | TLV | 20 % | - | - | - | - | 330 uF | - | - | SMD/SMT | - | - | - | - | - | - | 900 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | - | 13.5 mm | - | ||
![]() 50USC8200MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 0.35 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | - | USC | 20 % | - | - | - | - | 8200 uF | - | - | Snap In | - | - | 10 mm | - | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | 35 mm | - | ||
![]() 6.3WA10000MEFC18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 10000 uF | 0.26 | 500 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 6.3 VDC | - | WA | 20 % | - | - | - | - | 10000 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | - | 20 mm | - |