- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10YXG5600MEFC16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.19 | 200 | - | 6000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | YXG | 20 % | - | - | - | - | 5600 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | 2.93 A | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 180VXR1500MEFCSN30X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 180 VDC | VXR | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm | ||
![]() 180MXC1000MEFCSN35X30 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 100 | RUBYCON CORP | 3000 Hour | 180MXC1000MEFCSN35X30 | MXC | + 105 C | - 40 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.32 | Details | Yes | 180 VDC | MXC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1000 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 180 V | 1.27279 mA | 2260 mA | 120 Hz | 0.15 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 200SXC180MEFCSN25X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | SXC | 20 % | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 20 mm | ||
![]() 180VXR680MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 180 VDC | VXR | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 180MXG1200MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | MXG | 20 % | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 180VXR560MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 180 VDC | VXR | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 16USC8200MEFCSN20X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.5 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | USC | 20 % | - | - | - | - | 8200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 200VXH820MEFCSN22X50 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.2 | 200 | RUBYCON CORP | 5000 Hour | 200VXH820MEFCSN22X50 | VXH | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Details | Yes | 200 VDC | VXH | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 820 uF | Box | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 200 V | 1.21491 mA | 2150 mA | 120 Hz | 0.2 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 200VXH820MEFCSN25X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | VXH | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 180USG560MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.25 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | USG | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 200VXR390MEFCSN25X30 Rubycon | 3800 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 200 | RUBYCON CORP | 7000 Hour | 200VXR390MEFCSN25X30 | VXR | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.38 | Details | Yes | 200 VDC | VXR | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 390 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 200 V | 0.83786 mA | 1300 mA | 120 Hz | 0.15 | - | 20% | 20% | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 180MXC1500MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | MXC | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 16ZLG1500MEFC12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.16 | 500 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | ZLG | 20 % | - | - | - | - | 1500 uF | - | - | - | Radial | - | - | - | - | - | 2.48 A | - | - | Cut | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 20 mm | ||
![]() 250VXG680MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 250 VDC | VXG | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 16VXG12000MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.5 | 200 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | VXG | 20 % | - | - | - | - | 12000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 180MXG1200MEFCSN25X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | MXG | 20 % | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 180VXR470MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 180 VDC | VXR | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 200VXR470MEFCSN25X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | VXR | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 200LSQ2700MNB36X118 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 60 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | LSQ | 20 % | - | - | - | - | 2700 uF | - | - | - | Screw | - | - | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 36 mm | 118 mm |