- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16USG39000MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 39000 uF | 0.5 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 16 VDC | USC | 20 % | - | - | - | - | 39000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 10USG15000MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 15000 uF | 0.55 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | USC | 20 % | - | - | - | - | 15000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 100USC1000MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 100 VDC | USC | 20 % | - | - | - | - | 1000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 180USC1500MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | USC | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 200USC1000MEFCSN30X35 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 100 | RUBYCON CORP | 3000 Hour | 200USC1000MEFCSN30X35 | USC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Details | Yes | 200 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1000 uF | Bulk | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 200 V | 1.34165 mA | 3150 mA | 0.15 | 20% | 20% | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 180USG1500MEFCSN25X50 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 200 | RUBYCON CORP | 3000 Hour | 180USG1500MEFCSN25X50 | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.69 | Details | Yes | 180 VDC | USC | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1500 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 180 V | 1.55885 mA | 3830 mA | 0.2 | 20% | 20% | General Purpose Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 385KXF120MEFCSN30X20 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | KXF | 20 % | - | - | - | - | 120 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 20 mm | ||
![]() 220USC390MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | USC | 20 % | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 35VXG12000MEFCSN35X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 12000 uF | 0.4 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | VXG | 20 % | - | - | - | - | 12000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 220VXG820MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 220 VDC | VXG | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 220VXH560MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 220 VDC | VXH | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 220VXG1500MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 220 VDC | VXG | 20 % | - | - | - | - | 1500 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 10VXG15000MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 15000 uF | 0.55 | 200 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | VXG | 20 % | - | - | - | - | 15000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 180USG560MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | USC | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 10MXG15000MEFCSN20X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 15000 uF | 0.55 | 200 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 10 VDC | MXG | 20 % | - | - | - | - | 15000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 220USC1200MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 220 VDC | USC | 20 % | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 180VXR1200MEFCSN30X40 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 0.15 | 100 | RUBYCON CORP | 7000 Hour | 180VXR1200MEFCSN30X40 | VXR | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.36 | Details | Yes | 180 VDC | VXR | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 1200 uF | - | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 180 V | 1.39428 mA | 2300 mA | 0.15 | 20% | 20% | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 180MXC1200MEFCSN35X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 180 VDC | MXC | 20 % | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 385VXH220MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 385 VDC | VXH | 20 % | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 200SXC330MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 200 VDC | SXC | 20 % | - | - | - | - | 330 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm |