- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Q Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400PX1MEFC6.3X11 Rubycon | 1894 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | PX | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 1μF | 400V | - | - | - | 2.4892mm | - | - | 0.098 2.50mm | - | - | - | - | - | 16mA | Polar | 1000 hours | - | - | 16mA @ 120Hz | 24mA @ 10kHz | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 16ZLJ2200M12.5X20 Rubycon | 889 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZLJ | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | 2200μF | 16V | - | - | - | 5mm | - | - | 0.197 5.00mm | - | - | - | - | - | 1.8A | Polar | 10000 hours | - | 25mOhm | 1.82A @ 120Hz | 2.6A @ 100kHz | - | 2.6A | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 35SEV33M6.3X5.5 Rubycon | 20 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Reel (TR) | - | SEV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 33μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 35V | - | 2626 | - | 0.01155mA | 58mA | Polar | 2000 hours | - | - | 58mA @ 120Hz | 87mA @ 10kHz | 0.13 | - | 6.3mm | 5.5mm | 0.217 5.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 50NW51MEFC4X5 Rubycon | 31 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | NW5 | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 1μF | 50V | - | - | - | 1.4986mm | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 0.059 1.50mm | - | - | - | - | 0.01mA | 5mA | Bi-Polar | 1000 hours | 0.2 | - | 5mA @ 120Hz | 7.5mA @ 10kHz | - | - | 4mm | 5mm | 0.256 6.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 400VXG390MEFCSN35X35 Rubycon | 22 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | VXG | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 390μF | 400V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | - | 1.18491mA | 1.53A | Polar | 5000 hours | 0.2 | - | 1.74A @ 120Hz | 2.436A @ 10kHz | - | - | 35mm | 35mm | 1.457 37.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10ZLG22MEFC4X7 Rubycon | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | ZLG | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 22μF | 10V | - | 1.5mm | - | 1.4986mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.059 1.50mm | - | - | - | - | 0.0066mA | 230mA | Polar | 1000 hours | 0.19 | 490mOhm | 41.4mA @ 120Hz | - | - | - | 4mm | 7mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16ZL470MEFC10X12.5 Rubycon | 1257 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZL | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | General Purpose | - | 470μF | 16V | - | - | 16V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | - | 16V | 3μA | 1.03A | Polar | 4000 hours | - | 53mOhm | 566.5mA @ 120Hz | 1.03A @ 100kHz | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 10YXG6800MEFC16X31.5 Rubycon | 95 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXG | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 6800μF | 10V | - | - | - | 7.493mm | - | - | 0.295 7.50mm | - | - | - | - | - | 2.4A | Polar | 6000 hours | - | 17mOhm | 2.415A @ 120Hz | 3.45A @ 100kHz | - | - | 16mm | 31.5mm | 1.319 33.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16JZV100M6.3X6.1 Rubycon | 23 |
| - | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | JZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, High Temperature Reflow | - | 100μF | - | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 16V | - | 2826 | - | 0.016mA | 125mA | Polar | 2000 hours | 0.16 | 360mOhm | 125mA @ 120Hz | 250mA @ 100kHz | - | - | - | - | 0.240 6.10mm | 7.2mm | 6.6mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SEV22M5X5.5 Rubycon | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Reel (TR) | - | SEV | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 22μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 16V | - | 2121 | - | 0.00352mA | 39mA | Polar | 2000 hours | - | - | 39mA @ 120Hz | 58.5mA @ 10kHz | 0.18 | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 63YXG33MEFC6.3X11 Rubycon | 17 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXG | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 33μF | 63V | - | - | - | 2.4892mm | - | - | 0.098 2.50mm | - | - | - | - | - | 48.3mA | Polar | 3000 hours | - | 1.2Ohm | 57.5mA @ 120Hz | 115mA @ 100kHz | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10ZLG100MEFC5X11 Rubycon | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2006 | ZLG | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | 10V | - | - | 10V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | - | - | - | 405mA | Polar | 2000 hours | - | 150mOhm | 109.35mA @ 120Hz | 405mA @ 100kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 450TXW33MEFC12.5X30 Rubycon | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | 2 | - | - | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | TXW | 0.492Dia 12.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | - | General Purpose | - | 33μF | 450V | - | - | - | 5mm | - | - | 0.197 5.00mm | - | - | - | - | - | 370mA | Polar | 12000 hours | - | - | 370mA @ 120Hz | 555mA @ 100kHz | - | - | 12.5mm | 30mm | 1.280 32.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 400MXG330MEFCSN25X45 Rubycon | 349 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2012 | MXG | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 330μF | 400V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | - | 1.08996mA | 1.44A | Polar | 3000 hours | 0.2 | - | 1.76A @ 120Hz | 2.464A @ 10kHz | - | - | 25mm | 45mm | 1.850 47.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 63ZLJ390M12.5X20 Rubycon | 40 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | 63V | -40°C~105°C | Bulk | - | ZLJ | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | 390μF | - | - | - | - | 5.0038mm | - | - | 0.197 5.00mm | - | - | - | - | - | 1.094A | Polar | 10000 hours | - | 41mOhm | 1.095A @ 120Hz | 1.99A @ 100kHz | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 400PX10MEFC10X16 Rubycon | 753 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | 4.535924g | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | PX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 10μF | 400V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | - | 64mA | Polar | 2000 hours | - | - | 64mA @ 120Hz | 96mA @ 10kHz | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6.3TZV47M5X6.1 Rubycon | 29 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 47μF | 6.3V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 0.003mA | 170mA | Polar | 2000 hours | - | 700mOhm | 54.4mA @ 120Hz | 170mA @ 100kHz | - | 170mA | 5mm | 6.1mm | 0.240 6.10mm | 5.7mm | 5.3mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 50PK1MEFC5X11 Rubycon | 34 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2010 | PK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 1μF | 50V | - | 2mm | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | - | - | - | 13mA | Polar | 2000 hours | - | - | 13mA @ 120Hz | 19.5mA @ 10kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 16ZLH1500MEFC10X20 Rubycon | 6666666 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | ZLH | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1500μF | 16V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | - | 16V | 3μA | 1.96A | Polar | 10000 hours | - | 20mOhm | 1.176A @ 120Hz | 1.96A @ 100kHz | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 200RX3033M10X20 Rubycon | 40 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 130°C | - | -25°C~130°C | Bulk | 2008 | RX30 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | Automotive | - | 33μF | 200V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | - | 160mA | Polar | 2000 hours | - | - | 160mA @ 120Hz | 320mA @ 100kHz | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 |