- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 420USC150MEFCSN20X40 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USC | 20 % | 150 uF | Snap In | 10 mm | - | - | General Purpose Electrolytic Capacitors | 20 mm | 40 mm | ||
![]() 420USC82MEFCSN20X30 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USC | 20 % | 82 uF | Snap In | 10 mm | - | - | General Purpose Electrolytic Capacitors | 20 mm | 30 mm | ||
![]() 420VXK220MEFCSN25X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 420 VDC | VXK | 20 % | 220 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 420USK330MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USK | 20 % | 330 uF | Snap In | 10 mm | - | - | General Purpose Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 420USC120MEFCSN25X25 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USC | 20 % | 120 uF | Snap In | 10 mm | - | - | General Purpose Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 420VXG220MEFCSN30X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 420 VDC | VXG | 20 % | 220 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 420VXK680MEFCSN30X55 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 420 VDC | VXK | 20 % | 680 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 420USK390MEFCSN25X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USK | 20 % | 390 uF | Snap In | 10 mm | - | - | General Purpose Electrolytic Capacitors | 25 mm | 40 mm | ||
![]() 420NXG390MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 10000 Hour | + 105 C | - 25 C | Details | 420 VDC | NXG | 20 % | 390 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 420VXS180MEFCSN30X25 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 420 VDC | VXS | 20 % | 180 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 420VXG270MEFCSN35X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 420 VDC | VXG | 20 % | 270 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 30 mm | ||
![]() 420USK180MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 200 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USK | 20 % | 180 uF | Snap In | 10 mm | - | - | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 420USH820MEFCSN30X55 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 3000 Hour | + 85 C | - 25 C | Details | 420 VDC | USH | 20 % | 820 uF | Snap In | 10 mm | - | - | General Purpose Electrolytic Capacitors | 30 mm | 55 mm | ||
![]() 63VXG3900MEFCSN25X45 Rubycon | In Stock | - | - | 2 Pin | 0.3 | 200 | 5000 Hour | + 105 C | - 40 C | Details | 63 VDC | VXG | 20 % | 3900 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 45 mm | ||
![]() 450VXS270MEFCSN30X35 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 450 VDC | VXS | 20 % | 270 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 500VXG68MEFCSN22X30 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 500 VDC | VXG | 20 % | 68 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 500VXG100MEFCSN30X25 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 500 VDC | VXG | 20 % | 100 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 500VXG120MEFCSN22X50 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 500 VDC | VXG | 20 % | 120 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 50 mm | ||
![]() 475VXG180MEFCSN35X25 Rubycon | In Stock | - | - | 2 Pin | 0.25 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 475 VDC | VXG | 20 % | 180 uF | Snap In | 10 mm | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 450NXG390MEFCSN30X50 Rubycon | In Stock | - | - | 2 Pin | 0.2 | 100 | 10000 Hour | + 105 C | - 25 C | Details | 450 VDC | NXG | 20 % | 390 uF | Snap In | 10 mm | 2.1 A | - | Aluminum Electrolytic Capacitors | 30 mm | 50 mm |