- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400VXH390MEFCSN25X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 200 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXH | 20 % | - | - | - | - | 390 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() 400VXK560MEFCSN30X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXK | 20 % | - | - | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 400VXS150MEFCSN22X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 200 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXS | 20 % | - | - | - | - | 150 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 400VXS220MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 400 VDC | VXS | 20 % | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 420QXW82MEFR14.5X31.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.2 | 500 | - | 2000 Hour | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | - | 420 VDC | QXW | 20 % | - | - | - | - | 82 uF | - | - | - | PC Pin | - | - | 7.5 mm | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 14.5 mm | 31.5 mm | ||
![]() 420NXG470MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | 10000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | NXG | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 420MXC150MEFCSN20X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 200 | - | 3000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | MXC | 20 % | - | - | - | - | 150 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 45 mm | ||
![]() 420VXK120MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 200 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXK | 20 % | - | - | - | - | 120 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 420VXH470MEFCSN30X45 Rubycon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 0.2 | 100 | RUBYCON CORP | 5000 Hour | - | 420VXH470MEFCSN30X45 | VXH | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 4.94 | Details | Yes | 420 VDC | VXH | 20 % | e3 | Yes | EAR99 | Tin (Sn) | 470 uF | Box | 10 mm | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 420 V | 1.33289 mA | 2.04 A | 0.2 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 420VXH680MEFCSN35X50 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXH | 20 % | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 420VXS220MEFCSN35X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 100 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXS | 20 % | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 25 mm | ||
![]() 450VXS120MEFCSN25X25 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 200 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 450 VDC | VXS | 20 % | - | - | - | - | 120 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 420VXH120MEFCSN22X30 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.2 | 200 | - | 5000 Hour | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | - | 420 VDC | VXH | 20 % | - | - | - | - | 120 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 80USG1800MEFCSN20X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.25 | 200 | - | 3000 Hour | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 80 VDC | USC | 20 % | - | - | - | - | 1800 uF | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 20 mm | 35 mm | ||
![]() 63YXF10MEFCCE5X11 Rubycon | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | RUBYCON CORP | - | Rubycon Corporation | 63YXF10MEFCCE5X11 | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 5.23 | - | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | 10 µF | Bulk | 2 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 0.0063 mA | 36.54 mA | 0.09 | - | 20% | 20% | - | - | 5 mm | 11 mm | ||
![]() 70HRX360MSPA12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | 2000 Hour | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 70 VDC | HRX | 20 % | - | - | - | - | 360 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | Cut | - | - | 61 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 25 mm | ||
![]() 25HRX3600MSPA18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | 2500 Hour | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 25 VDC | HRX | 20 % | - | - | - | - | 3600 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | 44 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 20 mm | ||
![]() 250HBX51MSPA16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | 250 VDC | HBX | 20 % | - | - | - | - | 51 uF | - | - | - | Radial | - | - | - | - | - | 1.76 A | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 35HGX2200MSPA12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 35 VDC | HGX | 20 % | - | - | - | - | 2200 uF | - | - | - | Radial | - | - | 5 mm | - | - | - | - | Cut | - | - | 29 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 30 mm | ||
![]() 50HRX1600MSPA18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | 2500 Hour | - | - | - | + 135 C | - 40 C | - | - | - | - | - | - | - | Details | - | 50 VDC | HRX | 20 % | - | - | - | - | 1600 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | Cut | - | - | 31 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 25 mm |