- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | ECCN Code | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 315USC820MEFCSN35X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | 315 VDC | - | USC | 20 % | - | 820 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 350PX1MEFC6.3X11 Rubycon | In Stock | - | - | - | - | - | - | - | - | 1000 nF | 0.25 | 2000 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | 350 VDC | - | PX | 20 % | - | 1 uF | - | Radial | - | - | - | - | - | - | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | 11 mm | ||
![]() 315VXH820MEFCSN25X60 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 315 VDC | - | VXH | 20 % | - | 820 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 60 mm | ||
![]() 350USC820MEFCSN35X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | 350 VDC | - | USC | 20 % | - | 820 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | ||
![]() 35VXG8200MEFCSN30X35 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.4 | 100 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | Details | 35 VDC | - | VXG | 20 % | - | 8200 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 350VXS390MEFCSN22X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 350 VDC | - | VXS | 20 % | - | 390 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 55 mm | ||
![]() 350LSU8200MNB77X151 Rubycon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 8 | RUBYCON CORP | 5000 Hour | 350LSU8200MNB77X151 | LSU | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Details | 350 VDC | - | LSU | 20 % | EAR99 | 8200 uF | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.4 mm | 350 V | 5.08233 mA | 21.8 A | 120 Hz | 0.25 | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 77 mm | 151 mm | ||
![]() 350VXR180MEFCSN22X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 7000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 350 VDC | - | VXR | 20 % | - | 180 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 35PEV68MVB6.3X8 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 900 | - | 10000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | Can | - | - | Details | 35 VDC | Cut Tape | PEV | 20 % | - | 68 uF | - | SMD/SMT | - | - | - | - | 23.8 uA | 2 A | - | - | - | - | - | 35 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 8 mm | ||
![]() 35NW54R7MEFC5X5 Rubycon | In Stock | - | - | - | - | - | - | - | - | 4700 nF | 0.2 | 5000 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | 35 VDC | - | NW5 | 20 % | - | 4.7 uF | - | Radial | - | - | - | - | - | 14 mA | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | 5 mm | ||
![]() 35JZV22M6.3X6.1 Rubycon | 6042 |
| - | - | - | - | - | - | - | - | 0.12 | 1000 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | Details | 35 VDC | Cut Tape | JZV | 20 % | - | 22 uF | - | SMD/SMT | - | - | - | - | - | 250 mA | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 6.3 mm | 6.1 mm | ||
![]() 35RXF2000MEFC12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | 35 VDC | - | RXF | 20 % | - | 2000 uF | - | Radial | - | - | - | - | - | 2.76 A | - | - | Cut | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | 30 mm | ||
![]() 385VXS820MEFCSN35X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 100 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 385 VDC | - | VXS | 20 % | - | 820 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | 55 mm | ||
![]() 385MXC150MEFCSN22X40 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 385 VDC | - | MXC | 20 % | - | 150 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 40 mm | ||
![]() 400HXG220MEFCSN22X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 400 VDC | - | HXG | 20 % | - | 220 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 400LSG5600MNB77X141 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 400 VDC | - | LSG | 20 % | - | 5600 uF | - | Screw | - | - | - | - | - | 13.2 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm | ||
![]() 385MXC390MEFCSN30X45 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | 100 | - | 3000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 385 VDC | - | MXC | 20 % | - | 390 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 385VXS470MEFCSN25X55 Rubycon | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | 200 | - | 5000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | Details | 385 VDC | - | VXS | 20 % | - | 470 uF | - | Snap In | - | - | 10 mm | - | - | - | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 25 mm | 55 mm | ||
![]() 35RXA910M12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | 35 VDC | - | RXA | 20 % | - | 910 uF | - | Radial | - | - | 5 mm | - | - | - | - | - | Cut | - | - | 68 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 20 mm | ||
![]() 400LSA4700MNB64X179 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | - | 20000 Hour | - | - | + 85 C | - 25 C | - | - | - | - | - | - | - | Details | 400 VDC | - | LSA | 20 % | - | 4700 uF | - | Screw | - | - | - | - | - | 18 A | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 64 mm | 179 mm |