- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Lead Style | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25PZJ270M8X9 Rubycon | In Stock | - | - | - | 1 | + 105 C | - 55 C | AEC-Q200 | Details | 25 VDC | PZJ | 20 % | 270 uF | Radial | 3.5 mm | - | 25 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 9 mm | ||
![]() 6.3PK100MEFC5X11 Rubycon | In Stock | - | - | - | 1 | - | - | - | Details | 6.3 VDC | PK | - | - | Radial | 2 mm | - | - | - | 5 mm | 11 mm | ||
![]() 10PK330MEFC6.3X11 Rubycon | In Stock | - | - | - | 1 | - | - | - | Details | 10 VDC | PK | - | - | Radial | 2.5 mm | - | - | - | 6.3 mm | 11 mm | ||
![]() 35HGX1600MSPA18X20 Rubycon | In Stock | - | - | 0.12 | 500 | + 135 C | - 40 C | - | Details | 35 VDC | HGX | 20 % | 1600 uF | Radial | 7.5 mm | Cut | 23 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 16 mm | ||
![]() 70HGX1300MSPA18X30 Rubycon | In Stock | - | - | 0.1 | 200 | + 135 C | - 40 C | - | Details | 70 VDC | HGX | 20 % | 1300 uF | Radial | 7.5 mm | Cut | 34 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 30 mm | ||
![]() 70HGX330MSPA12.5X23 Rubycon | In Stock | - | - | 0.1 | 500 | + 135 C | - 40 C | - | Details | 70 VDC | HGX | 20 % | 330 uF | Radial | 5 mm | Cut | 76 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 23 mm | ||
![]() 35HGX3600MSPA18X25 Rubycon | In Stock | - | - | 0.12 | 500 | + 135 C | - 40 C | - | Details | 35 VDC | HGX | 20 % | 3600 uF | Radial | 7.5 mm | Cut | 25 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 25HGX2200MSPA16X25 Rubycon | In Stock | - | - | 0.14 | 200 | + 135 C | - 40 C | - | Details | 25 VDC | HGX | 20 % | 2200 uF | Radial | 7.5 mm | Cut | 25 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 35HGX1800MSPA16X25 Rubycon | In Stock | - | - | 0.12 | 200 | + 135 C | - 40 C | - | Details | 35 VDC | HGX | 20 % | 1800 uF | Radial | 7.5 mm | Cut | 25 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 35HGX1600MSPA16X23 Rubycon | In Stock | - | - | 0.12 | 200 | + 135 C | - 40 C | - | Details | 35 VDC | HGX | 20 % | 1600 uF | Radial | 7.5 mm | Cut | 28 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 23 mm | ||
![]() 50HGX910MSPA16X20 Rubycon | In Stock | - | - | 0.1 | 200 | + 135 C | - 40 C | - | Details | 50 VDC | HGX | 20 % | 910 uF | Radial | 7.5 mm | Cut | 49 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 50HGX1300MSPA16X25 Rubycon | In Stock | - | - | 0.1 | 200 | + 135 C | - 40 C | - | Details | 50 VDC | HGX | 20 % | 1300 uF | Radial | 7.5 mm | Cut | 36 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 35HGX4700MSPA18X30 Rubycon | In Stock | - | - | 0.12 | 200 | + 135 C | - 40 C | - | Details | 35 VDC | HGX | 20 % | 4700 uF | Radial | 7.5 mm | Cut | 21 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 30 mm | ||
![]() 70HGX910MSPA16X25 Rubycon | In Stock | - | - | 0.1 | 200 | + 135 C | - 40 C | - | Details | 70 VDC | HGX | 20 % | 910 uF | Radial | 7.5 mm | Cut | 47 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 25HGX5600MSPA16X30 Rubycon | In Stock | - | - | 0.14 | 200 | + 135 C | - 40 C | - | Details | 25 VDC | HGX | 20 % | 5600 uF | Radial | 7.5 mm | Cut | 21 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 70HGX1000MSPA18X23 Rubycon | In Stock | - | - | 0.1 | 200 | + 135 C | - 40 C | - | Details | 70 VDC | HGX | 20 % | 1000 uF | Radial | 7.5 mm | Cut | 48 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 23 mm | ||
![]() 50HGX1300MSPA18X23 Rubycon | In Stock | - | - | 0.1 | 200 | + 135 C | - 40 C | - | Details | 50 VDC | HGX | 20 % | 1300 uF | Radial | 7.5 mm | Cut | 38 mOhms | General Purpose Electrolytic Capacitors | 18 mm | 23 mm | ||
![]() 25HGX2700MSPA16X30 Rubycon | In Stock | - | - | 0.14 | 200 | + 135 C | - 40 C | - | Details | 25 VDC | HGX | 20 % | 2700 uF | Radial | 7.5 mm | Cut | 21 mOhms | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 70HGX620MSPA12.5X30 Rubycon | In Stock | - | - | 0.1 | 500 | + 135 C | - 40 C | - | Details | 70 VDC | HGX | 20 % | 620 uF | Radial | 5 mm | Cut | 57 mOhms | General Purpose Electrolytic Capacitors | 12.5 mm | 30 mm | ||
![]() 50YXM4R7MMBL5X11 Rubycon | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |