- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50ZLJ120M8X11.5 Rubycon | 1994 | - | - | Through Hole | Radial, Can | - | Rubycon | 0.1 | 2000 | 9000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | ZLJ | 0.315" Dia (8.00mm) | ±20% | General Purpose | 120 μF | Capacitors | Radial | - | 0.138" (3.50mm) | 1.3 A | Polar | 110 mOhms | 650 mA @ 120 Hz | Cut | 1.3 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.512" (13.00mm) | 11.5 mm | - | ||
![]() 400HXW56MEFR14.5X20 Rubycon | 297 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.2 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 56 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 520 mA | Polar | - | 520 mA @ 120 Hz | Cut | 780 mA @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 420HXW120MEFR14.5X45 Rubycon | In Stock | - | - | Through Hole | Radial, Can | - | Rubycon | 0.25 | 500 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 120 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 900 mA | Polar | - | 900 mA @ 120 Hz | Cut | 1.35 A @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 400LXW180MEFR16X45 Rubycon | 390 | - | - | Through Hole | Radial, Can | - | Rubycon | 0.2 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 180 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 1.14 A | Polar | - | 1.14 A @ 120 Hz | Cut | 2.28 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 450HXW47MEFR14.5X20 Rubycon | 409 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 47 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 440 mA | Polar | - | 440 mA @ 120 Hz | Cut | 660 mA @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 35YXS1000MEFC12.5X20 Rubycon | 809 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.12 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 35 V | 35 VDC | -40°C ~ 105°C | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 1000 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | Polar | 28 mOhms | 1.296 A @ 120 Hz | Cut | 2.16 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 10YXS8200MEFC16X31.5 Rubycon | 47 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.19 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 8200 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 3.61 A | Polar | 17 mOhms | 2.527 A @ 120 Hz | Cut | 3.61 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 420LXW47MEFR12.5X25 Rubycon | 430 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | LXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 47 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 430 mA | Polar | - | 430 mA @ 120 Hz | Cut | 946 mA @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 16YXS6800MEFC16X35.5 Rubycon | 219 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.16 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 6800 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 4.08 A | Polar | 15 mOhms | 2.856 A @ 120 Hz | Cut | 4.08 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.476" (37.50mm) | 35.5 mm | - | ||
![]() 450LXW180MEFR18X45 Rubycon | 335 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.25 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 180 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 1.11 A | Polar | - | 1.11 A @ 120 Hz | Cut | 2.22 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 450HXW68MEFR18X20 Rubycon | 131 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.25 | 200 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 68 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 570 mA | Polar | - | 570 mA @ 120 Hz | Straight | 1.188 A @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 16YXS3900MEFC16X20 Rubycon | 416 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.16 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 3900 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 2.54 A | Polar | 21 mOhms | 1.778 A @ 120 Hz | Cut | 2.54 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 400LXW39MEFR10X30 Rubycon | 109 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.2 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | LXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 39 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 410 mA | Polar | - | 410 mA @ 120 Hz | Cut | 902 mA @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 1.260" (32.00mm) | 30 mm | - | ||
![]() 450HXW56MEFR10X45 Rubycon | 778 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | HXW | 0.394" Dia (10.00mm) | ±20% | General Purpose | 56 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | Polar | - | 550 mA @ 120 Hz | Cut | 825 mA @ 10 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 50YXS560MEFC16X16 Rubycon | 983 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.1 | 600 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 50 V | 50 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 560 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | Polar | 54 mOhms | 1.0065 A @ 120 Hz | Cut | 1.83 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 450LXW120MEFR14.5X45 Rubycon | 106 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 120 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 850 mA | Polar | - | 850 mA @ 120 Hz | Straight | 1.7 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 6.3YXS820MEFC8X16 Rubycon | 709 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.22 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 820 μF | Capacitors | PC Pin | - | 0.138" (3.50mm) | 1.05 A | Polar | 69 mOhms | 630 mA @ 120 Hz | Cut | 1.05 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 25YXS3900MEFC16X31.5 Rubycon | 122 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.14 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 25 V | 25 VDC | -40°C ~ 105°C | YXS | 0.630" Dia (16.00mm) | ±20% | General Purpose | 3900 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 3.61 A | Polar | 17 mOhms | 2.527 A @ 120 Hz | Cut | 3.61 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 500LXW68MEFR14.5X50 Rubycon | 349 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 500 V | 500 VDC | -40°C ~ 105°C | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 68 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 690 mA | Polar | - | 690 mA @ 120 Hz | Cut | 1.518 A @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 400HXW68MEFR14.5X25 Rubycon | 303 |
| - | Through Hole | Radial, Can | - | Rubycon | 0.2 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | - | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 68 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 620 mA | Polar | - | 590 mA @ 120 Hz | Cut | 930 mA @ 100 kHz | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.063" (27.00mm) | 25 mm | - |