- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Series | Tolerance | Capacitance | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Lead Style | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 475VXG180MEFCSN30X30 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 475 VDC | VXG | 20 % | 180 uF | Snap In | 10 mm | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 450NXG330MEFCSN30X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 10000 Hour | + 105 C | - 25 C | Details | 450 VDC | NXG | 20 % | 330 uF | Snap In | 10 mm | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 45 mm | ||
![]() 420VXK560MEFCSN35X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 5000 Hour | + 105 C | - 25 C | Details | 420 VDC | VXK | 20 % | 560 uF | Snap In | 10 mm | - | - | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() 50VXG6800MEFCSN30X40 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.35 | 100 | 5000 Hour | + 105 C | - 40 C | Details | 50 VDC | VXG | 20 % | 6800 uF | Snap In | 10 mm | - | - | - | Long Life Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() 550MXH220MEFCSN35X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 100 | 2000 Hour | + 105 C | - 25 C | Details | 550 VDC | MXH | 20 % | 220 uF | Snap In | 10 mm | - | - | - | General Purpose Electrolytic Capacitors | 35 mm | 35 mm | ||
![]() 475VXG150MEFCSN22X45 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.25 | 200 | 5000 Hour | + 105 C | - 25 C | Details | 475 VDC | VXG | 20 % | 150 uF | Snap In | 10 mm | - | - | - | Long Life Aluminum Electrolytic Capacitors | 22 mm | 45 mm | ||
![]() 100LSQ18000MNB51X98 Rubycon | In Stock | - | - | - | - | 18000 uF | - | 30 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 18000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 51 mm | 98 mm | ||
![]() 100LSQ33000MNB64X119 Rubycon | In Stock | - | - | - | - | 33000 uF | - | 20 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 33000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 64 mm | 119 mm | ||
![]() 100USG2200MEFCSN25X35 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 200 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | USG | 20 % | 2200 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 100YXM4R7MEFR5X11 Rubycon | In Stock | - | - | - | 4700 nF | - | 0.15 | 3000 | 10000 Hour | + 105 C | - 40 C | Details | 100 VDC | YXM | 20 % | 4.7 uF | Radial | - | 70 mA | - | Cut | General Purpose Electrolytic Capacitors | 5 mm | 11 mm | ||
![]() 100LSW47000MNB77X141 Rubycon | In Stock | - | - | - | - | 47000 uF | - | 10 | 3000 Hour | + 105 C | - 40 C | Details | 100 VDC | LSW | 20 % | 47000 uF | Screw | 31.4 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 77 mm | 141 mm | ||
![]() 100LSQ82000MNB90X141 Rubycon | In Stock | - | - | - | - | 82000 uF | - | 10 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | LSQ | 20 % | 82000 uF | Screw | - | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 90 mm | 141 mm | ||
![]() 10AX330MEFC8X7.5 Rubycon | In Stock | - | - | - | - | - | 0.19 | 2000 | 2000 Hour | + 105 C | - 40 C | Details | 10 VDC | AX | 20 % | 330 uF | Radial | - | 1.08 A | - | Cut | General Purpose Electrolytic Capacitors | 8 mm | 7.5 mm | ||
![]() 10MXC12000MEFCSN25X25 Rubycon | In Stock | - | - | 2 Pin | - | 12000 uF | 0.55 | 200 | 3000 Hour | + 105 C | - 40 C | Details | 10 VDC | MXC | 20 % | 12000 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() 100PK680MEFC16X31.5 Rubycon | In Stock | - | - | - | - | - | 0.1 | 200 | - | + 85 C | - 40 C | Details | 100 VDC | PK | 20 % | 680 uF | Radial | 7.5 mm | - | - | Cut | General Purpose Electrolytic Capacitors | 16 mm | 31.5 mm | ||
![]() 100USG6800MEFCSN35X50 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.2 | 100 | 3000 Hour | + 85 C | - 40 C | Details | 100 VDC | USG | 20 % | 6800 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() 100NA33MEFC10X16 Rubycon | In Stock | - | - | - | - | - | 0.25 | 1000 | - | + 105 C | - 55 C | Details | 100 VDC | NA | 20 % | 33 uF | Radial | 5 mm | - | - | Cut | General Purpose Electrolytic Capacitors | 10 mm | 16 mm | ||
![]() 63VXG1200MEFCSN22X25 Rubycon | In Stock | - | - | 2 Pin | - | - | 0.3 | 200 | 5000 Hour | + 105 C | - 40 C | Details | 63 VDC | VXG | 20 % | 1200 uF | Snap In | 10 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 63YXH390MEFC18X16 Rubycon | In Stock | - | - | - | - | - | 0.09 | 500 | - | + 105 C | - 40 C | Details | 63 VDC | YXH | 20 % | 390 uF | Radial | 7.5 mm | 1.03 A | - | Cut | General Purpose Electrolytic Capacitors | 18 mm | 16 mm | ||
![]() 80LSW5600MNB36X83 Rubycon | In Stock | - | - | - | - | - | - | 60 | 3000 Hour | + 105 C | - 40 C | Details | 80 VDC | LSW | 20 % | 5600 uF | Screw | 12.7 mm | - | 120 Hz | - | Aluminum Electrolytic Capacitors | 36 mm | 83 mm |