- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63YXH15MEFC5X11 Rubycon | 17 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | YXH | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | General Purpose | - | 15μF | 63V | - | 2mm | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | - | - | 26mA | Polar | 5000 hours | - | 1.8Ohm | 26.04mA @ 120Hz | 62mA @ 100kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35MS510MEFC5X5 Rubycon | 9 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | MS5 | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 10μF | 35V | - | - | - | 2.0066mm | - | - | 0.079 2.00mm | - | - | - | - | 27mA | Polar | 1000 hours | - | - | 27mA @ 120Hz | 40.5mA @ 10kHz | - | - | 5mm | 5mm | 0.256 6.50mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 50ZLH1000MEFC16X25 Rubycon | 495 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2002 | ZLH | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 1000μF | 50V | - | - | 50V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | 800 μm | - | 50V | 3μA | 3.01A | Polar | 10000 hours | 0.1 | 21mOhm | 1.806A @ 120Hz | - | - | 3.01A | 16mm | 25mm | 1.063 27.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 35TRV220M10X10.5 Rubycon | 1650 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM | 0.406Lx0.406W 10.30mmx10.30mm | 8000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | TRV | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | General Purpose | - | 220μF | 35V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 120mOhm | - | - | 4141 | - | 3μA | 850mA | Polar | 8000 hours | - | 120mOhm | 510mA @ 120Hz | 850mA @ 100kHz | 0.14 % | 850mA | 10mm | 10.5mm | 0.413 10.50mm | 10.3mm | 10.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 50YXJ1M5X11 Rubycon | 9627 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | YXJ | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | 1μF | 50V | - | - | - | 2mm | - | - | 0.079 2.00mm | - | - | - | - | 30mA | Polar | 5000 hours | - | 4Ohm | 10.5mA @ 120Hz | 30mA @ 100kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 35PX220MEFC8X11.5 Rubycon | 662 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | PX | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 220μF | 35V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | - | - | - | 300mA | Polar | 1000 hours | - | - | 300mA @ 120Hz | 360mA @ 10kHz | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 200LLE8R2MEFC8X9 Rubycon | 2090 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | LLE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 8.2μF | 200V | - | - | - | 3.5mm | - | - | 0.138 3.50mm | - | - | - | - | 66mA | Polar | 12000 hours | - | - | 66mA @ 120Hz | 125mA @ 100kHz | - | - | 8mm | 9mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 250TXW390MEFC18X45 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | TXW | 0.709Dia 18.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 390μF | 250V | - | - | - | 7.5mm | - | - | 0.295 7.50mm | - | - | - | - | 1.59A | Polar | 12000 hours | - | - | 1.59A @ 120Hz | 2.22A @ 100kHz | - | - | 18mm | 45mm | 1.870 47.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 160TXW82MEFC10X25 Rubycon | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | TXW | 0.394Dia 10.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 82μF | 160V | - | - | - | 5.0038mm | - | - | 0.197 5.00mm | - | - | - | - | 430mA | Polar | 12000 hours | - | - | 430mA @ 120Hz | - | - | - | 10mm | 25mm | 1.083 27.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6.3ZLH3900MEFC12.5X20 Rubycon | 26 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZLH | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | 3900μF | 6.3V | - | - | - | 5mm | - | - | 0.197 5.00mm | - | - | - | - | 1.736A | Polar | 10000 hours | - | 17mOhm | 1.736A @ 120Hz | 2.48A @ 100kHz | - | 2.48A | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 100ZL330MEFC12.5X40 Rubycon | 24 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZL | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 330μF | 100V | - | - | - | 5mm | - | - | 0.197 5.00mm | 600 μm | - | - | - | 1.7A | Polar | 5000 hours | - | 46mOhm | 935mA @ 120Hz | 1.7A @ 100kHz | - | - | 12.5mm | 40mm | 1.654 42.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 35ML150MEFC8X9 Rubycon | 15 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | ML | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 150μF | 35V | - | - | - | 3.5052mm | - | - | 0.138 3.50mm | - | - | - | - | 180mA | Polar | 5000 hours | - | - | 180mA @ 120Hz | 216mA @ 10kHz | - | - | 8mm | 9mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 400VXH470MEFCSN30X40 Rubycon | 22 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | VXH | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 470μF | 400V | Box | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | 1.30077mA | 1.89A | Polar | 5000 hours | 0.2 | - | 1.93A @ 120Hz | 2.702A @ 10kHz | - | - | 30mm | 40mm | 1.654 42.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 400USC560MEFCSN35X40 Rubycon | 22 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2012 | USC | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 560μF | 400V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | 1.41986mA | 2.85A | Polar | 3000 hours | 0.15 | - | 2.85A @ 120Hz | 3.99A @ 10kHz | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 16ZL120MEFC8X7 Rubycon | 17 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2008 | ZL | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 120μF | 16V | - | - | - | 3.5052mm | - | - | 0.138 3.50mm | - | - | - | - | 380mA | Polar | 1000 hours | - | 150mOhm | 190mA @ 120Hz | 380mA @ 100kHz | - | - | 8mm | 7mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6.3YXH330MEFC6.3X11 Rubycon | 17 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXH | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 330μF | 6.3V | - | - | - | 2.4892mm | - | - | 0.098 2.50mm | - | - | - | - | 187mA | Polar | 5000 hours | - | 220mOhm | 187mA @ 120Hz | 340mA @ 100kHz | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 50NA1MEFC5X11 Rubycon | 17 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Bulk | 2012 | NA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | General Purpose | - | 1μF | 50V | - | - | - | 2.0066mm | - | - | 0.079 2.00mm | - | - | - | - | 12mA | Bi-Polar | 2000 hours | - | - | 12mA @ 120Hz | 18mA @ 10kHz | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 350VXR560MEFCSN35X50 Rubycon | 22 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 7000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2012 | VXR | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 560μF | 350V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | 1.32816mA | 1.5A | Polar | 7000 hours | 0.2 | - | 1.5A @ 120Hz | 2.1A @ 10kHz | - | - | 35mm | 50mm | 2.047 52.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25YK470M10X12.5 Rubycon | 6 |
| Datasheet | - | - | Through Hole | Radial, Can | - | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | YK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | - | General Purpose | - | 470μF | 25V | - | - | - | 5mm | - | - | 0.197 5.00mm | 600 μm | - | 25V | 3μA | 550mA | Polar | - | - | - | 550mA @ 120Hz | 660mA @ 10kHz | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 10ZL4700MEFC12.5X35 Rubycon | 33 |
| - | 19 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZL | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4700μF | 10V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | 0.47mA | 3.4A | Polar | 5000 hours | - | 15mOhm | 2.38A @ 120Hz | 3.4A @ 100kHz | - | - | 12.5mm | 35mm | 1.457 37.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free |