- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Style | Product Type | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400HXK220MEPASN22X35 Rubycon | 298 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | - | 20 % | - | 220 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 400HXH220MEPASN22X35 Rubycon | 288 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | - | 20 % | - | 220 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 22 mm | 35 mm | ||
![]() 400HXK180MEPASN22X30 Rubycon | 208 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | - | 20 % | - | 180 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 70RXA560MEFC16X25 Rubycon | 699 |
| - | - | + 125 C | - 40 C | 70 VDC | - | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 560 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 600MXH47MEFCSN22X30 Rubycon | 120 |
| - | 2 Pin | + 105 C | - 40 C | 600 VDC | - | 20 % | - | 47 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 23 mm | 30 mm | ||
![]() 400HXK390MEPASN30X35 Rubycon | 157 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | - | 20 % | - | 390 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 450MXT180MEFCSN22X30 Rubycon | 197 |
| - | 2 Pin | + 105 C | - 40 C | 450 VDC | - | 20 % | - | 180 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 22 mm | 30 mm | ||
![]() 600MXH120MEFCSN30X35 Rubycon | 288 |
| - | 2 Pin | + 105 C | - 40 C | 600 VDC | - | 20 % | - | 120 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 420HXH180MEPASN25X30 Rubycon | 245 |
| - | 2 Pin | + 105 C | - 40 C | 420 VDC | - | 20 % | - | 180 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 35RXA3000MEFC16X30 Rubycon | 263 |
| - | - | + 125 C | - 40 C | 35 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 3000 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 450HXK180MEPASN25X30 Rubycon | 264 |
| - | 2 Pin | + 105 C | - 40 C | 450 VDC | HXK | 20 % | - | 180 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 400VXT150MEFCSN22X25 Rubycon | 119 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | VXT | 20 % | - | 150 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 50RXA620MEFC12.5X20 Rubycon | 869 |
| - | - | + 125 C | - 40 C | 50 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 620 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 20 mm | ||
![]() 50RXA820MEFC12.5X30 Rubycon | 234 |
| - | - | + 125 C | - 40 C | 50 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 820 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 30 mm | ||
![]() 50RXA1000MEFC16X20 Rubycon | 333 |
| - | - | + 125 C | - 40 C | 50 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 1000 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 16 mm | 20 mm | ||
![]() 400HXK150MEPASN22X25 Rubycon | 219 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | HXK | 20 % | - | 150 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 22 mm | 25 mm | ||
![]() 400HXK330MEPASN30X30 Rubycon | 232 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | HXK | 20 % | - | 330 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 50RXA1000MEFC12.5X30 Rubycon | 515 |
| - | - | + 125 C | - 40 C | 50 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 1000 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 30 mm | ||
![]() 450VXT390MEFCSN30X35 Rubycon | 102 |
| - | 2 Pin | + 105 C | - 40 C | 450 VDC | VXT | 20 % | - | 390 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 35RXA1500MEFC16X20 Rubycon | 731 |
| - | - | + 125 C | - 40 C | 35 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 1500 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 16 mm | 20 mm |