- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Style | Product Type | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450HXH220MEPASN30X30 Rubycon | 131 |
| - | 2 Pin | + 105 C | - 40 C | 450 VDC | HXH | 20 % | - | 220 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 550MXH82MEFCSN25X30 Rubycon | 157 |
| - | - | + 105 C | - 25 C | 550 VDC | MXH | 20 % | - | 82 uF | Capacitors | PC Pin | Snap In | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 25 mm | 30 mm | ||
![]() 450HXK270MEPASN30X30 Rubycon | 113 |
| - | 2 Pin | + 105 C | - 40 C | 450 VDC | HXK | 20 % | - | 270 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 50RXA2200MEFC18X30 Rubycon | In Stock | - | - | - | + 125 C | - 40 C | 50 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 2200 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 18 mm | 30 mm | ||
![]() 25RXA2700MEFC16X25 Rubycon | 487 |
| - | - | + 125 C | - 40 C | 25 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 2700 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 16 mm | 25 mm | ||
![]() 25RXA3900MEFC18X25 Rubycon | 403 |
| - | - | + 125 C | - 40 C | 25 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 3900 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 450HXK330MEPASN30X35 Rubycon | 92 |
| - | 2 Pin | + 105 C | - 40 C | 450 VDC | HXK | 20 % | - | 330 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 600MXH100MEFCSN30X30 Rubycon | 223 |
| - | 2 Pin | + 105 C | - 40 C | 600 VDC | MXH | 20 % | - | 100 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 50RXA1800MEFC16X30 Rubycon | 143 |
| - | - | + 125 C | - 40 C | 50 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 1800 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 25RXA4700MEFC18X25 Rubycon | 358 |
| - | - | + 125 C | - 40 C | 25 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 4700 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 18 mm | 25 mm | ||
![]() 25RXA4700MEFC16X30 Rubycon | 121 |
| - | - | + 125 C | - 40 C | 25 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 4700 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 16 mm | 30 mm | ||
![]() 420HXH82MEPASN20X25 Rubycon | 251 |
| - | 2 Pin | + 105 C | - 40 C | 420 VDC | HXH | 20 % | - | 82 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 400HXH220MEPASN30X25 Rubycon | 148 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 220 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 25 mm | ||
![]() 25RXA5600MEFC18X30 Rubycon | In Stock | - | - | - | + 125 C | - 40 C | 25 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 5600 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 18 mm | 30 mm | ||
![]() 400HXH270MEPASN30X30 Rubycon | 151 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 270 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 30 mm | ||
![]() 400HXK270MEPASN25X35 Rubycon | 265 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | HXK | 20 % | - | 270 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 25 mm | 35 mm | ||
![]() 400HXH100MEPASN20X25 Rubycon | 220 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 100 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 20 mm | 25 mm | ||
![]() 400HXH390MEPASN30X35 Rubycon | 138 |
| - | 2 Pin | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 390 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() 600MXH56MEFCSN22X35 Rubycon | 322 |
| - | 2 Pin | + 105 C | - 40 C | 600 VDC | MXH | 20 % | - | 56 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 23 mm | 25 mm | ||
![]() 420HXH220MEPASN30X25 Rubycon | 106 |
| - | 2 Pin | + 105 C | - 40 C | 420 VDC | HXH | 20 % | - | 220 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | 30 mm | 25 mm |