- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Style | Product Type | Product | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70RXA750MEFC18X20 Rubycon | 79 |
| - | - | - | - | - | + 125 C | - 40 C | 70 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 750 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 18 mm | 20 mm | ||
![]() 400HXH120MEPASN20X30 Rubycon | 259 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 120 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 20 mm | 30 mm | ||
![]() 70RXA360MEFC12.5X20 Rubycon | 890 |
| - | - | - | - | - | + 125 C | - 40 C | 70 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 360 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | - | 20 mm | ||
![]() 25RXA4700MEFC18X30 Rubycon | In Stock | - | - | - | - | - | - | + 125 C | - 40 C | 25 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 4700 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 18 mm | 30 mm | ||
![]() 70RXA750MEFC16X25 Rubycon | 473 |
| - | - | - | - | - | + 125 C | - 40 C | 70 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 750 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 16 mm | 25 mm | ||
![]() 420HXH270MEPASN30X30 Rubycon | 141 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 420 VDC | HXH | 20 % | - | 270 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 30 mm | 30 mm | ||
![]() 70RXA750MEFC16X30 Rubycon | 263 |
| - | - | - | - | - | + 125 C | - 40 C | 70 VDC | RXA | 20 % | Radial Lead Aluminum Electrolytic Capacitor | 750 uF | Capacitors | Radial | Straight | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 16 mm | 30 mm | ||
![]() 400HXK180MEPASN20X35 Rubycon | 237 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 400 VDC | HXK | 20 % | - | 180 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 20 mm | 35 mm | ||
![]() 400HXH470MEPASN35X35 Rubycon | 138 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 470 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 35 mm | 35 mm | ||
![]() 400HXH330MEPASN30X30 Rubycon | 147 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 330 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 30 mm | 30 mm | ||
![]() 400HXH220MEPASN20X45 Rubycon | 213 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 220 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 20 mm | 45 mm | ||
![]() 400HXH180MEPASN25X25 Rubycon | 265 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 180 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 25 mm | 25 mm | ||
![]() 400VXT220MEFCSN22X30 Rubycon | 234 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 400 VDC | VXT | 20 % | - | 220 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 22 mm | 30 mm | ||
![]() 400HXH390MEPASN35X30 Rubycon | 138 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 400 VDC | HXH | 20 % | - | 390 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 35 mm | 30 mm | ||
![]() 600MXH120MEFCSN35X30 Rubycon | 138 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 600 VDC | MXH | 20 % | - | 120 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 35 mm | 30 mm | ||
![]() 420VXT150MEFCSN22X25 Rubycon | 194 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 420 VDC | VXT | 20 % | - | 150 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 22 mm | 25 mm | ||
![]() 450VXT390MEFCSN35X30 Rubycon | 227 |
| - | 2 Pin | - | - | - | + 105 C | - 40 C | 450 VDC | VXT | 20 % | - | 390 uF | Capacitors | Snap In | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | 35 mm | 30 mm | ||
![]() 50RX30470MCC12.5X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35YXG1500MEFC16X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63PFV68M10X12.5 Rubycon | In Stock | - | - | - | Rubycon | 1 | Rubycon | - | - | - | PFV | - | - | - | Capacitors | SMD/SMT | - | Electrolytic Capacitors | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - |