- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | MSL | RoHS | Terminal | Voltage Rating DC | Operating Temperature | Series | Tolerance | Capacitance | Subcategory | Pitch | Termination Style | Lead Spacing | Note | Lead Style | Product Type | ESR | Product | Product Category | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16SEV330M10X10.5 Rubycon | In Stock | - | - | Rubycon | - | 1 | - | Rubycon | + 85 C | - 40 C | - | Details | - | 16 VDC | - | SEV | 20 % | 33 uF | - | - | - | - | - | - | - | - | - | Rubycon Corporation | 10 mm | - | 10.5 mm | ||
![]() 25PLV100M8X10.5 Rubycon | In Stock | - | - | Rubycon | - | 1 | - | Rubycon | - | - | - | - | - | - | - | PLV | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | ||
![]() 6.3PX330MEFC6.3X11 Rubycon | In Stock | - | - | Rubycon | - | 1 | - | Rubycon | - | - | - | Details | - | - | - | PX | - | - | Capacitors | - | Radial | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | ||
![]() 35MS56R8MEFC5X5 Rubycon | In Stock | - | - | Rubycon | - | 5000 | - | Rubycon | - | - | - | - | - | - | - | MS5 | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | ||
![]() 450MXG100MEFCSN20X35 Rubycon | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MXG | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 4MS747MEFC4X7 Rubycon | In Stock | - | - | Rubycon | - | 5000 | - | Rubycon | - | - | - | Details | - | - | - | MS7 | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | ||
![]() 155480 Rubycon | In Stock | - | - | - | - | - | 3 000 h | - | - | - | n/a | Yes | Snap-in | - | -40...+105°C | MXG | ±20 % | 4 500 uF | - | 10 mm | - | - | n/a | - | - | - Ohm | - | - | 25 mm | 30 mm | - | ||
![]() 400CFX4R7MEFC8X11.5 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200SXW150MEFC18X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400RX301R8M8X11.5 Rubycon | In Stock | - | - | Rubycon | - | 2000 | - | Rubycon | - | - | - | Details | - | - | - | RX30 | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | ||
![]() 220MXC1800MEFCSN35X50 Rubycon | In Stock | - | - | Rubycon | - | 100 | - | Rubycon | - | - | - | - | - | - | - | MXC | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | ||
![]() 10NW510MEFC5X5 Rubycon | In Stock | - | - | Rubycon | - | 5000 | - | Rubycon | - | - | - | Details | - | - | - | NW5 | - | - | Capacitors | - | Radial | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | ||
![]() 100MXG1200MEFCSN20X35 Rubycon | In Stock | - | - | Rubycon | - | 200 | - | Rubycon | - | - | - | - | - | - | - | MXG | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Snap In | - | - | - | ||
![]() 220MXG330MEFCSN20X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MXG | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 50HGX2000MSPA16X30 Rubycon | In Stock | - | - | - | 0.1 | - | - | - | + 135 C | - 40 C | - | - | - | 50 VDC | - | - | 20 % | 2000 uF | Capacitors | - | Radial | 7.5 mm | - | Cut | Electrolytic Capacitors | 30 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | - | 20 mm | ||
![]() 25HGX2000MSPA16X23 Rubycon | In Stock | - | - | - | 0.14 | - | - | - | + 135 C | - 40 C | - | - | - | 25 VDC | - | - | 20 % | 2000 uF | Capacitors | - | Radial | 7.5 mm | - | Cut | Electrolytic Capacitors | 28 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | - | 23 mm | ||
![]() 50HRX1100MSPA16X23 Rubycon | In Stock | - | - | - | - | - | - | - | + 135 C | - 40 C | - | - | - | 50 VDC | - | - | 20 % | 1100 uF | Capacitors | - | Radial | 7.5 mm | - | Cut | Electrolytic Capacitors | 37 mOhms | General Purpose Electrolytic Capacitors | - | 16 mm | - | 23 mm | ||
![]() 25ZLJ680MCE10X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220KXF470MEFCSN35X20 Rubycon | In Stock | - | - | Rubycon | - | 100 | - | Rubycon | - | - | - | - | - | - | - | KXF | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | ||
![]() 100LSW2200MNB36X50 Rubycon | In Stock | - | - | Rubycon | - | 60 | - | Rubycon | - | - | - | Details | - | - | - | LSW | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | - | - |