- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400SXG180MEFCSN25X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16V470UF Rubycon Corporation | 888800000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80VXP820M22X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 820 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 0.768375 mA | 1090 mA | 0.25 | 20% | 20% | - | - | ||
![]() 50USR3900M22X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 3900 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.32476 mA | 2720 mA | 0.35 | 20% | 20% | - | - | ||
![]() 6.3WXA2200M12.5X16 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | EAR99 | Tin (Sn) | 8532.22.00.20 | 2200 µF | BULK | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.1386 mA | 770 mA | 0.3 | 20% | 20% | 12.5 mm | 16 mm | ||
![]() 63YXH270M10X28 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXH | - | EAR99 | - | 8532.22.00.20 | 270 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 740 mA | - | 20% | 20% | 10 mm | 28 mm | ||
![]() 250BXC47MEFCCE12.5X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 47 µF | Bulk | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | - | - | 980 mA | - | 20% | 20% | 12.5 mm | 20 mm | ||
![]() 6.3ML47M4X7 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | EAR99 | Tin (Sn) | 8532.22.00.20 | 47 µF | Bulk | 1.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.003 mA | 47 mA | 0.4 | 20% | 20% | 4 mm | 7 mm | ||
![]() 63YXG470M16X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXG | - | EAR99 | - | 8532.22.00.20 | 470 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 1040 mA | - | 20% | 20% | 16 mm | 20 mm | ||
![]() 50YK2R2MTA5X11 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | EAR99 | - | 8532.22.00.20 | 2.2 µF | TAPE | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 23 mA | - | 20% | 20% | 5 mm | 11 mm | ||
![]() 50MXR3300M20X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 3300 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.218606 mA | 1970 mA | 0.35 | 20% | 20% | - | - | ||
![]() 450USG120M20X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USG | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | e3 | EAR99 | TIN | - | 120 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.69713 mA | 1040 mA | 0.2 | 20% | 20% | - | - | ||
![]() 50VXP1500M22X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 1500 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.821584 mA | 1210 mA | 0.35 | 20% | 20% | - | - | ||
![]() 80MXR3300M30X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 3300 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.541428 mA | 2610 mA | 0.25 | 20% | 20% | - | - | ||
![]() 6.3PK15000M16X31.5 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | PK | - | EAR99 | - | 8532.22.00.20 | 15000 µF | - | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 2550 mA | - | 20% | 20% | 16 mm | 31.5 mm | ||
![]() 80ZLH56M8X11.5 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | EAR99 | - | 8532.22.00.20 | 56 µF | Bulk | 3.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | - | 462 mA | - | 20% | 20% | 8 mm | 11.5 mm | ||
![]() 50REV0.33M3X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | REV | 85 °C | -40 °C | , 1313 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 0.33 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1313 | 0.003 mA | 2.8 mA | 0.14 | 20% | 20% | - | - | ||
![]() 63USR3900M22X45 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 3900 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.48704 mA | 3100 mA | 0.3 | 20% | 20% | - | - | ||
![]() 63YXG180M10X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXG | - | EAR99 | - | 8532.22.00.20 | 180 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 466 mA | - | 20% | 20% | 10 mm | 20 mm | ||
![]() 63ZL120MEFCCE10X16 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | - | EAR99 | - | 8532.22.00.20 | 120 µF | BULK | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 0.0756 mA | 472.5 mA | 0.09 | 20% | 20% | 10 mm | 16 mm |