- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80USR2700M30X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 2700 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.39427 mA | 2910 mA | 0.25 | 20% | 20% | - | - | ||
![]() 50SEV0R22M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | - | , 1717 | CYLINDRICAL PACKAGE | - | Active | - | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 0.22 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 2 mA | 0.12 | 20% | 20% | - | - | ||
![]() 6.3NSEV22M5X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | - | , 2121 | CYLINDRICAL PACKAGE | - | Active | - | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 22 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 6.3 V | 2121 | 0.01 mA | 28 mA | 0.35 | 20% | 20% | - | - | ||
![]() 50ZLH820M16X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | - | , | - | Radial | Obsolete | - | Yes | - | - | - | EAR99 | - | 8532.22.00.20 | 820 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 2730 mA | - | 20% | 20% | 16 mm | 20 mm | ||
![]() 50YXG2200M18X35.5 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Yes | - | - | Yes | EAR99 | - | 8532.22.00.20 | 2200 µF | BULK | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.1 mA | 2576 mA | 0.14 | 20% | 20% | 18 mm | 35.5 mm | ||
![]() 50REV330M12.5X13.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | REV | 85 °C | -40 °C | - | , 5151 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 330 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 5151 | 0.165 mA | 600 mA | 0.12 | 20% | 20% | - | - | ||
![]() 50YXH680M12.5X30 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | - | , | - | Radial | Obsolete | - | Yes | YXH | - | - | EAR99 | - | 8532.22.00.20 | 680 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 2310 mA | - | 20% | 20% | 12.5 mm | 30 mm | ||
![]() 6.3YXA22000M18X40 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 22000 µF | - | 7.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 1.386 mA | 2350 mA | 0.68 | 20% | 20% | 18 mm | 40 mm | ||
![]() 50VXP3300M30X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 3300 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.218606 mA | 1720 mA | 0.35 | 20% | 20% | - | - | ||
![]() 80ZLH82M10X12.5 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | - | , | - | Radial | Obsolete | - | Yes | - | - | - | EAR99 | - | 8532.22.00.20 | 82 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | - | 624 mA | - | 20% | 20% | 10 mm | 12.5 mm | ||
![]() 450USR470M35X45 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 470 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 1.37967 mA | 2550 mA | 0.25 | 20% | 20% | - | - | ||
![]() 6.3ZLG47M5X7 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 47 µF | Bulk | 2 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.00888 mA | 175 mA | 0.22 | 20% | 20% | 5 mm | 7 mm | ||
![]() 450USG270M25X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USG | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | e3 | - | EAR99 | TIN | - | 270 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 1.0457 mA | 1810 mA | 0.2 | 20% | 20% | - | - | ||
![]() 6.3MS733M4X7 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 33 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.003 mA | 42 mA | 0.24 | 20% | 20% | - | - | ||
![]() 6.3YXG330M6.3X11 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | - | , | - | Radial | Obsolete | - | Yes | YXG | - | - | EAR99 | - | 8532.22.00.20 | 330 µF | Bulk | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 340 mA | - | 20% | 20% | 6.3 mm | 11 mm | ||
![]() 450MXR68M25X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 68 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.524786 mA | 500 mA | 0.15 | 20% | 20% | - | - | ||
![]() 35TZV220MSPA(8X10.5) Rubycon | 20000 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50RSV3.3M4X4.5 Rubycon Corporation | In Stock | - | Datasheet | YES | ONE SURFACE | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RSV | 85 °C | -40 °C | - | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 3.3 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 17 mA | 0.14 | 20% | 20% | - | - | ||
![]() 50RSV1M4X4.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RSV | 85 °C | -40 °C | - | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 1 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 8.4 mA | 0.14 | 20% | 20% | - | - | ||
![]() 63ZLH270M10X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | - | , | - | Radial | Obsolete | - | Yes | - | - | - | EAR99 | - | 8532.22.00.20 | 270 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 1200 mA | - | 20% | 20% | 10 mm | 20 mm |