- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6.3RGV3300M16X21.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RGV | 105 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 3300 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 1717 | 0.2079 mA | 930 mA | 0.30 | 20% | 20% | - | - | ||
![]() 200LEX27MEFCT810X16 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 125 °C | -40 °C | - | - | Radial | Active | - | - | - | - | EAR99 | - | 8532.22.00.20 | 27 µF | TAPE | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | - | 0.316 mA | 149 mA | 0.24 | 20% | 20% | 10 mm | 16 mm | ||
![]() 50NSKV3.3M5X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , 2121 | CYLINDRICAL PACKAGE | - | Active | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 3.3 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 50 V | 2121 | 0.00825 mA | 17 mA | 0.18 | 20% | 20% | - | - | ||
![]() 63VXP1500M22X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1500 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 0.92222 mA | 141000 mA | 0.3 | 20% | 20% | - | - | ||
![]() 63RGV470M18X21.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RGV | 105 °C | -40 °C | , 7575 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 470 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 7575 | 0.2961 mA | 590 mA | 0.12 | 20% | 20% | - | - | ||
![]() 63LSQ39000M51X118 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | Yes | - | - | Yes | EAR99 | - | 8532.22.00.55 | 39000 µF | Bulk | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 5 mA | 10000 mA | 0.25 | 20% | 20% | 51 mm | 118 mm | ||
![]() 63YXG270M10X28 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXG | - | - | EAR99 | - | 8532.22.00.20 | 270 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 663 mA | - | 20% | 20% | 10 mm | 28 mm | ||
![]() 63YXG560M12.5X35 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXG | - | - | EAR99 | - | 8532.22.00.20 | 560 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 1050 mA | - | 20% | 20% | 12.5 mm | 35 mm | ||
![]() 400BXW18MEFRT810X20 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Active | - | - | - | - | EAR99 | - | 8532.22.00.20 | 18 µF | TAPE | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 0.25456 mA | 220 mA | 0.2 | 20% | 20% | 10 mm | 20 mm | ||
![]() 50TWL3R3M4X7 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 3.3 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.0004 mA | 19 mA | 0.1 | 20% | 20% | - | - | ||
![]() 50ML6.8M5X5 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 6.8 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.0034 mA | 25 mA | 0.2 | 20% | 20% | - | - | ||
![]() 50RGV0.1M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RGV | 105 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 0.1 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 1 mA | 0.14 | 20% | 20% | - | - | ||
![]() 63LSQ15000M36X98 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | Yes | - | - | Yes | EAR99 | - | 8532.22.00.55 | 15000 µF | Bulk | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 5 mA | 5500 mA | 0.2 | 20% | 20% | 36 mm | 98 mm | ||
![]() 63RGV330M16X21.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RGV | 105 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 330 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 1717 | 0.2079 mA | 490 mA | 0.12 | 20% | 20% | - | - | ||
![]() 50SEV2.2M3X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , 1313 | CYLINDRICAL PACKAGE | - | Active | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 2.2 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1313 | 0.0011 mA | 10 mA | 0.14 | 20% | 20% | - | - | ||
![]() 6.3RGV4700M18X21.5 Rubycon Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63REV33M8X10.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | REV | 85 °C | -40 °C | , 3333 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 33 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 3333 | 0.02079 mA | 160 mA | 0.12 | 20% | 20% | - | - | ||
![]() 63USR3300M25X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 3300 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.36788 mA | 2690 mA | 0.3 | 20% | 20% | - | - | ||
![]() 50VXP3900M25X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 3900 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.324764 mA | 2200 mA | 0.35 | 20% | 20% | - | - | ||
![]() 50MXR3900M22X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 3900 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.324764 mA | 2220 mA | 0.35 | 20% | 20% | - | - |