- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50LSQ68000M51X118 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | Yes | - | - | Yes | EAR99 | - | 8532.22.00.55 | 68000 μF | Bulk | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 5 mA | 12000 mA | 0.3 | 20% | 20% | 51 mm | 118 mm | ||
![]() 63LSQ33000M51X98 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | Yes | - | - | Yes | EAR99 | - | 8532.22.00.55 | 33000 µF | Bulk | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 5 mA | 8800 mA | 0.25 | 20% | 20% | 51 mm | 98 mm | ||
![]() 6.3YXA330M6.3X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 330 µF | Bulk | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.02079 mA | 210 mA | 0.26 | 20% | 20% | 6.3 mm | 11 mm | ||
![]() 400MXR100M25X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 100 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 0.6 mA | 610 mA | 0.15 | 20% | 20% | - | - | ||
![]() 80VXP1800M25X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1800 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.13842 mA | 1860 mA | 0.25 | 20% | 20% | - | - | ||
![]() 50PK4700M18X40 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | PK | - | - | EAR99 | - | 8532.22.00.20 | 4700 µF | - | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 2800 mA | - | 20% | 20% | 18 mm | 40 mm | ||
![]() 6.3YXH1500M10X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXH | - | - | EAR99 | - | 8532.22.00.20 | 1500 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 1400 mA | - | 20% | 20% | 10 mm | 20 mm | ||
![]() 63LSW39000M64X99 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | Yes | - | - | Yes | EAR99 | - | - | 39000 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 49.14 mA | 11200 mA | 0.3 | 20% | 20% | - | - | ||
![]() 63VXP2200M30X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 2200 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.116871 mA | 1660 mA | 0.3 | 20% | 20% | - | - | ||
![]() 80VXP1500M30X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1500 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.03923 mA | 1580 mA | 0.25 | 20% | 20% | - | - | ||
![]() 50SKV0R22M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , 1717 | CYLINDRICAL PACKAGE | - | Active | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 0.22 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 2 mA | 0.12 | 20% | 20% | - | - | ||
![]() 450MXR390M35X45 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 390 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 1.256782 mA | 1610 mA | 0.15 | 20% | 20% | - | - | ||
![]() 50ML120M10X10 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 120 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.06 mA | 315 mA | 0.2 | 20% | 20% | - | - | ||
![]() 450VXR82M22X45 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 82 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.576281 mA | 560 mA | 0.2 | 20% | 20% | - | - | ||
![]() 450USC100M25X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USC | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | e3 | - | EAR99 | TIN | - | 100 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.63639 mA | 970 mA | 0.25 | 20% | 20% | - | - | ||
![]() 450VXR47M22X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 47 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.436291 mA | 400 mA | 0.2 | 20% | 20% | - | - | ||
![]() 6.3PK4700M12.5X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | PK | - | - | EAR99 | - | 8532.22.00.20 | 4700 μF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 1550 mA | - | 20% | 20% | 12.5 mm | 20 mm | ||
![]() 50YXH560M12.5X25 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXH | - | - | EAR99 | - | 8532.22.00.20 | 560 μF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 1950 mA | - | 20% | 20% | 12.5 mm | 25 mm | ||
![]() 80VXP1500M22X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1500 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.03923 mA | 1700 mA | 0.25 | 20% | 20% | - | - | ||
![]() 63YXH820M18X25 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXH | - | - | EAR99 | - | 8532.22.00.20 | 820 μF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 1560 mA | - | 20% | 20% | 18 mm | 25 mm |