- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450PK3R3M8X11.5 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 3.3 μF | Bulk | 3.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.1594 mA | 33 mA | 0.25 | 20% | 20% | - | 8 mm | 11.5 mm | ||
![]() 35RX301000MCPACE(12.5X25) Rubycon Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50RSV0.33M4X4.5 Rubycon Corporation | In Stock | - | Datasheet | YES | ONE SURFACE | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RSV | 85 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 0.33 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 2.8 mA | 0.14 | 20% | 20% | - | - | - | ||
![]() 6.3ZL39M4X7 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | ZL | - | - | EAR99 | - | 8532.22.00.20 | 39 μF | Bulk | 1.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 130 mA | - | 20% | 20% | - | 4 mm | 7 mm | ||
![]() 6.3MBZ3300M10X23 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 3300 μF | Bulk | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.6237 mA | 2800 mA | 0.22 | 20% | 20% | 12 mΩ | 10 mm | 23 mm | ||
![]() 50REV22M8X6.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | REV | 85 °C | -40 °C | , 3333 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 22 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 3333 | 0.011 mA | 80 mA | 0.12 | 20% | 20% | - | - | - | ||
![]() 6.3SSV22M4X4.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 22 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 1717 | 0.003 mA | 29 mA | 0.3 | 20% | 20% | - | - | - | ||
![]() 50YXA0.47M5X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 0.47 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.000235 mA | 7 mA | 0.12 | 20% | 20% | - | - | - | ||
![]() 6.3RXV22M4X7 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RXV | 125 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 22 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 1717 | 0.003 mA | 20 mA | .35 | 20% | 20% | - | - | - | ||
![]() 50SXV10M8X10.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 125 °C | -40 °C | , 3333 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 10 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 3333 | 0.005 mA | 35 mA | 0.15 | 20% | 20% | - | - | - | ||
![]() 6.3WXA6800M16X20 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 6800 μF | BULK | 7.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.4284 mA | 1200 mA | 0.38 | 20% | 20% | - | 16 mm | 20 mm | ||
![]() 50LSQ18000M36X83 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | Yes | - | - | Yes | EAR99 | - | 8532.22.00.55 | 18000 μF | Bulk | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 5 mA | 5700 mA | 0.25 | 20% | 20% | - | 36 mm | 83 mm | ||
![]() 50MXR8200M35X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 8200 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.920937 mA | 3600 mA | 0.35 | 20% | 20% | - | - | - | ||
![]() 6.3MH7100M6.3X7 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 100 μF | Bulk | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.0063 mA | 77 mA | 0.24 | 20% | 20% | - | 6.3 mm | 7 mm | ||
![]() 80MXR1800M25X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1800 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.138419 mA | 1710 mA | 0.25 | 20% | 20% | - | - | - | ||
![]() 63MXR1200M20X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1200 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 0.824864 mA | 1200 mA | 0.3 | 20% | 20% | - | - | - | ||
![]() 250YK2R2M6.3X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 2.2 μF | Bulk | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | - | 0.095 mA | 30 mA | 0.2 | 20% | 20% | - | 6.3 mm | 11 mm | ||
![]() 450MXR120M25X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 120 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.697137 mA | 710 mA | 0.15 | 20% | 20% | - | - | - | ||
![]() 6.3NW547M6.3X5 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 47 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 6.3 V | - | 0.014805 mA | 40 mA | 0.26 | 20% | 20% | - | - | - | ||
![]() 50USR4700M25X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 4700 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.4543 mA | 3030 mA | 0.35 | 20% | 20% | - | - | - |