- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6.3ZAV47M5X7 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | ZAV | 105 °C | -40 °C | , 2121 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 47 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 2121 | 0.003 mA | 57.5 mA | 0.15 | 20% | 20% | - | - | ||
![]() 80ZLH180M10X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.20 | 180 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | - | 1040 mA | - | 20% | 20% | 10 mm | 20 mm | ||
![]() 63YXH120M10X16 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXH | - | - | EAR99 | - | 8532.22.00.20 | 120 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 400 mA | - | 20% | 20% | 10 mm | 16 mm | ||
![]() 50VXP1800M22X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1800 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.9 mA | 1280 mA | 0.35 | 20% | 20% | - | - | ||
![]() 6.3RGV22M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RGV | 105 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 22 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 1717 | 0.003 mA | 23 mA | 0.30 | 20% | 20% | - | - | ||
![]() 35PEV150M10X10.5 Rubycon Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50NSEV0R33M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Active | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 0.33 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 50 V | 1717 | 0.01 mA | 2.8 mA | 0.18 | 20% | 20% | - | - | ||
![]() 50RGV100M10X10.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RGV | 105 °C | -40 °C | , 4141 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 100 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 4141 | 0.05 mA | 315 mA | 0.14 | 20% | 20% | - | - | ||
![]() 50YXA0.22M5X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 0.22 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.00011 mA | 2.5 mA | 0.12 | 20% | 20% | - | - | ||
![]() 4SSV33M4X4.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 33 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 4 V | 1717 | 0.003 mA | 28 mA | 0.45 | 20% | 20% | - | - | ||
![]() 50USR6800M25X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 6800 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.74928 mA | 3870 mA | 0.35 | 20% | 20% | - | - | ||
![]() 63VXP3300M30X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 3300 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.367882 mA | 2150 mA | 0.3 | 20% | 20% | - | - | ||
![]() 50YXG180M8X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXG | - | - | EAR99 | - | 8532.22.00.20 | 180 µF | Bulk | 3.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 910 mA | - | 20% | 20% | 8 mm | 20 mm | ||
![]() 50REV0.47M3X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | REV | 85 °C | -40 °C | , 1313 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 0.47 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1313 | 0.003 mA | 4 mA | 0.14 | 20% | 20% | - | - | ||
![]() 450VXR100M22X50 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 100 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.636396 mA | 640 mA | 0.2 | 20% | 20% | - | - | ||
![]() 50YXM1M5X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 1 µF | Bulk | 2 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.003 mA | 10.5 mA | 0.19 | 20% | 20% | 5 mm | 11 mm | ||
![]() 16ZLH4700MEFCCE16X25 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.20 | 4700 µF | Bulk | 7.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | 0.752 mA | 2541 mA | 0.24 | 20% | 20% | 16 mm | 25 mm | ||
![]() 63MXR2700M25X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 2700 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.2372 mA | 2110 mA | 0.3 | 20% | 20% | - | - | ||
![]() 50VXP8200M35X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 8200 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.920937 mA | 3360 mA | 0.35 | 20% | 20% | - | - | ||
![]() 6.3ZLG1200M8X20 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 1200 µF | Bulk | 3.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.2268 mA | 960 mA | 0.22 | 20% | 20% | 8 mm | 20 mm |