- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450USG82M20X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USG | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | e3 | - | EAR99 | TIN | - | 82 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.57628 mA | 830 mA | 0.2 | 20% | 20% | - | - | ||
![]() 50ML12M6.3X5 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 12 µF | Bulk | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.006 mA | 37 mA | 0.2 | 20% | 20% | 6.3 mm | 5 mm | ||
![]() 63LSQ56000M64X99 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | Yes | - | - | Yes | EAR99 | - | 8532.22.00.85 | 56000 µF | Bulk | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 5 mA | 12600 mA | 0.3 | 20% | 20% | 64 mm | 99 mm | ||
![]() 63ZL120M8X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 120 µF | Bulk | 3.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 820 mA | - | 20% | 20% | 8 mm | 20 mm | ||
![]() 25ZLJ2700MCE12.5X35 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.20 | 2700 µF | Bulk | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | - | 0.675 mA | 2884 mA | 0.18 | 20% | 20% | 12.5 mm | 35 mm | ||
![]() 63VXP3900M30X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 3900 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.487044 mA | 2460 mA | 0.3 | 20% | 20% | - | - | ||
![]() 450USC330M35X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USC | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | e3 | - | EAR99 | TIN | - | 330 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 1.156 mA | 2150 mA | 0.25 | 20% | 20% | - | - | ||
![]() 50SKV0R33M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , 1717 | CYLINDRICAL PACKAGE | - | Active | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 0.33 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 3 mA | 0.12 | 20% | 20% | - | - | ||
![]() 63PK680M12.5X25 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | PK | - | - | EAR99 | - | 8532.22.00.20 | 680 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 1200 mA | - | 20% | 20% | 12.5 mm | 25 mm | ||
![]() 450USR150M22X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 150 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.779422 mA | 1120 mA | 0.25 | 20% | 20% | - | - | ||
![]() 50REV10M5X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | REV | 85 °C | -40 °C | , 2121 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 10 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 2121 | 0.005 mA | 30 mA | 0.12 | 20% | 20% | - | - | ||
![]() 80MXR1200M20X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1200 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 0.929516 mA | 1430 mA | 0.25 | 20% | 20% | - | - | ||
![]() 50YXH330M10X23 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXH | - | - | EAR99 | - | 8532.22.00.20 | 330 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 1440 mA | - | 20% | 20% | 10 mm | 23 mm | ||
![]() 450USR220M25X45 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 220 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.943927 mA | 1510 mA | 0.25 | 20% | 20% | - | - | ||
![]() 80VXP1200M25X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1200 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 0.929516 mA | 1320 mA | 0.25 | 20% | 20% | - | - | ||
![]() 6.3RSV22M4X4.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | RSV | 85 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 22 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 1717 | 0.003 mA | 29 mA | 0.3 | 20% | 20% | - | - | ||
![]() 80MXR2700M22X45 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 2700 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.394274 mA | 2390 mA | 0.25 | 20% | 20% | - | - | ||
![]() 63ZL1000M18X31.5 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | ZL | - | - | EAR99 | - | 8532.22.00.20 | 1000 µF | - | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 3270 mA | - | 20% | 20% | 18 mm | 31.5 mm | ||
![]() 6.3YXF3300M12.5X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.20 | 3300 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 1300 mA | - | 20% | 20% | 12.5 mm | 20 mm | ||
![]() 63VXP1800M22X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1800 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.010247 mA | 1620 mA | 0.3 | 20% | 20% | - | - |