- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63YXG330M12.5X25 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXG | - | - | EAR99 | - | 8532.22.00.20 | 330 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 784 mA | - | 20% | 20% | 12.5 mm | 25 mm | ||
![]() 63MXR8200M35X45 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 8200 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 2.156247 mA | 4040 mA | 0.3 | 20% | 20% | - | - | ||
![]() 4SSV220M6.3*4.5 Rubycon Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50ZL22MEFCFA5X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Not Recommended | Yes | - | - | - | EAR99 | - | 8532.22.00.20 | 22 µF | BULK | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.011 mA | 95.2 mA | 0.1 | 20% | 20% | 5 mm | 11 mm | ||
![]() 6.3WXA3300M16X16 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 3300 µF | BULK | 7.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.2079 mA | 930 mA | 0.32 | 20% | 20% | 16 mm | 16 mm | ||
![]() 80MXR2700M30X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 2700 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.394274 mA | 2350 mA | 0.25 | 20% | 20% | - | - | ||
![]() 63USR1800M20X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 1800 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.01024 mA | 2040 mA | 0.3 | 20% | 20% | - | - | ||
![]() 50NSKV0.33M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , 1717 | CYLINDRICAL PACKAGE | - | Active | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 0.33 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 50 V | 1717 | 0.000825 mA | 2.8 mA | 0.18 | 20% | 20% | - | - | ||
![]() 6.3YXG10000M16X35.5 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXG | - | - | EAR99 | - | 8532.22.00.20 | 10000 µF | - | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 3610 mA | - | 20% | 20% | 16 mm | 35.5 mm | ||
![]() 450SXR150M30X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 150 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.77942 mA | 760 mA | 0.2 | 20% | 20% | - | - | ||
![]() 450YK47M16X35.5 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 85 °C | -25 °C | , | - | Radial | Obsolete | Yes | YK | - | - | EAR99 | - | 8532.22.00.20 | 47 µF | - | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | - | 220 mA | - | 20% | 20% | 16 mm | 35.5 mm | ||
![]() 50MS522M8X5 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 22 µF | Bulk | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.011 mA | 60 mA | 0.12 | 20% | 20% | 8 mm | 5 mm | ||
![]() 63MXR2700M30X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 2700 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.237295 mA | 1720 mA | 0.3 | 20% | 20% | - | - | ||
![]() 6.3YXA4700M12.5X20 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 4700 µF | Bulk | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.2961 mA | 1150 mA | 0.32 | 20% | 20% | 12.5 mm | 20 mm | ||
![]() 63LSW68000M77X101 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | Yes | - | - | Yes | EAR99 | - | - | 68000 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 85.68 mA | 16000 mA | 0.4 | 20% | 20% | - | - | ||
![]() 6.3ZLG560M8X11.5 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 560 µF | Bulk | 3.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.10584 mA | 550 mA | 0.22 | 20% | 20% | 8 mm | 11.5 mm | ||
![]() 450PK1M6.3X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 1 µF | Bulk | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.085 mA | 16 mA | 0.25 | 20% | 20% | 6.3 mm | 11 mm | ||
![]() 6.3YXF15000M18X35.5 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXF | - | - | EAR99 | - | 8532.22.00.20 | 15000 µF | - | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 2200 mA | - | 20% | 20% | 18 mm | 35.5 mm | ||
![]() 63PK1000M16X25 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | PK | - | - | EAR99 | - | 8532.22.00.20 | 1000 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 1350 mA | - | 20% | 20% | 16 mm | 25 mm | ||
![]() 63ZLH820M18X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.20 | 820 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 2500 mA | - | 20% | 20% | 18 mm | 20 mm |