- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50SEV1M3X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , 1313 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 1 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1313 | 0.003 mA | 8 mA | 0.14 | 20% | 20% | - | - | ||
![]() 450SXR120M30X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 120 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.69713 mA | 720 mA | 0.2 | 20% | 20% | - | - | ||
![]() 450USR82M22X30 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 82 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.576281 mA | 820 mA | 0.25 | 20% | 20% | - | - | ||
![]() 35ZLJ680MT810X25 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Active | Yes | - | e3 | - | EAR99 | TIN | 8532.22.00.20 | 680 µF | TAPE | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | 0.238 mA | 1595 mA | 0.12 | 20% | 20% | 10 mm | 25 mm | ||
![]() 80ZLH560M16X25 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.20 | 560 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | - | 2210 mA | - | 20% | 20% | 16 mm | 25 mm | ||
![]() 50SXV33M10X10.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 125 °C | -40 °C | , 4141 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 33 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 4141 | 0.0165 mA | 65 mA | 0.15 | 20% | 20% | - | - | ||
![]() 50JKV33M8X10.5 Rubycon Corporation | In Stock | - | Datasheet | YES | ONE SURFACE | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , 3333 | CYLINDRICAL PACKAGE | - | Active | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 33 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 3333 | 0.0165 mA | 135 mA | 0.12 | 20% | 20% | - | - | ||
![]() 50SEV2R2M3X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , 1313 | CYLINDRICAL PACKAGE | - | Active | Yes | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 2.2 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1313 | 0.003 mA | 10 mA | 0.14 | 20% | 20% | - | - | ||
![]() 6.3ZAV470M8X12 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | ZAV | 105 °C | -40 °C | , 3333 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 470 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 3333 | 0.02961 mA | 418.5 mA | 0.15 | 20% | 20% | - | - | ||
![]() 80VXP5600M35X50 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 5600 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 2.007984 mA | 3720 mA | 0.25 | 20% | 20% | - | - | ||
![]() 63USR3300M22X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 3300 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.36788 mA | 2690 mA | 0.3 | 20% | 20% | - | - | ||
![]() 450BXW47MEFRGC18X20 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Active | - | - | - | - | EAR99 | - | 8532.22.00.20 | 47 µF | TAPE | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.43629 mA | 460 mA | 0.25 | 20% | 20% | 18 mm | 20 mm | ||
![]() 50ZL120M8X16 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 120 µF | Bulk | 3.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 950 mA | - | 20% | 20% | 8 mm | 16 mm | ||
![]() 50AXF1800M25X20 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | AXF | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | e3 | - | EAR99 | TIN | - | 1800 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.9 mA | 1340 mA | 0.35 | 20% | 20% | - | - | ||
![]() 6.3ZLG3300M12.5X20 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 3300 µF | Bulk | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.6237 mA | 1736 mA | 0.26 | 20% | 20% | 12.5 mm | 20 mm | ||
![]() 50LSQ150000M77X121 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | Yes | - | - | Yes | EAR99 | - | 8532.22.00.85 | 150000 µF | Bulk | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 5 mA | 18600 mA | 0.6 | 20% | 20% | 77 mm | 121 mm | ||
![]() 63YXG1000M18X31.5 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXG | - | - | EAR99 | - | 8532.22.00.20 | 1000 µF | - | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 1630 mA | - | 20% | 20% | 18 mm | 31.5 mm | ||
![]() 450VXR82M25X35 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 82 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.576281 mA | 560 mA | 0.2 | 20% | 20% | - | - | ||
![]() 450USR330M30X45 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | USR | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | - | 330 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 1.15607 mA | 2020 mA | 0.25 | 20% | 20% | - | - | ||
![]() 63YXH33M6.3X11 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | YXH | - | - | EAR99 | - | 8532.22.00.20 | 33 µF | Bulk | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 126 mA | - | 20% | 20% | 6.3 mm | 11 mm |