- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Q Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50PK47MEFC6.3X11 Rubycon | 393 | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | PK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 47μF | 50V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | 500 μm | - | 50V | 3μA | 160mA | Polar | 2000 hours | - | - | 160mA @ 120Hz | 240mA @ 10kHz | - | 160mA | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25ZL220MEFC8X11.5 Rubycon | 335 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZL | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 220μF | 25V | - | - | 25V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | 600 μm | - | 25V | 3μA | 760mA | Polar | 3000 hours | 0.14 | 72mOhm | 380mA @ 120Hz | 760mA @ 100kHz | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 50YXF22MEFCTA5X11 Rubycon | 4577 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | 2010 | YXF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -40°C | General Purpose | - | 22μF | 50V | - | - | - | 2.0066mm | - | - | 0.197 5.00mm | - | - | - | - | - | 18.1mA | Polar | 5000 hours | - | 900mOhms | 82.5mA @ 120Hz | 150mA @ 100kHz | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 450MXG100MEFCSN25X25 Rubycon | 114 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2008 | MXG | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 100μF | 450V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | - | 0.6364mA | 690mA | Polar | 3000 hours | 0.2 | - | 890mA @ 120Hz | 1.246A @ 10kHz | - | - | - | 25mm | 25mm | 1.063 27.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 16SEV10M4X5.5 Rubycon | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Reel (TR) | - | SEV | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 10μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 16V | - | 1717 | - | 0.003mA | 25mA | Polar | 2000 hours | - | - | 25mA @ 120Hz | 37.5mA @ 10kHz | 0.18 | - | - | 4mm | 5.5mm | 0.217 5.50mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35TZV220M8X10.5 Rubycon | 20061 |
| - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 220μF | 35V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 3333 | - | 0.077mA | 600mA | Polar | 2000 hours | - | 160mOhm | 360mA @ 120Hz | 600mA @ 100kHz | - | 600mA | - | 8mm | 10.5mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 35SEV220M10X10.5 Rubycon | 183 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Reel (TR) | - | SEV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 220μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 35V | - | 4141 | - | 0.077mA | 570mA | Polar | 2000 hours | - | - | 570mA @ 120Hz | 684mA @ 10kHz | 0.14 | - | - | 10mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 35TRV2200M16X21.5 Rubycon | 20 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | 10000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | TRV | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | General Purpose | - | 2200μF | 35V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 41mOhm | - | - | - | 6767 | - | - | 1.2A | Polar | 10000 hours | - | 41mOhm | 1.2A @ 120Hz | 2A @ 100kHz | - | 2A | - | 16mm | 21.5mm | 0.866 22.00mm | 17mm | 17mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 450MXG120MEFCSN25X25 Rubycon | 1480 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2011 | MXG | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 120μF | 450V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | - | 0.69714mA | 720mA | Polar | 3000 hours | 0.2 | - | 950mA @ 120Hz | 1.33A @ 10kHz | - | - | - | 25mm | 25mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50YXF47MEFC6.3X11 Rubycon | 15000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXF | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 47μF | 50V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | 500 μm | - | - | - | 250mA | Polar | 5000 hours | 0.1 | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 25YXF1000MEFC12.5X20 Rubycon | 1000000 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXF | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 1000μF | 25V | - | - | 25V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | - | 975mA | Polar | 10000 hours | 0.14 | 62mOhm | 975mA @ 120Hz | 1.3A @ 100kHz | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 200BXC150MEFC16X25 Rubycon | 20300 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 12000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2011 | BXC | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | - | - | General Purpose | - | 150μF | 200V | - | 7.5mm | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | - | - | - | - | - | 851mA | Polar | 12000 hours | - | - | 850.5mA @ 120Hz | 1.89A @ 100kHz | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 35PX33MEFCTA5X11 Rubycon | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PX | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 33μF | 35V | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | - | - | - | 77mA | Polar | 1000 hours | - | - | 77mA @ 120Hz | 115.5mA @ 10kHz | - | 77mA | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 63ZLH270MEFC10X20 Rubycon | 529101 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | ZLH | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 270μF | 63V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | - | 63V | 3μA | 1.2A | Polar | 10000 hours | 0.09 | 78mOhm | 600mA @ 120Hz | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 250VXH1800MEFCSN35X50 Rubycon | 259 | - | - | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2011 | VXH | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 1800μF | 250V | Box | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | 2 mm | - | 250V | 2.01246mA | 3.04A | Polar | 5000 hours | 0.2 | - | 3.04A @ 120Hz | 4.56A @ 10kHz | - | 3.04A | - | 35mm | 50mm | 2.047 52.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 50ZL100MEFC8X11.5 Rubycon | 42 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZL | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 100μF | 50V | - | - | 50V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | 600 μm | - | 50V | 3μA | 724mA | Polar | 3000 hours | - | 74mOhm | 362mA @ 120Hz | - | - | - | General Purpose | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 6.3TZV330M6.3X8 Rubycon | 1512 | - | Datasheet | 91 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 330μF | 6.3V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 340mOhm | - | - | - | - | 6.3V | 3μA | 300mA | Polar | 2000 hours | - | 340mOhm | 180mA @ 120Hz | 300mA @ 100kHz | - | 300mA | - | 6.3mm | 8mm | 0.315 8.00mm | - | 6.6mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 450TXW47MKC12.5X40 Rubycon | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | TXW | 0.492Dia 12.50mm | ±20% | e3 | - | Obsolete | Not Applicable | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 47μF | 450V | TAPE | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | - | - | - | 0.4363mA | 480mA | Polar | 12000 hours | 0.25 | - | 480mA @ 120Hz | 720mA @ 100kHz | - | - | - | 12.5mm | 40mm | 1.673 42.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 100RX30470M18X31.5 Rubycon | 49 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 4000 Hrs @ 130°C | 100V | -40°C~130°C | Bulk | - | RX30 | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Automotive | - | 470μF | - | - | - | - | 7.493mm | - | - | 0.295 7.50mm | - | - | - | - | - | 1.6A | Polar | 4000 hours | - | 92mOhm | 1.2A @ 120Hz | 1.6A @ 100kHz | - | - | - | - | - | 1.319 33.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35YXG2200MEFC18X25 Rubycon | 33 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2008 | YXG | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | General Purpose | 8532.24.0060 | 2200μF | 35V | - | - | - | 7.493mm | - | - | 0.295 7.50mm | - | - | - | - | - | 2.2A | Polar | 6000 hours | - | 19mOhm | 2.198A @ 120Hz | 3.14A @ 100kHz | - | - | - | 18mm | 25mm | 1.063 27.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |