- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63LSQ8200M36X63 Rubycon Corporation | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Chassis Mount | Active | Yes | - | Yes | EAR99 | - | 8532.22.00.55 | 8200 μF | Bulk | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 5 mA | 3800 mA | 0.2 | 20% | 20% | 36 mm | 63 mm | ||
![]() 50NEV4.7M6.3X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | NEV | 85 °C | -40 °C | , 2626 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 4.7 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 50 V | 2626 | - | 20 mA | 0.15 | 20% | 20% | - | - | ||
![]() 50NSKV0.22M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , 1717 | CYLINDRICAL PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 0.22 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 50 V | 1717 | 0.00055 mA | 2 mA | 0.18 | 20% | 20% | - | - | ||
![]() 50NSEV3R3M5X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , 2121 | CYLINDRICAL PACKAGE | - | Active | Yes | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 3.3 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 50 V | 2121 | 0.01 mA | 17 mA | 0.18 | 20% | 20% | - | - | ||
![]() 50PK470M10X20 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | EAR99 | - | 8532.22.00.20 | 470 μF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 760 mA | - | 20% | 20% | 10 mm | 20 mm | ||
![]() 6.3YXF220M6.3X11 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | EAR99 | - | 8532.22.00.20 | 220 μF | Bulk | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 250 mA | - | 20% | 20% | 6.3 mm | 11 mm | ||
![]() 50JKV2R2M4X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | ONE SURFACE | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -55 °C | , 1717 | CYLINDRICAL PACKAGE | - | Active | Yes | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 2.2 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 11 mA | 0.12 | 20% | 20% | - | - | ||
![]() 63VXP1500M25X25 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | VXP | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 1500 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 0.922226 mA | 1380 mA | 0.3 | 20% | 20% | - | - | ||
![]() 80ZLH180M12.5X16 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | EAR99 | - | 8532.22.00.20 | 180 μF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | - | 975 mA | - | 20% | 20% | 12.5 mm | 16 mm | ||
![]() 50SSV0R33M4X4.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 0.33 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | 0.003 mA | 2.8 mA | 0.14 | 20% | 20% | - | - | ||
![]() 50MXR5600M25X40 Rubycon Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | MXR | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 5600 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1.587451 mA | 2720 mA | 0.35 | 20% | 20% | - | - | ||
![]() 6.3YXF100M5X11 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | - | EAR99 | - | 8532.22.00.20 | 100 μF | Bulk | 2 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 150 mA | - | 20% | 20% | 5 mm | 11 mm | ||
![]() 6.3ZLG820M8X16 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 820 μF | Bulk | 3.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.15498 mA | 750 mA | 0.22 | 20% | 20% | 8 mm | 16 mm | ||
![]() 450VXW47M16X30 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | - | 47 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.43629 mA | 380 mA | 0.2 | 20% | 20% | - | - | ||
![]() 6.3REV4700M16X16.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | REV | 85 °C | -40 °C | , 6767 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 4700 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 6767 | 0.2961 mA | 1400 mA | 0.41 | 20% | 20% | - | - | ||
![]() 63YK33M6.3X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 33 µF | Bulk | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 0.02079 mA | 140 mA | 0.1 | 20% | 20% | 6.3 mm | 11 mm | ||
![]() 450BXW100MEFRCC16X45 Rubycon Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | RUBYCON CORP | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() 50NEV3.3M5X5.5 Rubycon Corporation | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | NEV | 85 °C | -40 °C | , 2121 | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | EAR99 | - | - | 3.3 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 50 V | 2121 | - | 17 mA | 0.15 | 20% | 20% | - | - | ||
![]() 6.3YK330M6.3X11 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 330 μF | Bulk | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.02079 mA | 280 mA | 0.26 | 20% | 20% | 6.3 mm | 11 mm | ||
![]() 450YXA3.3M10X16 Rubycon Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | - | 3.3 μF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.1885 mA | 33 mA | 0.24 | 20% | 20% | - | - |