- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Cable Types | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Life | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Subcategory | Packing Method | Technology | Shielding | Terminal Pitch | Style | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Number of Positions/Contacts | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400YXA10MEFCT8 10X16 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25TZV100MSPA6.3X8 Rubycon | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35HGX2000MSPA16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 35 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 2000 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 34 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 16 mm | - | - | 20 mm | - | - | ||
![]() 25HGX2700MSPA18X25 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 2700 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 25 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 18 mm | - | - | 25 mm | - | - | ||
![]() 50HGX1100MSPA16X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 1100 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 51 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 16 mm | - | - | 20 mm | - | - | ||
![]() 70HGX240MSPA12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 70 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 240 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 93 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 12.5 mm | - | - | 20 mm | - | - | ||
![]() 70HGX820MSPA16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 70 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 820 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 36 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 16 mm | - | - | 30 mm | - | - | ||
![]() 25HGX910MSPA12.5X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 910 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 46 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 12.5 mm | - | - | 20 mm | - | - | ||
![]() 70HRX560MSPA18X20 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | 2000 Hour | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 70 VDC | - | - | HRX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 560 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 52 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 18 mm | - | - | 20 mm | - | - | ||
![]() 70HGX1100MSPA16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 200 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 70 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 1100 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 38 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 16 mm | - | - | 30 mm | - | - | ||
![]() 35HGX1300MSPA12.5X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 35 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 1300 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 29 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 12.5 mm | - | - | 30 mm | - | - | ||
![]() 35HGX2400MSPA16X30 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | - | - | - | - | - | - | - | + 135 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 35 VDC | - | - | HGX | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 2400 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | 21 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 16 mm | - | - | 30 mm | - | - | ||
![]() 50SLV0R47M4X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | SLV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25TKV150M8X10.5 Rubycon | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | 500 | RUBYCON CORP | - | - | - | - | - | 25TKV150M8X10.5 | TKV | - | - | - | 105 °C | -55 °C | - | , 3333 | CYLINDRICAL PACKAGE | SMT | Active | - | 5.33 | Details | Yes | - | - | - | Cut Tape | TKV | - | - | e6 | Yes | - | - | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | 150 µF | - | TR | - | - | - | - | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 25 V | - | 3333 | - | 0.0375 mA | 425 mA | - | 0.14 | - | - | - | - | 20% | 20% | - | 80 mΩ | - | - | - | - | - | 10.5 mm | - | 8.9 mm | 8.3 mm | - | ||
![]() 16JZV22M4X6.1 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | JGV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400SXW82MEFC18X45 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16YXF4700M16X31.5 Rubycon | 230 |
| - | Free Hanging (In-Line) | - | - | - | - | ALUMINUM | 2 | - | - | Round Cable | 16 (Dia.) x 31.5mm | - | - | RUBYCON CORP | -- | - | 10000h | - | Rubycon Corporation | 16YXF4700M16X31.5 | YXF | +105°C | - | -40°C | 105 °C | -40 °C | - | , | - | Radial | Obsolete | - | 5.33 | Compliant | Yes | - | - | - | - | RJF | - | 20 % | - | - | Active | -- | Through Hole | EAR99 | Plug to Plug | - | 105 °C | -40 °C | Black | - | 4.7 mF | - | - | Electrolytic | Double Shielded | 7.5 mm | Cat6a | unknown | - | 7.5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 16 V | 800 µm | - | 16 V | 3 µA | 2 A | - | - | - | - | - | - | 20% | 20% | - | - | 8p8c (RJ45, Ethernet) | - | Molded Plugs | - | 16 mm | 31.5 mm | - | 26.25 (8.00m) | - | - | ||
![]() 50YXS120MEFC8X11.5 Rubycon | 50 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | Rubycon | - | - | 0.1 | 2000 | - | - | - | - | 4000 Hrs @ 105°C | Rubycon | - | - | + 105 C | Rubycon | - 40 C | - | - | Bulk | - | - | - | - | Active | - | Details | - | 50 V | 50 VDC | -40°C ~ 105°C | - | YXS | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 120 μF | Capacitors | - | - | - | - | - | - | PC Pin | - | - | - | - | 0.138" (3.50mm) | - | - | - | - | - | - | Polar | - | 120 mOhms | 365 mA @ 120 Hz | Cut | 730 mA @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | - | 0.512" (13.00mm) | 11.5 mm | - | - | ||
![]() 400HXW180MEFR16X45 Rubycon | 308 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | Rubycon | - | - | 0.2 | 200 | - | - | - | - | 3000 Hrs @ 105°C | Rubycon | - | - | + 105 C | Rubycon | - 40 C | - | - | Bulk | - | - | - | - | Active | - | Details | - | 400 V | 400 VDC | -40°C ~ 105°C | - | HXW | 0.630" Dia (16.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 180 μF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | 0.295" (7.50mm) | - | - | - | - | - | 1.2 A | Polar | - | - | 1.14 A @ 120 Hz | Cut | 1.8 A @ 10 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | - | 1.850" (47.00mm) | 45 mm | - | - | ||
![]() 420HXW100MEFR12.5X45 Rubycon | 488 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | Rubycon | - | - | 0.25 | 500 | - | - | - | - | 2000 Hrs @ 105°C | Rubycon | - | - | + 105 C | Rubycon | - 40 C | - | - | Bulk | - | - | - | - | Active | - | Details | - | 420 V | 420 VDC | -40°C ~ 105°C | - | HXW | 0.492" Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 100 μF | Capacitors | - | - | - | - | - | - | PC Pin | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | Polar | - | - | 780 mA @ 120 Hz | Cut | 1.17 A @ 100 kHz | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | - | 1.850" (47.00mm) | 45 mm | - | - |