- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50WA100MEFC8X9 Rubycon | 31 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | WA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 100μF | 50V | - | - | - | 3.5052mm | - | - | 0.138 3.50mm | - | - | - | - | - | 240mA | Polar | 2000 hours | - | - | 240mA @ 120Hz | 288mA @ 10kHz | - | 8mm | 9mm | 0.413 10.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 10ZLG33MEFC5X7 Rubycon | 9 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | ZLG | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | General Purpose | - | 33μF | 10V | - | 2mm | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | - | - | - | 350mA | Polar | 1000 hours | - | 260mOhm | 63mA @ 120Hz | 350mA @ 100kHz | - | 5mm | 7mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35YXF47MEFC6.3X11 Rubycon | 2500 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 47μF | 35V | - | - | 35V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | 500 μm | - | 35V | 3μA | 250mA | Polar | 5000 hours | - | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 35TLV470M12.5X13.5 Rubycon | 39 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.512Lx0.512W 13.00mmx13.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | TLV | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN | Automotive | - | 470μF | 35V | TR | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 1.1 mm | 5151 | 35V | 3μA | 1.1A | Polar | 5000 hours | - | 65mOhm | 660mA @ 120Hz | 1.1A @ 100kHz | 1.1A | 12.5mm | 13.5mm | 0.551 14.00mm | 14.3mm | 13mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 25ZL1000MEFC12.5X20 Rubycon | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | ZL | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 1000μF | 25V | - | - | 25V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 600 μm | - | 25V | 3μA | 2.36A | Polar | 5000 hours | 0.14 | 21mOhm | 1.416A @ 120Hz | 2.36A @ 100kHz | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 6.3SZV100M6.3X5.5 Rubycon | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | SZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | 100μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1Ohm | - | 6.3V | - | 2626 | - | 0.0063mA | 98mA | Polar | 1000 hours | - | 1Ohm | 98mA @ 120Hz | 140mA @ 100kHz | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35ZLJ47M5X11 Rubycon | 2146 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 7000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | ZLJ | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | 47μF | 35V | - | - | - | 2mm | - | - | 0.079 2.00mm | - | 500 μm | - | 35V | 3μA | 450mA | Polar | 7000 hours | - | 400mOhm | 225mA @ 120Hz | 450mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 25PX33MEFC5X11 Rubycon | 210 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | PX | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 33μF | 25V | - | - | - | 2.0066mm | - | - | 0.079 2.00mm | - | - | - | - | - | 69mA | Polar | 1000 hours | - | - | 69mA @ 120Hz | 103.5mA @ 10kHz | 69mA | 5mm | 11mm | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 450MXG220MEFCSN35X25 Rubycon | 98 |
| - | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 1999 | MXG | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 220μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | 450V | 0.94393mA | 1.05A | Polar | 3000 hours | 0.2 | - | 1.26A @ 120Hz | 1.764A @ 10kHz | - | 35mm | 25mm | 1.063 27.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 200USC2200MEFCSN35X45 Rubycon | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | USC | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 2200μF | 200V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | - | 1.98998mA | 5.25A | Polar | 3000 hours | 0.15 | - | 5.25A @ 120Hz | 7.875A @ 10kHz | - | 35mm | 45mm | 1.850 47.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6.3TZV100M6.3X6.1 Rubycon | 2571 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 100μF | 6.3V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 0.0063mA | 250mA | Polar | 2000 hours | - | 360mOhm | 125mA @ 120Hz | 250mA @ 100kHz | 250mA | 6.3mm | 6.1mm | 0.240 6.10mm | - | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 25YXG1000MEFC12.5X20 Rubycon | 902 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXG | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | General Purpose | 8532.24.0060 | 1000μF | 25V | - | - | - | 5mm | - | - | 0.197 5.00mm | - | - | - | - | - | 1.1A | Polar | 6000 hours | - | 35mOhm | 1.14A @ 120Hz | 1.9A @ 100kHz | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 100YXG820MEFC18X40 Rubycon | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 6000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2004 | YXG | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 8532.24.0060 | 820μF | 100V | - | - | - | 7.493mm | - | - | 0.295 7.50mm | - | - | - | - | - | 1.4A | Polar | 6000 hours | - | 36mOhm | 1.398A @ 120Hz | 2.33A @ 100kHz | - | 18mm | 40mm | 1.654 42.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 35TRV680M12.5X16 Rubycon | 18 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM | 0.512Lx0.512W 13.00mmx13.00mm | 10000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | TRV | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | General Purpose | - | 680μF | 35V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 74mOhm | - | - | - | 5151 | - | - | 720mA | Polar | 10000 hours | - | 74mOhm | 720mA @ 120Hz | 1.2A @ 100kHz | 1.2A | 12.5mm | 16mm | 0.650 16.50mm | 13mm | 13mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 6.3TRV5600M18X16.5 Rubycon | 44 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM | 0.748Lx0.748W 19.00mmx19.00mm | 10000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | TRV | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | General Purpose | - | 5600μF | 6.3V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 64mOhm | - | - | - | 7575 | - | - | 930mA | Polar | 10000 hours | - | 64mOhm | 930mA @ 120Hz | 1.55A @ 100kHz | 1.55A | 18mm | 16.5mm | 0.669 17.00mm | 19mm | 19mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 450TXW68MEFC18X25 Rubycon | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | - | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | TXW | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | - | 68μF | 450V | - | - | - | 7.493mm | - | - | 0.295 7.50mm | - | - | - | - | - | 570mA | Polar | 12000 hours | - | - | 570mA @ 120Hz | 855mA @ 100kHz | - | 18mm | 25mm | 1.063 27.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 25PX220MEFC6.3X11 Rubycon | 989 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | PX | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 220μF | 25V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | - | - | - | - | 240mA | Polar | 1000 hours | - | - | 240mA @ 120Hz | 288mA @ 10kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 16ZLH1000MEFC8X20 Rubycon | 273682 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 8000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2002 | ZLH | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 16V | - | - | 16V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | - | - | - | - | 1.5A | Polar | 8000 hours | - | 29mOhm | 900mA @ 120Hz | 1.5A @ 100kHz | 1.5A | 8mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 50MXG10000MEFCSN35X30 Rubycon | 30 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | MXG | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 10000μF | 50V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.394 10.00mm | - | - | - | - | 2.12133mA | 4.05A | Polar | 2000 hours | 0.35 | - | 4.05A @ 120Hz | 4.6575A @ 10kHz | - | 35mm | 30mm | 1.260 32.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 100PX47MEFC8X11.5 Rubycon | 50000 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | PX | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | 47μF | 100V | - | 3.5mm | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | - | - | - | - | 185mA | Polar | 1000 hours | - | - | 185mA @ 120Hz | 277.5mA @ 10kHz | 185mA | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |