- Capacitance
- Diameter
- Series
- Tolerance
- Ripple Current
- Applications
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Rubycon Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400HXW120MEFR18X25 Rubycon | 76 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 200 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | - | HXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 120 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 850 mA | Polar | - | 850 mA @ 120 Hz | Cut | 1.275 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 400HXW100MEFR12.5X45 Rubycon | 701 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | - | HXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 100 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 840 mA | Polar | - | 840 mA @ 120 Hz | Cut | 1.6 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 420LXW120MEFR14.5X45 Rubycon | 509 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | - | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 120 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | Polar | - | 860 mA @ 120 Hz | Cut | 1.72 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.850" (47.00mm) | 45 mm | - | ||
![]() 10YXS470MEFC6.3X11 Rubycon | 1755 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.19 | 2000 | 4000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | - | YXS | 0.248" Dia (6.30mm) | ±20% | General Purpose | 470 μF | Capacitors | PC Pin | - | 0.098" (2.50mm) | 340 mA | Polar | 220 mOhms | 187 mA @ 120 Hz | Cut | 340 mA @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 6.3 mm | 0.492" (12.50mm) | 11 mm | - | ||
![]() 6.3YXS15000MEFC18X31.5 Rubycon | 345 |
| - | Through Hole | Radial, Can | - | Rubycon | 15000 uF | 0.22 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | - | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 15000 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 4.17 A | Polar | 15 mOhms | 2.919 A @ 120 Hz | Cut | 4.17 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.319" (33.50mm) | 31.5 mm | - | ||
![]() 35YXS680MEFC10X23 Rubycon | 926 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.12 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 35 V | 35 VDC | -40°C ~ 105°C | - | YXS | 0.394" Dia (10.00mm) | ±20% | General Purpose | 680 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | - | Polar | 31 mOhms | 1.0505 A @ 120 Hz | Cut | 1.91 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.984" (25.00mm) | 23 mm | - | ||
![]() 450HXW82MEFR12.5X40 Rubycon | 509 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | - | HXW | 0.492" Dia (12.50mm) | ±20% | General Purpose | 82 μF | Capacitors | Radial | - | 0.197" (5.00mm) | 680 mA | Polar | - | 680 mA @ 120 Hz | Cut | 1.02 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 400HXW220MEFR16X50 Rubycon | 61 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 200 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | - | HXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 220 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 1.34 A | Polar | - | 1.34 A @ 120 Hz | Cut | 2.01 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 420HXW82MEFR16X25 Rubycon | 147 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 200 | 2000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 420 V | 420 VDC | -40°C ~ 105°C | - | HXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 82 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 640 mA | Polar | - | 640 mA @ 120 Hz | Cut | 1.342 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 16YXS10000MEFC18X35.5 Rubycon | 210 |
| - | Through Hole | Radial, Can | - | Rubycon | 10000 uF | 0.16 | 200 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | - | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 10000 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 4.28 A | Polar | 14 mOhms | 2.996 A @ 120 Hz | Cut | 4.28 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.476" (37.50mm) | 35.5 mm | - | ||
![]() 10YXS1800MEFC10X20 Rubycon | 222 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.19 | 1000 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 10 V | 10 VDC | -40°C ~ 105°C | - | YXS | 0.394" Dia (10.00mm) | ±20% | General Purpose | 1800 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 1.72 A | Polar | 37 mOhms | 1.032 A @ 120 Hz | Cut | 1.72 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 0.866" (22.00mm) | 20 mm | - | ||
![]() 500HXW82MEFR16X40 Rubycon | 19 |
| - | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | Rubycon | - | Bulk | Active | - | 500 V | - | -40°C ~ 105°C | - | HXW | 0.630" Dia (16.00mm) | ±20% | General Purpose | 82 μF | - | - | - | 0.295" (7.50mm) | - | Polar | - | - | - | - | - | - | - | - | - | 1.654" (42.00mm) | - | - | ||
![]() 50TGV33M8X10.5 Rubycon | 813 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | Rubycon | - | 0.14 | 500 | 3000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Active | Details | 50 V | 50 VDC | -40°C ~ 125°C | Cut Tape | TGV | 0.315" Dia (8.00mm) | ±20% | Automotive | 33 μF | Capacitors | SMD/SMT | 340mOhm @ 100kHz | - | 300 mA | Polar | - | 135 mA @ 120 Hz | - | 300 mA @ 100 kHz | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 0.413" (10.50mm) | 10.5 mm | AEC-Q200 | ||
![]() 400HXW150MEFR14.5X50 Rubycon | 478 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.2 | 500 | 3000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 400 V | 400 VDC | -40°C ~ 105°C | - | HXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 150 μF | Capacitors | Radial | - | 0.295" (7.50mm) | 1.11 A | Polar | - | 1.06 A @ 120 Hz | Cut | 1.665 A @ 10 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 2.047" (52.00mm) | 50 mm | - | ||
![]() 450LXW82MEFR14.5X35 Rubycon | 301 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 500 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | - | LXW | 0.571" Dia (14.50mm) | ±20% | General Purpose | 82 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 670 mA | Polar | - | 670 mA @ 120 Hz | Cut | 1.474 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 14.5 mm | 1.457" (37.00mm) | 35 mm | - | ||
![]() 450LXW150MEFR18X40 Rubycon | 50 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.25 | 200 | 12000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 450 V | 450 VDC | -40°C ~ 105°C | - | LXW | 0.709" Dia (18.00mm) | ±20% | General Purpose | 150 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | - | Polar | - | 980 mA @ 120 Hz | Cut | 1.96 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() 6.3YXS1200MEFC8X16 Rubycon | 995 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.22 | 1000 | 5000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | - | YXS | 0.315" Dia (8.00mm) | ±20% | General Purpose | 1200 μF | Capacitors | Radial | - | 0.138" (3.50mm) | 1.05 A | Polar | 69 mOhms | 630 mA @ 120 Hz | Straight | 1.05 A @ 100 kHz | Electrolytic Capacitors | 69 mOhms | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 0.689" (17.50mm) | 16 mm | - | ||
![]() 6.3YXS12000MEFC18X25 Rubycon | 513 |
| - | Through Hole | Radial, Can | - | Rubycon | 12000 uF | 0.22 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 6.3 V | 6.3 VDC | -40°C ~ 105°C | - | YXS | 0.709" Dia (18.00mm) | ±20% | General Purpose | 12000 μF | Capacitors | PC Pin | - | 0.295" (7.50mm) | 3.14 A | Polar | 19 mOhms | 2.198 A @ 120 Hz | Cut | 3.14 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 16YXS2700MEFC12.5X25 Rubycon | 6 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.16 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | - | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 2700 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 2.65 A | Polar | 24 mOhms | 1.855 A @ 120 Hz | Cut | 2.65 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.063" (27.00mm) | 25 mm | - | ||
![]() 16YXS3300MEFC12.5X30 Rubycon | 548 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.16 | 500 | 6000 Hrs @ 105°C | Rubycon | + 105 C | Rubycon | - 40 C | Bulk | Active | Details | 16 V | 16 VDC | -40°C ~ 105°C | - | YXS | 0.492" Dia (12.50mm) | ±20% | General Purpose | 3300 μF | Capacitors | PC Pin | - | 0.197" (5.00mm) | 2.88 A | Polar | 20 mOhms | 2.016 A @ 120 Hz | Cut | 2.88 A @ 100 kHz | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 1.260" (32.00mm) | 30 mm | - |